- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC9172P Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA1293 TDK Micronas GmbH | In Stock | - | Datasheet | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7129AH/V1 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Active | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | compliant | - | - | S-PQFP-G44 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | ||
![]() CX25871 Amphion Semiconductor Ltd | In Stock | - | Datasheet | - | - | AMPHION SEMICONDUCTOR LTD | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPD4146K Toshiba America Electronic Components | 3834 | - | Datasheet | NO | 26 | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | HDIP | HDIP, DIP26(UNSPEC) | DIP26(UNSPEC) | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | End Of Life | - | - | 15 V | - | - | EAR99 | - | ALSO NEED SUPPLY 50 TO 450V; SEATED HGT-CALCULATED | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PDIP-T26 | Not Qualified | 17.5 V | - | 13.5 V | BRUSHLESS DC MOTOR CONTROLLER | - | 2 A | 4 mm | 10 mA | - | 32 mm | 15.24 mm | ||
![]() STI5211CGUC STMicroelectronics | In Stock | - | Datasheet | - | - | STMICROELECTRONICS | 3 | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | e2 | - | - | TIN SILVER | - | 8542.39.00.01 | - | - | 250 | - | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8034T/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | - | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT109-1, SO-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | OTHER | 2.7 V | - | - | - | 1.75 mm | - | CONSUMER CIRCUIT | 9.9 mm | 3.9 mm | ||
![]() SAF3602EL/V3040FK NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMX1601TM National Semiconductor Corporation | 13 | - | Datasheet | YES | 16 | NATIONAL SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | - | - | Tin/Lead (Sn85Pb15) | DUAL MODULUS PRESCALER: (MAIN) 16/17 (AUX) 8/9 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | not_compliant | 40 | - | R-PDSO-G16 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.1 mm | - | - | 5 mm | 4.4 mm | ||
![]() CXA1208R Sony Semiconductor | In Stock | - | Datasheet | YES | 48 | SONY CORP | - | 75 °C | -10 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | 10 | 48 | S-PQFP-G48 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 75 mA | - | 1.7 mm | - | CONSUMER CIRCUIT | 7 mm | 7 mm | ||
![]() TDA6501TT Philips Semiconductors | In Stock | - | Datasheet | YES | 32 | PHILIPS SEMICONDUCTORS | - | 85 °C | -20 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.3 | TSSOP32,.3 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | - | - | R-PDSO-G32 | Not Qualified | - | OTHER | - | - | 122 mA | - | - | - | - | - | - | ||
![]() RY-2412SCP RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | Yes | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCPL-CC1AT-500E Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC7660CPA Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2217M New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 24 | NEW JAPAN RADIO CO LTD | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | e6 | Yes | - | TIN BISMUTH | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 6 V | COMMERCIAL EXTENDED | 4 V | - | - | - | 2.7 mm | - | CONSUMER CIRCUIT | 15.4 mm | 7.5 mm | ||
![]() TDE1747 Thomson-CSF Compsants Specific | In Stock | - | Datasheet | - | - | THOMSON-CSF COMPSANTS SPECIFIC | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSK4300D Anaren Microwave | In Stock | - | - | NO | 18 | ANAREN INC | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DFM | , | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-CDMA-P18 | Not Qualified | - | INDUSTRIAL | - | AC MOTOR CONTROLLER | - | 25 A | - | - | - | - | - | ||
![]() SN75603KV Texas Instruments | In Stock | - | Datasheet | NO | 5 | TEXAS INSTRUMENTS INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP5,.15,.2,67TB | ZIP5,.15,.2,67TB | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | EAR99 | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | - | 1.7 mm | not_compliant | - | - | R-PZIP-T5 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | 50 mA | - | - | - | ||
![]() SCA2100-D01 Murata Electronics Oy | In Stock | - | Datasheet | - | - | MURATA ELECTRONICS OY | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | ||
![]() S11059-78HT Hamamatsu Photonics | 1475 | - | Datasheet | YES | 6 | HAMAMATSU PHOTONICS KK | 2A | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 3.3 V | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 0.5 mm | unknown | 30 | 6 | R-PBGA-B6 | Not Qualified | 3.63 V | INDUSTRIAL | 2.25 V | ANALOG CIRCUIT | - | - | 0.73 mm | - | - | 1.68 mm | 1.18 mm |