- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Neg Supply Voltage-Min (Vsup) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC10831CIWM National Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ANALOG CIRCUIT | - | - | 2.65 mm | 6 mA | -5 V | -5.5 V | - | -4.5 V | 10.3 mm | 7.5 mm | ||
![]() CG974 Bosch Sensortec | In Stock | - | Datasheet | YES | 24 | ROBERT BOSCH GMBH | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP24(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | - | compliant | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD4215NUV ROHM Semiconductor | In Stock | - | Datasheet | YES | 10 | ROHM CO LTD | - | - | - | 85 °C | -20 °C | - | UNSPECIFIED | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | Yes | 3.3 V | e2 | Yes | - | TIN COPPER | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 10 | S-XDSO-N10 | Not Qualified | 5.5 V | OTHER | 2.6 V | ANALOG CIRCUIT | - | - | 1 mm | 200 mA | - | - | - | - | 3 mm | 3 mm | ||
![]() SCM1110MF Sanken Electric Co Ltd | 769 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD7626AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | - | OTHER | - | PLL FREQUENCY SYNTHESIZER | - | - | 1.9 mm | 52 mA | - | - | - | - | 10 mm | 4.4 mm | ||
![]() LM334ADT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | STMICROELECTRONICS | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G8 | Not Qualified | 40 V | COMMERCIAL | 1 V | ANALOG CIRCUIT | - | - | 1.75 mm | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() YM3613B Yamaha LSI | In Stock | - | Datasheet | NO | 24 | YAMAHA CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | 18 mA | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() M52002SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 42 | MITSUBISHI ELECTRIC CORP | - | - | - | 65 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 1.778 mm | unknown | 42 | R-PDIP-T42 | Not Qualified | 9.5 V | COMMERCIAL | 8.5 V | - | 115 mA | - | 5.5 mm | - | - | - | CONSUMER CIRCUIT | - | 36.7 mm | 15.24 mm | ||
![]() SL2610/IG/LH1Q Intel Corporation | In Stock | - | Datasheet | YES | 40 | INTEL CORP | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | DFN | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 40 | S-XQCC-N40 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | 1 mm | - | - | - | CONSUMER CIRCUIT | - | 6 mm | 6 mm | ||
![]() B3-0512DS Bothhand Enterprise Inc | In Stock | - | Datasheet | NO | 14 | BOTHHAND ENTERPRISE INC | 5.5 V | 4.5 V | - | 85 °C | -40 °C | 12 V | PLASTIC/EPOXY | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.167 A | - | - | - | - | - | - | - | - | ||
![]() M52364FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 16 | MITSUBISHI ELECTRIC CORP | - | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 5.3 V | COMMERCIAL EXTENDED | 4.7 V | - | 42 mA | - | 2.1 mm | - | - | - | CONSUMER CIRCUIT | - | 10.1 mm | 5.3 mm | ||
![]() TDA8708BT Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | - | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() TDA8708BT NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, SOT-136-1, MS-013AE, SO-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 30 mA | - | 2.65 mm | - | - | - | CONSUMER CIRCUIT | - | 17.9 mm | 7.5 mm | ||
![]() CS493253-IL Cirrus Logic | In Stock | - | Datasheet | YES | 44 | CIRRUS LOGIC INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | 3.63 V | INDUSTRIAL | 2.37 V | - | 314 mA | - | 4.57 mm | - | - | - | CONSUMER CIRCUIT | - | 16.5862 mm | 16.5862 mm | ||
![]() AD7401BRW Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | No | - | TIN LEAD | IT CAN ALSO OPERATES AT 5 V NOMINAL | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | 16 | R-PDSO-G16 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | ANALOG CIRCUIT | - | - | 2.65 mm | 21.2 mA | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() S8082 Kodenshi Corporation | In Stock | - | Datasheet | YES | 8 | KODENSHI AUK CORP | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | LSOP | SOP-8 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Contact Manufacturer | - | - | 12 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | - | 13.2 V | OTHER | 4.3 V | BRUSH DC MOTOR CONTROLLER | - | 0.8 A | 1.445 mm | - | - | - | - | - | 4.902 mm | 3.861 mm | ||
![]() PM75CBS060 Powerex Power Semiconductors | In Stock | - | - | NO | 15 | POWEREX INC | - | - | - | - | - | - | UNSPECIFIED | UFM | , MODULE,15LEAD,1.52 | MODULE,15LEAD,1.52 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | - | 1 | - | unknown | - | R-XUFM-X15 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 150 A | - | - | - | - | - | - | - | - | ||
![]() LMX1602 Texas Instruments | In Stock | - | Datasheet | YES | 16 | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | 3 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PDSO-G16 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.1 mm | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SDA9280B22 Infineon Technologies AG | In Stock | - | Datasheet | YES | 68 | INFINEON TECHNOLOGIES AG | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | 68 | S-PQCC-J68 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 320 mA | - | 5.08 mm | - | - | - | CONSUMER CIRCUIT | - | 24.21 mm | 24.21 mm | ||
![]() XC61AC3902PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |