- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Case/Package | Number of Elements | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Number of Regulators | Min Input Voltage | Logic Function | Slew Rate | Data Rate | Number of Inputs | Max Input Voltage | Halogen Free | Min Output Voltage | Power Supply Rejection Ratio (PSRR) | Core Architecture | Number of Gates | Number of Bits per Element | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Number of Cores | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ2264VQI Alpha & Omega Semiconductor | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | 450 kHz | - | - | - | - | - | - | - | - | - | - | 1.8 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL611-01-L95MC-R Microchip | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC244N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | - | PDIP | 2 | Compliant | Bulk | 125 °C | -40 °C | - | - | 8 | - | - | - | 5 V | Non-Inverting | 8 | 6 V | - | - | 6 V | 2 V | - | - | - | 8 | 225 ns | 8 µA | - | - | Buffer, Inverting | - | - | 8 | - | - | - | - | - | - | 4 | -7.8 mA | 7.8 mA | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MM1431DNRE Mitsumi | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC27PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | TSSOP | 3 | Compliant | - | 125 °C | -40 °C | - | - | 1 | - | - | - | 5 V | - | - | - | - | - | 6 V | 2 V | - | - | - | - | 23 ns | 2 µA | - | - | NOR | - | - | - | - | - | - | - | - | 3 | - | -5.2 mA | 5.2 mA | - | - | - | - | - | - | No | - | Lead Free | ||
![]() TPV809R-3TR 3Peak | 30000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM27342QMY National Semiconductor | 6361 | - | Datasheet | - | - | 10 | - | MSOP | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM79L05UA Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | 4 | - | SOT-89 | - | Compliant | - | 85 °C | -40 °C | 350 mW | - | 1 | -5 V | Fixed | - | - | Negative | - | - | - | - | - | - | - | 350 W | 100 mA | - | - | 6 mA | 1 | -8 V | - | - | - | - | -30 V | - | - | 71 dB | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74LVT16244BDL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | SSOP | 4 | Compliant | - | 85 °C | -40 °C | - | - | 16 | - | - | - | 3.3 V | Non-Inverting | 16 | - | - | - | 3.6 V | 2.7 V | - | - | - | 16 | 5.3 ns | 6 mA | - | - | Buffer | - | - | 16 | - | - | - | - | - | - | - | -32 mA | 64 mA | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MCIMX31LVKN5B NXP Semiconductors | In Stock | - | Datasheet | - | - | 457 | - | - | - | Compliant | - | 70 °C | 0 °C | - | 532 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | ARM | - | - | - | - | - | - | 1 | - | - | - | - | - | Lead Free | ||
![]() MC33931VW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 1.899106 g | Module | - | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | 5 A | - | - | - | - | Parallel | - | 28 V | 8 V | 80 µA | - | 5 A | - | - | - | - | - | AND | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Contains Lead | ||
![]() LM6364N Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 300 V/µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SC28L194A1A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | PLCC | - | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 3 V | 30 mA | - | - | - | - | - | - | - | - | - | 460.8 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT251D NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SO | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() PCA9509D NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SOIC | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74AHC245PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | TSSOP | 1 | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | 5 V | Non-Inverting | 8 | - | - | - | 5.5 V | 2 V | - | - | - | 8 | 21 ns | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC33PF8200ESES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC245N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | 9.071847 g | DIP | 1 | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | 5 V | Non-Inverting | 8 | 6 V | - | 8 | 6 V | 2 V | - | - | - | 8 | 225 ns | - | - | - | Transceiver | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 12.7 mm | 25.4 mm | 12.7 mm | No | No SVHC | Lead Free | ||
![]() 74HC573DB Nexperia | In Stock | - | Datasheet | - | Surface Mount | 20 | - | SSOP | - | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 6 V | 2 V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | 7.4 mm | 5.4 mm | - | - | Lead Free | ||
![]() 74HC126PW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-402-14 | - | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 6 V | 2 V | - | - | - | 4 | 100 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -7.8 mA | 7.8 mA | 4 | 4 | - | - | - | - | - | - | Lead Free |