- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC61AC1902MR Torex Semiconductor LTD | 2850 | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDR0515DT Interpoint | In Stock | - | Datasheet | NO | 24 | INTERPOINT CORP | 5.5 V | 4.5 V | - | 125 °C | -55 °C | 15 V | METAL | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | 24 | R-MDIP-T24 | Not Qualified | - | MILITARY | - | - | - | 0.083 A | - | - | - | - | - | - | ||
![]() PC1031 Unisonic Technologies Co Ltd | In Stock | - | Datasheet | NO | 10 | UNISONIC TECHNOLOGIES CO LTD | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | - | - | SIP10(UNSPEC) | - | - | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | SINGLE | - | - | - | - | compliant | - | - | - | Not Qualified | - | COMMERCIAL | - | - | 46 mA | - | - | - | - | - | - | - | ||
![]() MB1515PFV FUJITSU Limited | In Stock | - | Datasheet | YES | 20 | FUJITSU LTD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | PLASTIC, SSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | ADDITIONAL 5-BIT AUXILIARY INPUT COUNTER; SELECTABLE 256/272 OR 512/528 PRESCALER | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.45 mm | - | - | - | 6.5 mm | 4.4 mm | ||
![]() BD3471KS2 ROHM Semiconductor | In Stock | - | Datasheet | YES | 80 | ROHM CO LTD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | Yes | - | - | Yes | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 80 | S-PQFP-G80 | Not Qualified | 7.5 V | INDUSTRIAL | 6.5 V | - | 60 mA | - | 1.7 mm | - | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() 15DYS850-240210W Ideal Power Inc | 81 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMI602F Aichi Micro Intelligent Corporation | In Stock | - | Datasheet | - | - | AICHI MICRO INTELLIGENT CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL10SS NORD-LOCK International AB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS7632 US Digital Corp | In Stock | - | Datasheet | NO | 8 | US DIGITAL CORP | - | - | - | 90 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | OTHER | - | ANALOG CIRCUIT | - | - | - | 0.4 mA | - | - | - | - | ||
![]() SM5308AV Seiko NPC Corporation | In Stock | - | Datasheet | - | - | SEIKO NPC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTR2805S/883 Interpoint | 10 | - | Datasheet | NO | 10 | INTERPOINT CORP | 40 V | 16 V | - | - | - | 5 V | METAL | DIP | DIP, DIP10,.8,400 | DIP10,.8,400 | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | No | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | - | - | - | - | 5 A | - | - | 38535Q/M;38534H;883B | - | - | - | ||
![]() MTR2805S/883 Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU6949FV ROHM Semiconductor | In Stock | - | Datasheet | YES | 28 | ROHM CO LTD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SSOP | Yes | 3 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 28 | R-PDSO-G28 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.35 mm | - | - | - | 10 mm | 5.6 mm | ||
![]() SCA2120-D12 Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH-ACC-SFP-10G-DAC-7M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADUC7036 Analog Devices Inc | In Stock | - | Datasheet | YES | 48 | ANALOG DEVICES INC | - | - | - | 115 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Not Recommended | QFN | - | 7 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | 48 | S-XQCC-N48 | Not Qualified | 18 V | INDUSTRIAL | 3.5 V | ANALOG CIRCUIT | - | - | 1 mm | - | - | - | 7 mm | 7 mm | ||
![]() RE46C141 R & E International Inc | In Stock | - | Datasheet | - | - | R & E INTERNATIONAL INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A992P Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | 18 | PERICOM SEMICONDUCTOR CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP18(UNSPEC) | DIP18(UNSPEC) | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | compliant | - | 18 | R-PDIP-T18 | Not Qualified | 5 V | COMMERCIAL | 3 V | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() LV8731V SANYO Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 44 | SANYO SEMICONDUCTOR CO LTD | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | HLSSOP | HLSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 24 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 32 V | OTHER | 9 V | STEPPER MOTOR CONTROLLER | - | 2.5 A | 1.7 mm | - | - | - | 15 mm | 5.6 mm | ||
![]() LV8731V onsemi | In Stock | - | Datasheet | YES | 44 | ON SEMICONDUCTOR | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | LSSOP | 0.275 INCH, SSOP-44 | SSOP44,.3 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | No | 24 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G44 | Not Qualified | 32 V | OTHER | 9 V | STEPPER MOTOR CONTROLLER | - | 2.5 A | 1.7 mm | - | - | - | 15 mm | 5.6 mm |