- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Character Array Size | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Consumer IC Type | No of Colors for Background | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55E0219-0.50-45(NS) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA7778P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 30 | - | - | TOSHIBA CORP | - | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP30(UNSPEC) | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 30 | R-PDIP-T30 | Not Qualified | 12.5 V | COMMERCIAL | 8 V | - | - | 91 mA | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() PINA290A2QDCKRQ1 Texas Instruments | In Stock | - | Datasheet | YES | 5 | - | 2019-11-06 | TEXAS INSTRUMENTS INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G5 | - | 20 V | AUTOMOTIVE | 2.7 V | 1 | ANALOG CIRCUIT | - | - | 1.1 mm | - | AEC-Q100 | - | - | 2 mm | 1.25 mm | ||
![]() XC61AN2702ML Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | - | TOREX SEMICONDUCTOR LTD | 1 | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP965U Explore Microelectronics Inc | In Stock | - | Datasheet | YES | 100 | - | - | EXPLORE MICROELECTRONICS INC | - | 70 °C | - | PLASTIC/EPOXY | HTFQFP | HTFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQFP-G100 | - | 1.37 V | COMMERCIAL | 1.2 V | - | - | - | - | 1.2 mm | - | - | CONSUMER CIRCUIT | - | 14 mm | 14 mm | ||
![]() STV9426 STMicroelectronics | 342 | - | Datasheet | NO | 16 | 12 X 18 | - | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | 50 mA | - | 5.1 mm | - | - | ON-SCREEN DISPLAY IC | 8 | - | 7.62 mm | ||
![]() SI3056-KSR Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 16 | - | - | SILICON LABORATORIES INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | - | - | 1.75 mm | - | - | CONSUMER CIRCUIT | - | 9.9 mm | 3.9 mm | ||
![]() QCPL-W651-560E Avago Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11247M TOKO Inc | 11700 | - | Datasheet | - | - | - | - | TOKO INC | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDA9086-3 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSW514-10 Synergy Microwave Corp | In Stock | - | Datasheet | YES | 36 | - | - | SYNERGY MICROWAVE CORP | - | 85 °C | -40 °C | UNSPECIFIED | QCCN | ROHS COMPLIANT PACKAGE-36 | - | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | QFN | - | 3.3 V | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 2.54 mm | compliant | - | 36 | R-XQCC-N36 | Not Qualified | - | INDUSTRIAL | - | - | PLL FREQUENCY SYNTHESIZER | - | - | 5.842 mm | - | - | - | - | 31.75 mm | 25.4 mm | ||
![]() TDA7211A STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC78B002FTG Toshiba America Electronic Components | 124000 | - | Datasheet | YES | 16 | - | - | TOSHIBA CORP | - | 105 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 4.5 V | - | - | EAR99 | - | - | ALSO NEED SUPPLY 5.5 TO 16V | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N16 | - | 5.5 V | INDUSTRIAL | 3.5 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | 1.5 A | 0.75 mm | - | - | - | - | 3 mm | 3 mm | ||
![]() CS8427-DS Cirrus Logic | In Stock | - | Datasheet | YES | 28 | - | - | CIRRUS LOGIC INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | No | - | TIN LEAD | - | IT ALSO REQUIRES 2.85V TO 5.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | - | - | 2.65 mm | - | - | CONSUMER CIRCUIT | - | 17.9 mm | 7.5 mm | ||
![]() AD8370 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() TC9271N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | - | - | TOSHIBA CORP | - | 85 °C | -35 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | No | - | - | No | - | - | - | IT OPERATES AT 2.7V TO 3.3V SUPPLY WITH -35 TO 60 DEGREE TEMPERATURE | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.778 mm | unknown | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | - | 15 mA | - | 4.1 mm | - | - | CONSUMER CIRCUIT | - | 25.6 mm | 10.16 mm | ||
![]() M52375P Mitsubishi Electric | In Stock | - | Datasheet | NO | 16 | - | - | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 5.3 V | COMMERCIAL EXTENDED | 4.7 V | - | - | 42.4 mA | - | 4.5 mm | - | - | CONSUMER CIRCUIT | - | 19 mm | 7.62 mm | ||
![]() TEA2024 Iko Nippon Thompson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA2024 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA6858AFP ROHM Semiconductor | In Stock | - | Datasheet | YES | 28 | - | - | ROHM CO LTD | - | 75 °C | -20 °C | PLASTIC/EPOXY | HSSOP | HSSOP, SOP28/42,.4,32 | SOP28/42,.4,32 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | Yes | 5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | DISK DRIVE MOTOR CONTROLLER | - | 1.3 A | 2.41 mm | 8.5 mA | - | - | - | 18.5 mm | 7.5 mm |