- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GM6535D SK Hynix Inc | In Stock | - | Datasheet | YES | 16 | SK HYNIX INC | - | - | - | 70 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | - | OTHER | - | - | - | - | - | 10 mA | - | - | - | ||
![]() AA05B-048L-050S Artesyn Embedded Technologies | In Stock | - | Datasheet | - | - | ASTEC STANDARD POWER | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA8026P Toshiba America Electronic Components | 47 | - | Datasheet | NO | 8 | TOSHIBA CORP | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, 2.54 MM PITCH, PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | 4.85 mm | - | - | 9.6 mm | 7.62 mm | ||
![]() SP5055GS/KG/MPAS Microsemi Corporation | In Stock | - | Datasheet | YES | 16 | MICROSEMI CORP | - | - | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | - | - | 80 mA | - | - | - | ||
![]() VSP0J221MCB6343 Taiwan Chinsan Electronics Industrial Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA7207AS ROHM Semiconductor | In Stock | - | Datasheet | NO | 32 | ROHM CO LTD | - | - | - | 75 °C | -25 °C | - | PLASTIC/EPOXY | SDIP | SDIP-32 | SDIP32,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | Yes | - | e3/e2 | Yes | TIN/TIN COPPER | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 1.778 mm | compliant | 10 | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | - | - | 5 mm | - | CONSUMER CIRCUIT | 28 mm | 10.16 mm | ||
![]() TC83220-0028 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | TOSHIBA CORP | - | - | - | 40 °C | - | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | 6 V | COMMERCIAL | 4.5 V | - | 6 mA | - | 4.5 mm | - | CONSUMER CIRCUIT | 38 mm | 15.24 mm | ||
![]() TA7293P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSW2476-10 Synergy Microwave Corp | In Stock | - | Datasheet | YES | 36 | SYNERGY MICROWAVE CORP | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | QCCN | ROHS COMPLIANT, SMT-36 | - | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | QFN | - | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 2.54 mm | compliant | - | 36 | R-XQCC-N36 | Not Qualified | - | INDUSTRIAL | - | PLL FREQUENCY SYNTHESIZER | - | - | 5.842 mm | - | - | 31.75 mm | 15.4 mm | ||
![]() XC6373A210PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP680CT Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | 6 V | 2 V | 1 | 70 °C | - | 10 V | PLASTIC/EPOXY | SOP | - | SOP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | 0.075 A | - | - | - | - | - | ||
![]() ERS2412 Bel Power Solutions | In Stock | - | Datasheet | - | 4 | POWER-ONE INC | 26.4 V | 21.6 V | - | 60 °C | -25 °C | 12 V | METAL | - | , MODULE,4LEAD,.8 | MODULE,4LEAD,.8 | - | MICROELECTRONIC ASSEMBLY | Transferred | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | OTHER | - | - | - | 0.416 A | - | - | - | - | - | ||
![]() ERS2412 Bel Fuse | In Stock | - | Datasheet | - | 4 | BEL FUSE INC | 26.4 V | 21.6 V | - | 60 °C | -25 °C | 12 V | METAL | - | , MODULE,4LEAD,.8 | MODULE,4LEAD,.8 | - | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | OTHER | - | - | - | 0.416 A | - | - | - | - | - | ||
![]() NFAQ1560R43TB onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1848CGTR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS100515 Cosel USA Inc | In Stock | - | Datasheet | - | - | COSEL CO LTD | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZC15P20 TDK Corporation | 27 | - | Datasheet | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9552502MRX Xicor Inc | In Stock | - | Datasheet | - | - | XICOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | ||
![]() SAB9076H Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | Not Qualified | - | OTHER | - | - | - | - | - | - | PICTURE-IN-PICTURE IC | - | - | ||
![]() TC83220-0006 Toshiba America Electronic Components | 1 | - | Datasheet | NO | 42 | TOSHIBA CORP | - | - | - | 40 °C | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | IT REQUIRES 2V TO 6V SUPPLY DURING HOLD MODE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | 6 V | COMMERCIAL | 4.5 V | - | 6 mA | - | 4.5 mm | - | CONSUMER CIRCUIT | 38 mm | 15.24 mm |