- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Neg Supply Voltage-Min (Vsup) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAF7118H/V1 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Active | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.635 mm | compliant | - | - | S-PQFP-G160 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() LFSFN150320-50 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | SYNERGY MICROWAVE CORP | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA6101T NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | Yes | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 1.27 mm | unknown | 40 | - | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | 2.65 mm | - | - | - | - | CONSUMER CIRCUIT | - | 12.8 mm | 7.5 mm | ||
![]() SA9618A Hangzhou Silan Microelectronics CO LTD | In Stock | - | Datasheet | YES | 16 | HANGZHOU SILAN MICROELECTRONICS CO LTD | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() MTR2812S/ES Interpoint | In Stock | - | Datasheet | NO | 10 | INTERPOINT CORP | 40 V | 16 V | - | - | 12 V | METAL | DIP | DIP, DIP10,.8,400 | DIP10,.8,400 | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | - | - | - | - | 2.5 A | - | - | - | MIL-STD-883 Class B (Modified) | - | - | - | - | - | ||
![]() TBB206 Infineon Technologies AG | In Stock | - | Datasheet | NO | 14 | INFINEON TECHNOLOGIES AG | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 3.5 mA | - | - | - | - | - | - | - | ||
![]() TBB206 Siemens | In Stock | - | Datasheet | NO | 14 | SIEMENS A G | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | ADDITIONAL 7-BIT AUXILIARY INPUT COUNTER | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | PLL FREQUENCY SYNTHESIZER | - | - | - | 3.5 mA | - | - | - | - | - | - | - | ||
![]() NJM2274AR New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 8 | NEW JAPAN RADIO CO LTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | - | e6 | Yes | - | TIN BISMUTH | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.8 V | - | - | - | 1.4 mm | - | - | - | - | CONSUMER CIRCUIT | - | 2.9 mm | 2.8 mm | ||
![]() BCM7021 Broadcom Limited | In Stock | - | Datasheet | - | - | BROADCOM CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN8820-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 48 | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | - | UNSPECIFIED | VQCCN | 7 X 7 MM, MO-220-VKKD-2, LFCSP-48 | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 48 | S-XQCC-N48 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | ANALOG CIRCUIT | - | - | 1 mm | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() STDP2650 STMicroelectronics | 168 | - | Datasheet | YES | 81 | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | BGA | 8 X 8 MM, 0.80 MM PITCH, ROHS COMPLIANT, BGA-81 | BGA81(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | - | S-PBGA-B81 | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() STDP2650 MegaChips Technology America Corporation | In Stock | - | Datasheet | YES | 81 | MEGACHIPS CORP | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA81(UNSPEC) | SQUARE | GRID ARRAY | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | S-PBGA-B81 | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() SL443A Dynex Semiconductor | In Stock | - | Datasheet | NO | 8 | GEC PLESSEY SEMICONDUCTORS | - | - | 70 °C | -10 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX71637ECD Silergy Corporation | In Stock | - | Datasheet | YES | 120 | SILERGY CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Contact Manufacturer | - | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.4 mm | compliant | - | - | S-PQFP-G120 | - | 3.6 V | INDUSTRIAL | 2.7 V | ANALOG CIRCUIT | - | - | 1.6 mm | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() MAX71637ECD Maxim Integrated Products | In Stock | - | Datasheet | YES | 120 | MAXIM INTEGRATED PRODUCTS INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | ROHS COMPLIANT, LQFP-120 | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | Yes | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.4 mm | compliant | NOT SPECIFIED | - | S-PQFP-G120 | - | 3.6 V | INDUSTRIAL | 2.7 V | ANALOG CIRCUIT | - | - | 1.6 mm | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() UTC1617 Unisonic Technologies Co Ltd | In Stock | - | Datasheet | NO | 8 | UNISONIC TECHNOLOGIES CO LTD | - | - | 65 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | - | 5 V | COMMERCIAL | 2 V | - | - | - | 4.31 mm | - | - | - | - | CONSUMER CIRCUIT | - | 9.2 mm | 7.62 mm | ||
![]() PM30CTJ060-3 Mitsubishi Electric | 200 | - | Datasheet | NO | 20 | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | UNSPECIFIED | - | 1 | - | unknown | - | - | R-XDMA-X20 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 60 A | - | - | - | - | - | - | - | - | - | ||
![]() BA6376K ROHM Semiconductor | In Stock | - | Datasheet | YES | 32 | ROHM CO LTD | - | - | 75 °C | -25 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 0.8 mm | unknown | NOT SPECIFIED | 32 | S-PQFP-G32 | Not Qualified | 3.8 V | COMMERCIAL EXTENDED | 3.1 V | - | 13 mA | - | 1.55 mm | - | - | - | - | CONSUMER CIRCUIT | - | 7 mm | 7 mm | ||
![]() U217B-BFP Atmel Corporation | In Stock | - | Datasheet | YES | 8 | ATMEL CORP | - | - | 100 °C | - | - | PLASTIC/EPOXY | LSOP | SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | OTHER | - | ANALOG CIRCUIT | - | - | 1.65 mm | - | -9.25 V | - | -9.9 V | - | -8.6 V | 4.925 mm | 3.8 mm | ||
![]() TDA2541Q Texas Instruments | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | - | - | 60 °C | -25 °C | - | PLASTIC/EPOXY | QIP | QIP, QUIP16C,.2/.4,100 | QUIP16C,.2/.4,100 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | PIN/PEG | - | - | 2.54 mm | unknown | - | - | R-PQIP-P16 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - |