- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Consumer IC Type | Rated voltage | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMX2326TMX/NOPB National Semiconductor Corporation | 619 | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.173 INCH, LEAD FREE, PLASTIC, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | - | - | 3 V | - | - | e3 | - | Matte Tin (Sn) | DUAL MODULUS PRESCALER: 32/33 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 40 | - | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2.3 V | - | PLL FREQUENCY SYNTHESIZER | 1.2 mm | - | - | - | 1 | 5 mm | 4.4 mm | - | - | ||
![]() LMX2326TMX/NOPB Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.173 INCH, LEAD FREE, PLASTIC, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | - | 3 V | - | - | e3 | No | TIN | DUAL MODULUS PRESCALER: 32/33 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | 5.5 V | INDUSTRIAL | 2.3 V | - | PLL FREQUENCY SYNTHESIZER | 1.2 mm | - | - | - | 1 | 5 mm | 4.4 mm | - | - | ||
![]() LMX2346TMX Texas Instruments | In Stock | - | Datasheet | gold-plated | - | 19 | - | socket | 1x19 | 2.54mm | THT | 1.92 g | TEXAS INSTRUMENTS INC | female | - | - | - | - | - | - | - | - | - | - | Obsolete | TSSOP | No | - | straight | - | pin strips | -40...163°C | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | - | 260 | - | - | not_compliant | 2A | - | 16 | - | - | - | - | - | - | PLL FREQUENCY SYNTHESIZER | - | - | 150V | beryllium copper | 1 | - | - | 0.75µm | UL94V-0 | ||
![]() IP4788CZ32J NXP Semiconductors | In Stock | - | Datasheet | tinned | - | 22 | - | socket | 2x11 | 1.27mm | THT | 1.49 g | NXP SEMICONDUCTORS | female | SOT617-3 | - | - | - | - | - | - | - | - | - | Transferred | QFN | - | 1.27mm | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | compliant | 1.5A | - | 32 | - | - | - | - | - | - | - | - | - | 125V | bronze | - | - | - | 4µm | UL94V-0 | ||
![]() SI8440BB-D-IS1R Silicon Laboratories Inc | In Stock | - | Datasheet | gold-plated | - | 2 | - | socket | 1x2 | 2.54mm | THT | 0.19 g | SILICON LABORATORIES INC | female | - | - | - | - | - | - | SOIC-16 | - | - | - | Transferred | - | Yes | - | straight | - | pin strips | -40...200°C | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | 3A | - | - | - | - | - | - | - | - | - | - | - | 125V | bronze | - | - | - | 0.254µm | UL94V-0 | ||
![]() ILX524K Sony Semiconductor | In Stock | - | Datasheet | - | NO | - | 22 | - | - | - | - | - | SONY CORP | - | - | - | 55 °C | -10 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 12 V | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 22 | R-GDIP-T22 | Not Qualified | 12.6 V | COMMERCIAL | 11.4 V | - | ANALOG CIRCUIT | 4 mm | - | - | - | - | 32 mm | 10.16 mm | - | - | ||
![]() TEA1610T/N5 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | 13 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | - | R-PDSO-G16 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN3356R1BS NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 32 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | - | PLASTIC/EPOXY | HVQCCN | 5 X 5 MM, 0.85 MM HEIGHT, LEAD FREE, PLASTIC, MO-220, SOT617-3, HVQFN-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | - | - | - | - | - | - | SEATED HEIGHT CONSIDERED NOMINAL | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | - | S-PQCC-N32 | - | 3.6 V | OTHER | 2.8 V | - | - | 0.85 mm | CONSUMER CIRCUIT | - | - | - | 5 mm | 5 mm | - | - | ||
![]() MHF 2805S/883 Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHF 285R2SF/883 Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHF 2805SF Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTR28512TF Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOR286R3S/883 Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA2208T/1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 14 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | , | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 12 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G14 | - | - | - | - | 1 | ANALOG CIRCUIT | 1.75 mm | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() AK4626AVQ Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | ASAHI KASEI MICRODEVICES CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | - | 44 | S-PQFP-G44 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | 1.7 mm | CONSUMER CIRCUIT | - | - | - | 10 mm | 10 mm | - | - | ||
![]() TEA19161T NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP-16 | SOP16,.23 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 19.5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G16 | - | - | OTHER | - | 1 | ANALOG CIRCUIT | 1.75 mm | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() TZA1046TM NXP Semiconductors | In Stock | - | - | - | YES | - | 16 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | HTSON | HTSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE | Obsolete | SON | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.65 mm | unknown | - | - | 16 | R-PDSO-N16 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | 1.1 mm | CONSUMER CIRCUIT | - | - | - | 6.6 mm | 5.2 mm | - | - | ||
![]() TDA9178T/N1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOT-137, SO-24 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 24 | R-PDSO-G24 | Not Qualified | 8.8 V | COMMERCIAL | 7.2 V | - | - | 2.65 mm | CONSUMER CIRCUIT | - | - | - | 15.4 mm | 7.5 mm | - | - | ||
![]() CD74HC4046AE Thomson Consumer Electronics | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8035HN/C2/S1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 32 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 1 | 85 °C | -25 °C | PLASTIC/EPOXY | HVQCCN | HVQFN-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | - | - | 1.8 V | - | - | e4 | - | NICKEL PALLADIUM GOLD | IT ALSO OPERATES AT 3, 5 V | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | - | 30 | - | S-PQCC-N32 | - | 1.94 V | OTHER | 1.66 V | - | ANALOG CIRCUIT | 1 mm | - | - | - | - | 5 mm | 5 mm | - | - |