- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Case/Package | Fall Time | Manufacturer Lifecycle Status | Number of Elements | RoHS | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Number of Bits | Propagation Delay | Topology | Min Input Voltage | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Rise Time | Number of Gates | High Level Output Current | Low Level Output Current | Number of Cells | Number of Input Lines | Signal to Noise Ratio (SNR) | Number of Output Lines | Max Junction Temperature (Tj) | Duty Cycle | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX77540AAFG Analog Devices | 194 |
| - | Production (Last Updated: 4 days ago) | - | - | - | - | PRODUCTION (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW3801-TB2-CR Renesas | In Stock | - | - | - | Surface Mount | 100 | TQFP | - | - | - | Compliant | - | - | - | - | 760 mW | 25 MHz | - | - | SLOC | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | 3 V | - | - | - | - | - | - | 52.5 dB | - | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() DS1306EN T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22208AUU Analog Devices | In Stock | - | - | Production (Last Updated: 4 days ago) | - | - | - | - | PRODUCTION (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZT1048A Diodes Inc. | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP103N331D-TR-F Nisshinbo Micro Devices Inc. | 9 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC5219YM5 Micrel | 12549 | - | - | - | - | - | SOT-23 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4070BT NXP Semiconductors | 2500 | - | - | - | Surface Mount | 14 | SOIC | - | - | 4 | Compliant | - | SMD/SMT | 70 °C | -40 °C | - | - | - | - | Voltage | 15 V | - | - | 15.5 V | 4.5 V | - | 2.4 mA | - | 50 ns | - | - | XOR | - | 2 | - | - | 4 | - | - | - | - | - | - | - | - | No | - | 1.45 mm | 8.75 mm | 4 mm | No SVHC | - | ||
![]() TDA3681JR NXP Semiconductors | 135 | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 °C | -40 °C | 62 W | - | 4 | - | - | - | - | - | 50 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | 85 °C | 17 mm | - | - | - | - | ||
![]() S-1135A13-M5T1S Seiko | In Stock | - | - | - | - | - | SOT-23-5 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC2590-TA Analog Devices | 1000 |
| - | EOL (Last Updated: 4 days ago) | - | - | - | - | LAST TIME BUY (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC4361A-LA Analog Devices | 10000 |
| - | Production (Last Updated: 4 days ago) | - | - | - | - | PRODUCTION (Last Updated: 4 days ago) | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC8460-BI Analog Devices | In Stock | - | - | - | - | 400 | - | - | - | - | Compliant | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | I2C, SPI | 1.26 V | 1.14 V | - | - | - | - | - | - | - | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() TMCM-1181 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | 6.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI9119DY Vishay | 500 | - | - | - | Surface Mount | 16 | SOIC N | 40 ns | - | - | Compliant | 1 MHz | - | 85 °C | -40 °C | - | - | 1 | 11.5 V | - | 16.5 V | - | - | - | - | 3 mA | 500 mA | - | - | Flyback, Push-Pull | - | - | - | - | - | 40 ns | - | - | - | - | - | - | - | - | 80 % | - | - | - | - | - | - | - | ||
![]() RRM12120-B40 Renesas | 190 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVAL-AD7858CB Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT93C66WI Catalyst Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33771BSP1AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | 105 °C | -40 °C | - | - | 14 | - | - | - | - | - | 61.6 V | 9.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | 150 °C | - | - | 105 °C | 1.6 mm | - | - | - | - | ||
![]() 74LV244PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | SOT-360-20 | - | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | 5.5 V | 1 V | - | - | 8 | 50 ns | - | - | - | - | - | - | - | - | -16 mA | 16 mA | - | 8 | - | 8 | - | - | - | - | - | - | - | - | Lead Free |