- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Case/Package | Memory Types | Number of Elements | Number of I/Os | RoHS | Schedule B | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Output Power | Logic Function | Slew Rate | Data Rate | Common Mode Rejection Ratio | Number of Inputs | Direction | Supply Type | Input Offset Voltage (Vos) | Gain Bandwidth Product | Input | Voltage Gain | Gain | Max Dual Supply Voltage | Number of Gates | Max Frequency | PLL | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Input Bias Current | Number of Input Lines | Number of Output Lines | Ambient Temperature Range High | Load Impedance | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA8932BTW NXP Semiconductors | In Stock | - | Datasheet | - | - | 32 | - | - | - | - | Compliant | - | - | 85 °C | -40 °C | 5 W | - | - | 22 V | - | - | - | - | - | 36 V | 10 V | - | - | 600 µA | - | - | - | - | - | - | - | 55 W | - | - | - | 75 dB | - | - | Dual, Single | - | - | - | - | 36 dB | - | - | - | - | - | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33FS4500CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N74F157AD NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | SO | - | - | - | Compliant | - | - | - | 0 °C | - | - | - | - | Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | DPST | - | 15 mA | - | Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NJM2043D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | Through Hole | 8 | DIP | - | 2 | - | Compliant | - | - | 75 °C | -20 °C | - | - | - | 22 V | - | 2 | - | - | - | - | - | - | - | 8 mA | - | 500 mW | - | - | - | - | - | - | - | 6 V/µs | - | 70 dB | - | - | - | 3 mV | 14 MHz | - | 100 dB | - | 22 V | - | - | - | 4 V | - | - | - | 1 µA | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() NJM4559D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | Through Hole | 8 | DIP | - | 2 | - | Compliant | - | - | 85 °C | -40 °C | - | - | - | - | - | 2 | - | - | 2 | 18 V | - | - | 3.5 mA | 5.7 mA | - | 500 mW | - | - | - | - | - | - | - | 2 V/µs | - | 70 dB | - | - | - | 6 mV | 6 MHz | - | 100 dB | - | 18 V | - | - | - | 4 V | - | - | - | 25 nA | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74LVC08ADB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | SSOP | - | 4 | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | - | - | - | - | - | - | 2.1 ns | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | -24 mA | - | 24 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT132PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | SOT-402 | - | - | - | Compliant | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | 17 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | -6 mA | - | 6 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() GTL2002DC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | 85 °C | -40 °C | - | - | 2 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.5 ns | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | - | 1 mm | - | - | - | - | - | ||
![]() SC26C92C1A NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | PLCC | - | - | - | Compliant | - | - | 70 °C | 0 °C | - | 3.69 MHz | - | 5 V | - | 2 | 5 V | - | - | 5.5 V | 4.5 V | - | - | 10 mA | - | - | 10 mA | - | - | - | - | - | - | - | 230.4 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06 mm | 16.66 mm | 16.66 mm | No | No SVHC | Lead Free | ||
![]() MKW31Z512VHT4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | QFN | - | - | 25 | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | 105 °C | -40 °C | - | 48 MHz | - | - | - | - | - | - | - | 3.6 V | 1.71 V | 512 kB | - | - | 128 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() BNO086 CEVA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT70V639S12BFI Renesas | In Stock | - | - | - | - | 208 | - | RAM, SRAM | - | - | Non-Compliant | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA58631TK NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | - | - | - | Compliant | - | - | 85 °C | -40 °C | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 µA | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | - | - | - | - | No SVHC | Lead Free | ||
![]() 74HC4060D NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 16 | SO | - | 1 | - | Compliant | - | - | 125 °C | -40 °C | - | 95 MHz | - | 5 V | - | - | 5 V | - | - | 6 V | 2 V | - | - | - | - | - | - | 14 | - | 450 ns | - | - | Counter | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9555D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | SOT-137 | - | - | - | Compliant | - | - | 85 °C | -40 °C | - | 400 kHz | - | - | - | - | - | I2C, SMBus | - | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC145152DW2 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | - | - | Non-Compliant | - | Bulk | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 1 | 9 V | 3 V | - | - | 7.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | 25 MHz | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC33771BTA1AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC2698BC1A84 Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 84 | PLCC | - | - | - | Compliant | - | Rail/Tube | 70 °C | 0 °C | - | - | - | 5 V | - | 8 | - | - | - | 5.25 V | 4.75 V | - | - | 30 mA | - | - | - | - | - | - | - | - | - | - | 115.2 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74HC373N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | PDIP | - | 1 | - | Compliant | - | Bulk | 125 °C | -40 °C | - | - | - | 5 V | Non-Inverting | - | 6 V | - | 8 | 6 V | 2 V | - | - | - | - | - | - | 8 | - | 265 ns | - | - | Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -7.8 mA | - | 7.8 mA | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() P82B96TD NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | SOT-96 | - | - | - | Compliant | - | - | 85 °C | -40 °C | 300 mW | - | - | - | - | - | 15 V | - | - | 15 V | 2 V | - | - | - | - | - | - | - | - | 90 ns | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | - | - | - | - | - | No | - | Lead Free |