- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Manufacturer Lifecycle Status | Memory Types | Number of Elements | Number of I/Os | RoHS | Schedule B | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Operating Supply Voltage | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Output Current | Propagation Delay | Logic Function | Data Rate | Common Mode Rejection Ratio | Halogen Free | Bandwidth | Gain Bandwidth Product | Voltage Gain | Core Architecture | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Max Supply Voltage (DC) | Current - Receiving | Min Supply Voltage (DC) | Current - Transmitting | Number of Receivers | Sensitivity (dBm) | Number of GPIO | Number of Transmitters | Number of Amplifiers | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC16IS762IPW NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 28 | - | TSSOP | - | - | - | - | Compliant | - | - | - | 95 °C | -40 °C | - | - | - | - | 3.3 V | 2 | - | - | - | 3.6 V | 2.3 V | - | 6 mA | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 µm | 9.8 mm | 4.5 mm | - | - | Lead Free | ||
![]() 74HCT27D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 14 | - | SO | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOR | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() S29AL016M90TFI020 Cypress Semiconductor | 49 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33932EK NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 54 | 768.045281 mg | SOIC | - | - | - | - | Compliant | 8542390000 | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | 5 A | - | AND | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC145027DW NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 16 | - | SO | - | - | - | - | Non-Compliant | - | Bulk | - | - | - | - | - | - | - | 7 V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() LMX2332LTM Texas Instruments | In Stock | - | Datasheet | - | - | - | 20 | - | TSSOP | - | - | 2 | - | - | - | Rail/Tube | - | 85 °C | -40 °C | - | 1.1 GHz | - | - | 3 V | - | - | - | 2 | 5.5 V | 2.7 V | - | 4.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33771BSP2AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC13213 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 71 | 163.888593 mg | LGA | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | SMD/SMT | 85 °C | -40 °C | - | - | - | - | - | 16 | - | I2C, SPI | - | 3.4 V | 2 V | 4 kB | - | 4 kB | - | - | - | 250 kbps | - | Halogen Free | 2.4 GHz | - | - | - | - | 2.48 GHz | - | - | 2 V | 37 mA | 3.4 V | 30 mA | 1 | -92 dBm | 32 | 1 | - | 900 µm | 9 mm | 9 mm | No | No SVHC | Lead Free | ||
![]() SA5223D NXP Semiconductors | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA614AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 16 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MM908E624ACEW NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 54 | 776.748584 mg | SOIC | - | FLASH | - | 16 | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | 1 MHz | - | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MMPF0100F6AZES NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | - | QFN | - | - | - | - | Compliant | - | - | - | 105 °C | -40 °C | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM9Z1I638BM2EPR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | - | QFN | - | - | - | - | Compliant | 8542390000 | Tape & Reel | - | 125 °C | -40 °C | - | - | - | 2.5 V | 28 V | - | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX9910EXK Analog Devices | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Surface Mount | 5 | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | 247 mW | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | 70 dB | - | - | 200 kHz | 120 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | No | - | - | ||
![]() LTC3410ESC6-1.5#PBF Analog Devices / Linear Technology | In Stock | - | Datasheet | - | - | - | 6 | - | SC | - | - | - | - | Compliant | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL613-21-F79QC-R Microchip | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF7953MTTC1AC2200 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG421AK Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC132PW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 14 | - | SOT-402 | - | - | - | - | Compliant | - | - | - | 125 °C | - | - | - | - | - | - | - | 5 V | - | - | 5.5 V | 2 V | - | - | - | - | 3.3 ns | - | - | - | - | - | - | - | - | 4 | - | -8 mA | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PTN5110HQZ NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |