- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Interface IC Type | External Data Bus Width | Consumer IC Type | Supply Voltage1-Nom | Drive Type | Supply Voltage1-Min | Supply Voltage1-Max | Blanking Output | Maximum Num of Bits per Pixel | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA2594 Philips Semiconductors | In Stock | - | Datasheet | NO | 18 | - | PHILIPS SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | 13.2 V | COMMERCIAL | - | - | - | - | - | - | - | HORIZONTAL DEFLECTION IC | - | - | - | - | YES | - | - | - | ||
![]() ML4042CQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | 28 | - | MICRO LINEAR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS34010FNL-60 Texas Instruments | 1 | - | Datasheet | YES | 68 | 60 MHz | TEXAS INSTRUMENTS INC | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.3 | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | - | - | GRAPHICS PROCESSOR | 175 mA | - | - | 32 | - | - | - | - | - | - | 16 | - | - | ||
![]() MM1109XS Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | 9 | - | MITSUMI ELECTRIC CO LTD | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, SIP9,.1 | SIP9,.1 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | - | 7 mA | 7.2 mm | - | - | SYNC SEPARATOR IC | - | - | - | - | - | - | 22 mm | 2.8 mm | ||
![]() MM53108N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 40 | - | NATIONAL SEMICONDUCTOR CORP | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM53108N Texas Instruments | In Stock | - | Datasheet | NO | 40 | - | NATIONAL SEMICONDUCTOR CORP | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP84900MS National Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | NATIONAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | - | - | - | 2 mm | DATA SYNCHRONIZER OR ENDEC | - | - | - | - | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() TC9086F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | TOSHIBA CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Active | QFP | No | - | - | - | - | No | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | 5.25 V | - | 4.75 V | - | - | - | 3.05 mm | - | - | Y/C SEPARATOR IC | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() TDA8218 STMicroelectronics | In Stock | - | Datasheet | NO | 20 | - | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 20 | R-PDIP-T20 | Not Qualified | 10.5 V | COMMERCIAL | 9 V | - | - | - | - | - | - | HORIZ/VERT DEFLECTION IC | - | - | - | - | YES | - | - | - | ||
![]() GS1881-ITA Gennum Corporation | In Stock | - | Datasheet | YES | 8 | - | GENNUM CORP | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 13.2 V | OTHER | 4.5 V | - | - | 7 mA | - | - | - | SYNC SEPARATOR IC | - | - | - | - | - | - | - | - | ||
![]() M65630FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 100 | - | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | - | 3.05 mm | - | - | Y/C SEPARATOR IC | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() STV9302 STMicroelectronics | 33 | - | Datasheet | NO | 7 | - | STMICROELECTRONICS | 75 °C | -20 °C | PLASTIC/EPOXY | ZIP | PLASTIC, HEPTAWATT-7 | ZIP7,.2,.1TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | - | - | - | - | - | - | - | TV; MONITOR | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | compliant | - | 7 | R-PZFM-T7 | Not Qualified | 30 V | COMMERCIAL EXTENDED | 10 V | - | - | 50 mA | - | - | - | VERTICAL DEFLECTION IC | - | - | - | - | NO | - | - | - | ||
![]() UPD7220D-1 NEC Electronics Group | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA2029C STMicroelectronics | In Stock | - | Datasheet | NO | 28 | - | STMICROELECTRONICS | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | e0 | - | - | TIN LEAD | TV | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | Not Qualified | 12 V | - | 12 V | - | - | 80 mA | - | - | - | HORIZ/VERT DEFLECTION IC | - | - | - | - | NO | - | - | - | ||
![]() FAN8038C Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | 44 | - | FAIRCHILD SEMICONDUCTOR CORP | 85 °C | -35 °C | PLASTIC/EPOXY | QFP | 10 X 10 MM, QFP-44 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | Yes | 8 V | 1.5 V | 2.4 V | e3 | - | - | TIN | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | S-PQFP-G44 | Not Qualified | - | OTHER | - | 4 | - | - | 2.3 mm | CD MOTOR DRIVER | - | - | 4.5 V | OPTICAL | 3 V | 8 V | - | - | 10 mm | 10 mm | ||
![]() ML4534CQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | 20 | - | MICRO LINEAR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | S-PQCC-J20 | Not Qualified | - | COMMERCIAL | - | - | - | - | 4.57 mm | HEAD POSITIONING CIRCUIT | - | - | - | - | - | - | - | - | 8.9662 mm | 8.9662 mm | ||
![]() TDA9109A STMicroelectronics | In Stock | - | Datasheet | NO | 32 | - | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | SDIP | SHRINK, PLASTIC, DIP-32 | SDIP32,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | - | - | e0 | - | - | TIN LEAD | MONITOR | IT ALSO REQUIRES 5V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | not_compliant | - | 32 | R-PDIP-T32 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | - | - | 5.08 mm | - | - | HORIZ/VERT DEFLECTION IC | - | - | - | - | NO | - | 27.94 mm | 10.16 mm | ||
![]() ICM7070LIPA General Electric Solid State | In Stock | - | Datasheet | NO | 8 | - | GENERAL ELECTRIC SOLID STATE | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA3018D2 Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | PLASTIC/EPOXY | HSSOP | HSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SSOP | No | - | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | OTHER | - | - | - | - | 2 mm | CD MOTOR DRIVER | - | - | - | - | - | - | - | - | 13.7 mm | 5.4 mm | ||
![]() IDT7381L20G Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 68 | 55.56 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | CAVITY-UP, PGA-68 | - | SQUARE | GRID ARRAY | Obsolete | PGA | No | 5.25 V | 4.75 V | 5 V | e0 | - | 3A991.A.2 | TIN LEAD | - | 2 X 16 BIT DATA INPUT BUS; 3 CONTROL PINS TO SELECT OPERATION; ICC SPECIFIED @ 10MHZ | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | not_compliant | - | 68 | S-CPGA-P68 | Not Qualified | - | COMMERCIAL | - | - | BIT-SLICE MICROPROCESSOR | 76 mA | 5.207 mm | - | 16 | - | - | - | - | - | - | - | 29.464 mm | 29.464 mm |