- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Factory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Tool Is For Evaluation Of | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Product | Input Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA8880AN Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 64 | - | TOSHIBA CORP | - | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | 0.750 INCH, 1.78 MM PITCH, PLASTIC, SDIP-64 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 64 | R-PDIP-T64 | Not Qualified | - | - | 9.5 V | - | 8.1 V | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ||
![]() ICX055BK Sony Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 16 | - | SONY CORP | - | - | - | - | 60 °C | -10 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15 V | - | - | - | e0 | - | - | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | - | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | - | - | 4.77 mm | - | - | - | - | 12.2 mm | 11.43 mm | ||
![]() UM2221E Universal Microelectronics Co Ltd | In Stock | - | Datasheet | - | - | NO | - | 10 | - | UNIVERSAL MICROELECTRONICS CO LTD | 72 V | 36 V | - | - | 71 °C | -25 °C | 5 V | UNSPECIFIED | DIP | DIP, DIP10/24,.6 | DIP10/24,.6 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T10 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | ||
![]() B2405LS-1WR MORNSUN | In Stock | - | Datasheet | - | - | NO | - | 4 | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | 26.4 V | 21.6 V | - | - | 85 °C | -40 °C | 5 V | PLASTIC/EPOXY | - | , SIP4/7,.07 | SIP4/7,.07 | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | ||
![]() CS494502-CQ Cirrus Logic | In Stock | - | Datasheet | - | - | YES | - | 100 | - | CIRRUS LOGIC INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | SQUARE | FLATPACK | Obsolete | QFP | - | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.635 mm | compliant | - | 100 | S-PQFP-G100 | Not Qualified | - | - | 2.63 V | COMMERCIAL | 2.37 V | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ||
![]() SI3018-E-FTR Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | - | SILICON LABORATORIES INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | - | - | - | - | - | Yes | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | 3.6 V | COMMERCIAL | 3 V | - | - | - | - | 1.2 mm | - | CONSUMER CIRCUIT | - | - | 5 mm | 4.4 mm | ||
![]() QX2130S ROHM Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 22 | - | ROHM CO LTD | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SDIP | SDIP, SOP20,.3,32 | SOP20,.3,32 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | Yes | - | - | - | - | e3/e2 | Yes | - | - | - | TIN/TIN COPPER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | - | 1.778 mm | compliant | 10 | 22 | R-PDIP-T22 | Not Qualified | - | - | 12.5 V | COMMERCIAL | 4.5 V | - | - | 5.2 mA | - | 4.25 mm | - | CONSUMER CIRCUIT | - | - | 19.4 mm | 7.62 mm | ||
![]() TR-UTB00241S Universal Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSR2805S Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | - | - | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSR2805S Interpoint | In Stock | - | Datasheet | - | - | NO | - | 18 | - | INTERPOINT CORP | 32 V | 16 V | - | - | - | - | 5 V | METAL | DIP | DIP, DIP18,.8 | DIP18,.8 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-MDIP-T18 | Not Qualified | - | - | - | - | - | - | - | - | 0.7 A | - | - | - | - | - | - | - | ||
![]() TDA10085HT Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 64 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, TQFP64,.47SQ | TQFP64,.47SQ | SQUARE | FLATPACK | Transferred | - | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ||
![]() CXA1207AR Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 64 | - | SONY CORP | - | - | - | - | 75 °C | -10 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | - | - | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | 78 mA | - | 1.7 mm | - | CONSUMER CIRCUIT | - | - | 10 mm | 10 mm | ||
![]() TSA5510T Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 16 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 80 °C | -10 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | 50 mA | - | - | - | - | - | ||
![]() MAX86174AENE Maxim Integrated Products | In Stock | - | Datasheet | - | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP-NCV51752D2PAK3LGEVB onsemi | 2923 |
| Datasheet | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | NCP51752CDDR2G, NCP51752DBDR2G | - | - | - | - | - | - | Gate Driver | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 V to 30 V | - | - | - | - | - | 9 A | - | - | - | - | - | Evaluation Boards | 3 V to 20 V | - | - | ||
![]() TPS62A03AEVM-028 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | TPS62A03 | - | - | - | - | - | - | Voltage Regulator - Switching Regulator | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | 3 A | - | - | - | - | - | Evaluation Modules | 500 mV to 5.5 V | - | - | ||
![]() NCP-NCV51752TO2473LGEVB onsemi | 2134 |
| Datasheet | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | NCP51752CDDR2G, NCP51752DBDR2G | - | - | - | - | - | - | Gate Driver | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 V to 30 V | - | - | - | - | - | 9 A | - | - | - | - | - | Evaluation Boards | 3 V to 20 V | - | - | ||
![]() NCP-NCV51752D2PAK7LGEVB onsemi | 2779 |
| Datasheet | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | NCP51752CDDR2G, NCP51752DBDR2G | - | - | - | - | - | - | Gate Driver | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 V to 30 V | - | - | - | - | - | 9 A | - | - | - | - | - | Evaluation Boards | 3 V to 20 V | - | - | ||
![]() EVAL-AD4052-ARDZ Analog Devices | 32 |
| Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | AD4052 | - | AD4052 | - | - | - | - | ADC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | - | ||
![]() ECC608-TMNGTLSS-B Microchip Technology | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | CryptoAuthenticationâ„¢ | - | - | Active | - | Secure Authenticator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |