- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADXL358BCCZ Analog Devices Inc | 31 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC211-PA20 ADI Trinamic | In Stock | - | Datasheet | YES | 20 | TRINAMIC MOTION CONTROL GMBH & CO KG | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | R-PDSO-G20 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | ||
![]() XC61AC0802PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMX2337TM Texas Instruments | In Stock | - | Datasheet | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | TSSOP | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | 16 | - | - | - | - | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | ||
![]() TA1290FN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | - | - | - | 65 °C | -20 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 9.9 V | OTHER | 8.1 V | - | 38 mA | - | 1.6 mm | - | - | CONSUMER CIRCUIT | 5 mm | 4.4 mm | ||
![]() LV8413GP onsemi | In Stock | - | Datasheet | YES | 16 | ON SEMICONDUCTOR | - | - | - | 85 °C | -30 °C | - | UNSPECIFIED | VQCCN | VQCCN, LCC16,.10SQ,20 | LCC16,.10SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | - | - | 3.3 V | - | - | EAR99 | - | SEATED HGT-NOM | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N16 | Not Qualified | 5.5 V | OTHER | 2.5 V | BRUSH DC MOTOR CONTROLLER | - | 0.6 A | 0.8 mm | 1.2 mA | - | - | 2.6 mm | 2.6 mm | ||
![]() LV8413GP SANYO Electric Co Ltd | In Stock | - | Datasheet | YES | 16 | SANYO ELECTRIC CO LTD | - | - | - | 85 °C | -20 °C | - | UNSPECIFIED | VQCCN | VQCCN, LCC16,.10SQ,20 | LCC16,.10SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Transferred | QFN | - | 3.3 V | - | - | EAR99 | - | MOTOR SUPPLY VOLTAGE IS 2.5 TO 5.5V, SEATED HGT-NOM | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 16 | S-XQCC-N16 | Not Qualified | 5.5 V | OTHER | 2.5 V | BRUSH DC MOTOR CONTROLLER | - | 0.6 A | 0.8 mm | 1.2 mA | - | - | 2.6 mm | 2.6 mm | ||
![]() CXA1726AM Sony Semiconductor | In Stock | - | Datasheet | YES | 30 | SONY CORP | - | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP30,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 30 | R-PDSO-G30 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 66 mA | - | 2.7 mm | - | - | CONSUMER CIRCUIT | 18.8 mm | 7.6 mm | ||
![]() SL1626C Dynex Semiconductor | In Stock | - | Datasheet | NO | 8 | GEC PLESSEY SEMICONDUCTORS | - | - | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | - | ||
![]() WM8718EDS Cirrus Logic | In Stock | - | Datasheet | YES | 20 | CIRRUS LOGIC INC | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | - | - | - | IT ALSO REQUIRES 3V TO 5.5V DIGITAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | R-PDSO-G20 | - | 5.5 V | OTHER | 3 V | - | - | - | 2 mm | - | - | CONSUMER CIRCUIT | 7.2 mm | 5.3 mm | ||
![]() XC61AN5502PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS21962-TW Mitsubishi Electric | In Stock | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | Yes | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | 25 | R-XDMA-T25 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 10 A | - | - | - | - | - | - | ||
![]() SP6660CP-L/TR Sipex Corporation | In Stock | - | Datasheet | - | - | SIPEX CORP | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | Yes | - | e3 | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA2136N Toshiba America Electronic Components | 547 | - | Datasheet | NO | 24 | TOSHIBA CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.3 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | 12 V | INDUSTRIAL | 4.5 V | - | 14 mA | - | 4.5 mm | - | - | CONSUMER CIRCUIT | 22 mm | 7.62 mm | ||
![]() XC6373C300PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC61AN2201ML Torex Semiconductor LTD | 1535 | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA3323H Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | unknown | - | S-PQFP-G80 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() MFL2812D/883 Interpoint | In Stock | - | Datasheet | - | - | INTERPOINT CORP | 40 V | 16 V | - | 125 °C | -55 °C | 12 V | METAL | - | , FLANGE MT,1.5X3.0 | FLANGE MT,1.5X3.0 | - | - | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | 12 | - | Not Qualified | - | MILITARY | - | - | - | 5 A | - | - | 38535Q/M;38534H;883B | - | - | - | ||
![]() NJM2194M New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 14 | NEW JAPAN RADIO CO LTD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | e6 | Yes | - | TIN BISMUTH | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 14 | R-PDSO-G14 | Not Qualified | 13 V | INDUSTRIAL | 4.7 V | - | - | - | 2 mm | - | - | CONSUMER CIRCUIT | 10 mm | 5 mm | ||
![]() ADSST-EM-2030 Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | ANALOG DEVICES INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MO-153AE, TSSOP-28 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | e0 | - | EAR99 | TIN LEAD | - | 8542.31.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | - | INDUSTRIAL | - | ANALOG CIRCUIT | - | - | 1.2 mm | - | - | - | 9.7 mm | 4.4 mm |