- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC61AN4802PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPD4135K Toshiba America Electronic Components | 162 | - | Datasheet | NO | 26 | TOSHIBA CORP | - | - | - | - | - | - | PLASTIC/EPOXY | HDIP | HDIP, DIP26(UNSPEC) | DIP26(UNSPEC) | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | End Of Life | DIP | No | 15 V | - | - | EAR99 | - | ALSO NEED SUPPLY 50 TO 450V; SEATED HGT-CALCULATED | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | 36 | R-PDIP-T26 | Not Qualified | 16.5 V | - | 13.5 V | BRUSHLESS DC MOTOR CONTROLLER | - | 6 A | 4 mm | 5 mA | - | 32 mm | 15.24 mm | ||
![]() TL8839P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | TOSHIBA CORP | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | 8 | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() 1515D24 Eaton Corporation | In Stock | - | Datasheet | - | 8 | EATON CORP | 36 V | 18 V | - | 70 °C | -40 °C | 15 V | METAL | - | , MODULE,8LEAD,1.8 | MODULE,8LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Active | - | No | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | Not Qualified | - | OTHER | - | - | - | 0.5 A | - | - | - | - | - | ||
![]() STIDP880-AC STMicroelectronics | In Stock | - | Datasheet | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM7318KPB3 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA2151 SGS-Ates Componenti Electronici SPA | In Stock | - | Datasheet | NO | 16 | SGS-ATES COMPONENTI ELECTRONICI S P A | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() SL2009/KG/NP1T Microsemi Corporation | In Stock | - | Datasheet | YES | 16 | ZARLINK SEMICONDUCTOR INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SSOP16,.3 | SSOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | 70 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() S-8241AACMC-GAC-T2 ABLIC Inc. | In Stock | - | Datasheet | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC61AC2701MR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA18267HB/C1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1215M-1W MORNSUN | In Stock | - | Datasheet | NO | 4 | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | 13.2 V | 10.8 V | - | 85 °C | -40 °C | 15 V | PLASTIC/EPOXY | - | , SIP4,.3 | SIP4,.3 | - | - | Contact Manufacturer | - | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | Not Qualified | - | INDUSTRIAL | - | - | - | 0.067 A | - | - | - | - | - | ||
![]() LB1669 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 10 | SANYO ELECTRIC CO LTD | - | - | - | 80 °C | -30 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP10,.3 | SDIP10,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | 6.7 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | 10 | R-PDIP-T10 | Not Qualified | 7 V | COMMERCIAL EXTENDED | 6.4 V | BRUSHLESS DC MOTOR CONTROLLER | - | 1.5 A | 3.9 mm | 7 mA | - | 9.4 mm | 7.62 mm | ||
![]() SA-R400V Artesyn Embedded Technologies | In Stock | - | Datasheet | - | - | ARTESYN TECHNOLOGIES INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS51259-A Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 26 | POWEREX INC | - | - | - | - | - | - | UNSPECIFIED | DFM | , | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | UNSPECIFIED | - | 1 | - | unknown | - | R-XDFM-X26 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() M54886P Mitsubishi Electric | In Stock | - | Datasheet | NO | 16 | MITSUBISHI ELECTRIC CORP | - | - | - | 60 °C | -10 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 6 V | COMMERCIAL | 4 V | - | 35 mA | - | 4.5 mm | - | CONSUMER CIRCUIT | 19 mm | 7.62 mm | ||
![]() ADP3302 Analog Devices Inc | In Stock | - | Datasheet | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXO-3-24.000MHZ Kyocera AVX Components | In Stock | - | Datasheet | NO | 8 | AVX CORP | - | - | - | 70 °C | -10 °C | - | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 20 mA | - | - | - | ||
![]() CX24500-00A0ZP Conexant Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI2173-A40-ZM7R Silicon Laboratories Inc | 2170 | - | Datasheet | YES | 40 | SILICON LABORATORIES INC | - | - | - | - | - | - | UNSPECIFIED | HVQCCN | - | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | S-XQCC-N40 | - | - | - | - | - | - | - | 0.9 mm | - | CONSUMER CIRCUIT | 6 mm | 6 mm |