- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAF3607EL/V1040 NXP Semiconductors | In Stock | - | Datasheet | YES | 223 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 0.65 mm | unknown | - | - | S-PBGA-B223 | - | 1.26 V | INDUSTRIAL | 1.14 V | - | - | - | 1.45 mm | - | AEC-Q100 | CONSUMER CIRCUIT | 12 mm | 12 mm | ||
![]() MIW4026 Total Power International Inc | In Stock | - | Datasheet | - | - | TOTAL POWER INTERNATIONAL INC | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW-BA9S-220DC Polamco Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SII9133CBHU Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | LATTICE SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() SLA7077MPRT-LF2151 Sanken Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV2110A STMicroelectronics | In Stock | - | Datasheet | NO | 42 | STMICROELECTRONICS | - | - | 70 °C | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | - | R-PDIP-T42 | Not Qualified | 9.9 V | COMMERCIAL | 8.1 V | - | 55 mA | - | 5.08 mm | - | - | CONSUMER CIRCUIT | - | 15.24 mm | ||
![]() HA1-5127-2 Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC9640P Hangzhou Silan Microelectronics CO LTD | In Stock | - | Datasheet | YES | 64 | HANGZHOU SILAN MICROELECTRONICS CO LTD | - | - | 50 °C | -10 °C | - | PLASTIC/EPOXY | QFP | - | QFP64,.66SQ,32 | SQUARE | FLATPACK | Contact Manufacturer | - | Yes | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | compliant | - | - | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() PLL400-864AY RF Micro Devices Inc | In Stock | - | Datasheet | YES | 12 | RF MICRO DEVICES INC | - | - | 85 °C | -40 °C | - | UNSPECIFIED | SON | SON, | - | SQUARE | SMALL OUTLINE | Transferred | LCC | - | 5 V | - | - | 5A991.G | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 2.03 mm | unknown | - | 12 | S-XDSO-N12 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | PHASE LOCKED LOOP | - | - | 3.5 mm | - | - | - | 15.24 mm | 15.24 mm | ||
![]() PLL400-864AY Qorvo | In Stock | - | Datasheet | YES | 12 | QORVO INC | - | - | 85 °C | -40 °C | - | UNSPECIFIED | SON | SON, | - | SQUARE | SMALL OUTLINE | Obsolete | - | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 2.03 mm | compliant | 30 | - | S-XDSO-N12 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | PHASE LOCKED LOOP | - | - | 3.5 mm | - | - | - | 15.24 mm | 15.24 mm | ||
![]() TL7231MD Samsung Semiconductor | In Stock | - | Datasheet | YES | 100 | SAMSUNG SEMICONDUCTOR INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | - | - | - | 1.2 mm | - | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() GS1T70-D540 STMicroelectronics | In Stock | - | Datasheet | - | 6 | STMICROELECTRONICS | 115 V | 25 V | 80 °C | - | 40 V | PLASTIC/EPOXY | - | , MODULE,6LEAD,1.5 | MODULE,6LEAD,1.5 | - | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | - | - | ||
![]() MC145159P Freescale Semiconductor | In Stock | - | Datasheet | NO | 20 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 30 mA | - | - | - | - | ||
![]() BCM7030 Broadcom Limited | In Stock | - | Datasheet | - | - | BROADCOM CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A2766DWE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | OTHER | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | ||
![]() TB9051FTG Toshiba America Electronic Components | 400000 | - | Datasheet | YES | 28 | TOSHIBA CORP | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Active | - | - | 8 V | - | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | S-PQCC-N28 | - | 28 V | AUTOMOTIVE | 4.5 V | BRUSHLESS DC MOTOR CONTROLLER | - | 5 A | - | - | - | - | - | - | ||
![]() CS492804-CL Cirrus Logic | In Stock | - | Datasheet | YES | 44 | CIRRUS LOGIC INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | No | - | e0 | No | - | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | 44 | S-PQCC-J44 | Not Qualified | 3.47 V | COMMERCIAL | 3.13 V | - | 443 mA | - | 4.57 mm | - | - | CONSUMER CIRCUIT | 16.5862 mm | 16.5862 mm | ||
![]() TCA270S Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | - | - | 55 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() ADDC02808PBTV/QMLH Analog Devices Inc | In Stock | - | Datasheet | - | - | ANALOG DEVICES INC | 40 V | 18 V | - | - | 8 V | METAL | - | , FLANGE MT,2.8X1.8 | FLANGE MT,2.8X1.8 | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | - | - | - | - | 25 A | - | - | 38535Q/M;38534H;883B | - | - | - | ||
![]() SAA4994H NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | NXP SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | 28 X 28 MM, 3.40 MM HEIGHT, PLASTIC, MS-022, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | Yes | - | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 1 | 0.65 mm | unknown | 40 | 160 | S-PQFP-G160 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | - | - | 4.07 mm | - | - | CONSUMER CIRCUIT | 28 mm | 28 mm |