- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6373A400PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | 1 | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF7952 NXP Semiconductors | In Stock | - | - | YES | 24 | NXP SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | - | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | compliant | - | - | R-PDSO-G24 | - | 3.6 V | - | 2.1 V | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() LFSW60170-50 Synergy Microwave Corp | In Stock | - | Datasheet | YES | 36 | SYNERGY MICROWAVE CORP | - | 85 °C | -40 °C | UNSPECIFIED | QCCN | ROHS COMPLIANT, SMT-36 | - | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | QFN | Yes | 3.3 V | - | Yes | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 36 | R-XQCC-N36 | Not Qualified | - | INDUSTRIAL | - | - | PLL FREQUENCY SYNTHESIZER | - | - | 5.842 mm | - | - | 31.75 mm | 25.4 mm | ||
![]() SI8455BB-B-IU Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 16 | SILICON LABORATORIES INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.7 V | - | ANALOG CIRCUIT | - | - | 1.75 mm | - | - | 4.89 mm | 3.9 mm | ||
![]() LB1945H onsemi | In Stock | - | Datasheet | YES | 28 | ON SEMICONDUCTOR | - | 90 °C | -20 °C | PLASTIC/EPOXY | HSSOP | 0.375 INCH, HSOP-28 | SOP28/36,.4,32 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | - | No | 5 V | - | - | EAR99 | - | ALSO OPERATES IN 10 TO 28V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | 5.25 V | OTHER | 4.75 V | - | STEPPER MOTOR CONTROLLER | - | 1 A | 2.45 mm | 92 mA | - | 15.2 mm | 7.9 mm | ||
![]() SI3010-X-FS Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 16 | SILICON LABORATORIES INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | 3.6 V | COMMERCIAL | 3 V | - | - | - | - | 1.75 mm | - | CONSUMER CIRCUIT | 9.9 mm | 3.9 mm | ||
![]() SAA7116H Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.635 mm | unknown | - | - | S-PQFP-G160 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() ADE7166ACPZF16-RL Analog Devices Inc | In Stock | - | Datasheet | YES | 64 | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER | Obsolete | QFN | Yes | 3.3 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | 64 | S-XQCC-N64 | Not Qualified | 3.7 V | INDUSTRIAL | 2.4 V | - | ANALOG CIRCUIT | - | - | 1 mm | - | - | 9 mm | 9 mm | ||
![]() AA7811A Emerson Embedded Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZNBR6001Q20 Zetex / Diodes Inc | In Stock | - | Datasheet | YES | 20 | ZETEX PLC | 1 | 70 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | No | 4 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 235 | 1 | 0.635 mm | unknown | 10 | - | R-PDSO-G20 | Not Qualified | 12 V | OTHER | 3 V | - | ANALOG CIRCUIT | - | - | 1.75 mm | - | - | 8.65 mm | 3.9116 mm | ||
![]() HA11238 Hitachi Ltd | In Stock | - | Datasheet | NO | 22 | HITACHI LTD | - | 65 °C | -15 °C | PLASTIC/EPOXY | DIP | DIP, DIP22,.4 | DIP22,.4 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T22 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9203P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | 75 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | ANALOG CIRCUIT | - | - | 4.45 mm | - | - | 19.25 mm | 7.62 mm | ||
![]() TA8423P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | 75 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 12 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 17 V | COMMERCIAL EXTENDED | 7 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | 1.2 A | 4.45 mm | 22 mA | - | 19.25 mm | 7.62 mm | ||
![]() TDA7285 STMicroelectronics | In Stock | - | Datasheet | NO | 20 | STMICROELECTRONICS | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | 6 V | COMMERCIAL | 1.8 V | - | - | 22 mA | - | 3.93 mm | - | CONSUMER CIRCUIT | 25.15 mm | 7.62 mm | ||
![]() LTC4413EDD-2 Linear Technology | 350 | - | Datasheet | YES | 10 | LINEAR TECHNOLOGY CORP | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.11,20 | SOLCC10,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | No | 3.6 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-N10 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | ANALOG CIRCUIT | - | - | 0.8 mm | - | - | 3 mm | 3 mm | ||
![]() LTC4413EDD-2 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | No | 3.6 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | - | S-PDSO-N10 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | 2 | ANALOG CIRCUIT | - | - | 0.8 mm | - | - | 3 mm | 3 mm | ||
![]() MB15F78ULPVA Cypress Semiconductor | In Stock | - | Datasheet | YES | 20 | CYPRESS SEMICONDUCTOR CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VBCC | VBCC, | LCC20,.14SQ,20 | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Transferred | - | - | 2.7 V | - | - | - | - | SELECTABLE 32/33 OR 64/65 PRESCALER FOR THE 2600 MHZ AND 16/17 OR 32/33 PRESCALER FOR THE 1200 MHZ | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | - | R-PBCC-B20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.4 V | - | PLL FREQUENCY SYNTHESIZER | - | - | 0.6 mm | - | - | 3.6 mm | 3.4 mm | ||
![]() MB15F78ULPVA Spansion | In Stock | - | Datasheet | YES | 20 | SPANSION INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | VBCC | VBCC, | LCC20,.14SQ,20 | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Transferred | BCC | No | 2.7 V | - | No | - | - | SELECTABLE 32/33 OR 64/65 PRESCALER FOR THE 2600 MHZ AND 16/17 OR 32/33 PRESCALER FOR THE 1200 MHZ | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 20 | R-PBCC-B20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.4 V | - | PLL FREQUENCY SYNTHESIZER | - | - | 0.6 mm | - | - | 3.6 mm | 3.4 mm | ||
![]() MB15F78ULPVA FUJITSU Semiconductor Limited | In Stock | - | Datasheet | YES | 20 | FUJITSU SEMICONDUCTOR AMERICA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | VBCC | VBCC, | LCC20,.14SQ,20 | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Transferred | BCC | - | 2.7 V | - | No | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.5 mm | unknown | - | 20 | R-PBCC-B20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.4 V | - | PLL FREQUENCY SYNTHESIZER | - | - | 0.6 mm | - | - | 3.6 mm | 3.4 mm | ||
![]() MHF 28512T/883 Interpoint | 220 | - | Datasheet | - | - | INTERPOINT CORP | - | - | - | - | - | , | - | - | - | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |