- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Programmable | Operating Temperature | Packaging | Series | Part Status | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Security Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9951FCCB Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA010-SSYCZB-VAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | TA010 | - | - | - | - | - | Bulk | CryptoAutomotive? | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38C37ECAFP#U0 Renesas Electronics Corporation | 360 |
| - | - | - | - | M38C37 | - | Renesas Electronics Corporation | - | Not Verified | - | Bulk | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G483VET3 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STM32G483 | A/D 42x12b SAR; D/A 7x12b | STMicroelectronics | 86 | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | Active | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32U585CIU6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STM32U585 | A/D 11x12/14b SAR; D/A 2x12b | STMicroelectronics | 37 | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32U5 | Active | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() UPD179F111MC-CAB-E1-AX Renesas Electronics Corporation | 2410 | - | - | Surface Mount | 30-LSSOP (0.240", 6.10mm Width) | 30-LSSOP | UPD179111 | - | Renesas Electronics Corporation | 26 | - | -40°C ~ 85°C (TA) | Tray | UPD179F11x | Active | Internal | 4MHz | 512 x 8 | 1.8V ~ 3.6V | 78K/0 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7R3A8I6 STMicroelectronics | 234 |
| Datasheet | Surface Mount | 169-UFBGA | 169-UFBGA (7x7) | STM32H7R3 | A/D 16x12b | STMicroelectronics | 116 | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5A5QJI6Q STMicroelectronics | 401 | - | Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | STM32U5A5 | A/D 18x12/14b SAR; D/A 2x12b | STMicroelectronics | 106 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | Active | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, Crypto - AES, DMA, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, EBI/EMI, FIFO, I2C, IrDA, LINbus, MMC/SD, SPI, UART/USART/USB | - | - | - | - | - | - | - | - | - | ||
![]() UPD78F1829GAA2-GAM-G Renesas Electronics Corporation | In Stock | - | - | - | - | - | UPD78F1829 | - | Renesas Electronics Corporation | - | Not Verified | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9A07G074M01GBG#AC0 Renesas Electronics Corporation | 159 |
| Datasheet | Surface Mount | 196-LFBGA | 196-LFBGA (12x12) | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | RZ/T2L | Active | - | 800MHz | - | - | ARM® Cortex®-R52 | - | - | - | - | - | - | 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | SDRAM | USB 3.0 (2) | CANbus, DMA, GPIO, I2C, SCI, SPI, USB | AES, Boot Security, Cryptography, ECC, RSA, Secure JTAG, SHA-1/2, TRNG | ||
![]() STM32U535VET6Q STMicroelectronics | 147 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STM32U535 | A/D 18x12/14b SAR; D/A 2x12b | STMicroelectronics | 79 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | Active | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32U595VJT6Q STMicroelectronics | 5 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STM32U595 | A/D 18x12/14b SAR; D/A 2x12b | STMicroelectronics | 79 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | Active | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() R5F12047MNA#20 Renesas Electronics Corporation | 2235 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-HWQFN (3x3) | R5F12047 | A/D 7x8/10b SAR | Renesas Electronics Corporation | 13 | - | -40°C ~ 125°C (TA) | Tray | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 4KB (4K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | - | - | - | - | - | - | - | - | ||
![]() UPD78F1166AGF(S)-GAS-M1-AX Renesas Electronics Corporation | 34 |
| - | Surface Mount | 100-LQFP | 100-LQFP (20x14) | UPD781166 | A/D 16x10b SAR; D/A 2x8b | Renesas Electronics Corporation | 83 | - | -40°C ~ 85°C (TA) | Tray | 78K0R/Kx3 | Active | Internal | 20MHz | 12K x 8 | 1.8V ~ 5.5V | 78K/0R | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | 3-Wire SIO, EBI/EMI, I2C, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() STM32H533CET6 STMicroelectronics | 303 |
| Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | STM32H533 | A/D 10x10b SAR; D/A 2x12b | STMicroelectronics | 35 | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | Active | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7R3I8K6 STMicroelectronics | 159 | - | Datasheet | Surface Mount | 201-UFBGA | 176+25UFBGA (10x10) | STM32H7R3 | A/D 18x12b | STMicroelectronics | 122 | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() R5F12048MSP#50 Renesas Electronics Corporation | 1531 |
| Datasheet | Surface Mount | 16-SSOP (0.173", 4.40mm Width) | 16-SSOP | R5F12048 | A/D 7x8/10b SAR | Renesas Electronics Corporation | 13 | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 8KB (8K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | - | - | - | - | - | - | - | - | ||
![]() R7FA8M1AHECBD#UC0 Renesas Electronics Corporation | 53 |
| Datasheet | - | - | - | R7FA8M1 | - | Renesas Electronics Corporation | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R7FA8M1AHECFB#AA0 Renesas Electronics Corporation | 117 | - | Datasheet | - | - | - | R7FA8M1 | - | Renesas Electronics Corporation | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10PMGCLFB#15 Renesas Electronics Corporation | 809 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10P | A/D 22x10b SAR; D/A 1x8b | Renesas Electronics Corporation | 68 | - | -40°C ~ 105°C (TA) | Tray | RL78/F14 | Active | Internal | 32MHz | 10K x 8 | 2.7V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 8K x 8 | - | - | - | - | - | - | - | - |