- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Programmable | Operating Temperature | Packaging | Series | Part Status | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32H563IGK6 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 201-UFBGA | 176+25UFBGA (10x10) | STM32H563 | A/D 20x12b SAR; D/A 2x12b | STMicroelectronics | 140 | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | Active | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, Ethernet, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | ||
![]() UPD78F0512GA(A)-GAM-AX Renesas Electronics Corporation | 4800 | - | - | Surface Mount | 48-LQFP | 48-LFQFP (7x7) | UPD780512 | A/D 8x10b SAR | Renesas Electronics Corporation | 41 | - | -40°C ~ 85°C (TA) | Bulk | 78K0/Kx2 | Obsolete | External, Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | 78K/0 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 24KB (24K x 8) | 3-Wire SIO, I2C, LINbus, UART/USART | - | ||
![]() R5F2L357MNFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 52-LQFP | 52-LQFP (10x10) | R5F2L357 | A/D 12x10b; D/A 2x8b | Renesas Electronics Corporation | 41 | - | -20°C ~ 85°C (TA) | Tray | R8C/Lx/35M | Active | External, Internal | 20MHz | 6K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | ||
![]() UPD78F0485GK-GAK-M1-AX Renesas Electronics Corporation | 2856 | - | - | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | UPD780485 | A/D 8x10b SAR | Renesas Electronics Corporation | 62 | - | -40°C ~ 85°C (TA) | Tray | 78K0/Lx3 | Active | Internal | 10MHz | 2K x 8 | 1.8V ~ 5.5V | 78K/0 | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | 3-Wire SIO, LINbus, UART/USART | - | ||
![]() R5F12017MSP#30 Renesas Electronics Corporation | 2481 |
| Datasheet | Surface Mount | 10-LSSOP (0.173", 4.40mm Width) | 10-LSSOP | R5F12017 | A/D 4x8/10b SAR | Renesas Electronics Corporation | 7 | - | -40°C ~ 125°C (TA) | Tray | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 4KB (4K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | ||
![]() R5F10DMDCJFB#12 Renesas Electronics Corporation | 809 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10D | A/D 8x10b | Renesas Electronics Corporation | 63 | - | -40°C ~ 85°C (TA) | Tray | RL78/D1A | Active | Internal | 32MHz | 3K x 8 | 2.7V ~ 5.5V | RL78 | DMA, Motor Control, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 48KB (48K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 8K x 8 | ||
![]() UPD78F1829GAA2-GAM-G Renesas Electronics Corporation | In Stock | - | - | - | - | - | UPD78F1829 | - | Renesas Electronics Corporation | - | Not Verified | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L38AMNFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 80-LQFP | 80-LQFP (12x12) | R5F2L38A | A/D 16x10b; D/A 2x8b | Renesas Electronics Corporation | 68 | - | -20°C ~ 85°C (TA) | Tray | R8C/Lx/38M | Active | External, Internal | 20MHz | 10K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 96KB (96K x 8) | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | ||
![]() R5F10BMFCLFB#15 Renesas Electronics Corporation | 722 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10B | A/D 22x10b SAR | Renesas Electronics Corporation | 68 | - | -40°C ~ 105°C (TA) | Tray | RL78/F13 | Active | Internal | 32MHz | 6K x 8 | 2.7V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 4K x 8 | ||
![]() R5F121BCMFP#10 Renesas Electronics Corporation | In Stock | - | - | - | - | - | R5F121B | - | Renesas Electronics Corporation | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10DMJCLFB#12 Renesas Electronics Corporation | 525 |
| Datasheet | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | R5F10D | A/D 8x10b | Renesas Electronics Corporation | 63 | - | -40°C ~ 105°C (TA) | Tray | RL78/D1A | Active | Internal | 24MHz | 16K x 8 | 2.7V ~ 5.5V | RL78 | DMA, Motor Control, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 8K x 8 | ||
![]() STM32H523RET6 STMicroelectronics | 10000 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | STM32H523 | A/D 16x10b SAR | STMicroelectronics | 49 | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | Active | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | ||
![]() STM32H7S3V8H6 STMicroelectronics | 238 | - | Datasheet | Surface Mount | 100-TFBGA | 100-TFBGA (8x8) | STM32H7S3 | A/D 11x12b | STMicroelectronics | 63 | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | ||
![]() R5F12048MNA#40 Renesas Electronics Corporation | 2988 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-HWQFN (3x3) | R5F12048 | A/D 7x8/10b SAR | Renesas Electronics Corporation | 13 | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | RL78/G15 | Active | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 8KB (8K x 8) | CSI, I2C, SPI, UART/USART | 1K x 8 | ||
![]() STM32H7S3V8T6 STMicroelectronics | 161 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STM32H7S3 | A/D 12x12b | STMicroelectronics | 67 | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | ||
![]() STM32G0B1CEU7TR STMicroelectronics | 27 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STM32G0B1 | A/D 17x12b SAR; D/A 2x12b | STMicroelectronics | 44 | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | STM32G0 | Active | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM? Cortex?-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() 0CNLA-001-XTP onsemi | 96018 |
| - | - | - | - | - | - | - | - | Not Verified | - | Tape & Reel (TR) | * | Obsolete | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2M134BNFP#10 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | R5F2M134 | A/D 8x10b | Renesas Electronics Corporation | 29 | - | -20°C ~ 85°C (TA) | Tray | R8C/M13B | Active | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 16KB (16K x 8) | UART/USART | 2K x 8 | ||
![]() STM32H533VET6 STMicroelectronics | 200 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STM32H533 | A/D 16x10b SAR; D/A 2x12b | STMicroelectronics | 80 | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | Active | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | ||
![]() R5F2L357MDFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 52-LQFP | 52-LQFP (10x10) | R5F2L357 | A/D 12x10b; D/A 2x8b | Renesas Electronics Corporation | 41 | - | -40°C ~ 85°C (TA) | Tray | R8C/Lx/35M | Active | External, Internal | 20MHz | 6K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 |