- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Base Product Number | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC61AC5102PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | - | TOREX SEMICONDUCTOR LTD | 1 | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSK4362HD Anaren Microwave | In Stock | - | - | NO | 43 | - | - | ANAREN INC | - | 125 °C | -55 °C | UNSPECIFIED | DFM | , | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | 15 V | - | - | - | EAR99 | - | ALSO REQUIRES -15V SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDFM-P43 | Not Qualified | - | MILITARY | - | BRUSHLESS DC MOTOR CONTROLLER | 41 A | - | - | MIL-PRF-38534 Class H | - | - | - | ||
![]() R2A30427BM#W0 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 6 | - | - | RENESAS ELECTRONICS CORP | - | 85 °C | -30 °C | PLASTIC/EPOXY | FBGA | - | BGA6,2X3,16 | RECTANGULAR | GRID ARRAY, FINE PITCH | Active | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | BALL | - | - | 0.4 mm | compliant | - | - | R-PBGA-B6 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | ||
![]() CB3832-E10P Accuride International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX083AL Sony Semiconductor | In Stock | - | Datasheet | NO | 20 | - | - | SONY CORP | - | 60 °C | -10 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-CDIP-T20 | Not Qualified | 15.3 V | COMMERCIAL | 14.7 V | ANALOG CIRCUIT | - | 4.5 mm | - | - | - | 31 mm | 20.32 mm | ||
![]() AME7738AEEY500Z Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | - | - | AME INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA1043P Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN36001HX NXP Semiconductors | In Stock | - | Datasheet | YES | 12 | - | 2016-04-18 | NXP SEMICONDUCTORS | - | 85 °C | - | PLASTIC/EPOXY | VQCCN | QFN-12 | - | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Active | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.4 mm | unknown | - | - | R-PQCC-N12 | - | 1.9 V | OTHER | 1.7 V | - | - | 0.4 mm | - | - | CONSUMER CIRCUIT | 2.1 mm | 1.25 mm | ||
![]() Q2240I-1N Qualcomm | In Stock | - | Datasheet | YES | 44 | - | - | QUALCOMM | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 0.1 mA | - | - | - | - | ||
![]() PLL400-1500Y RF Micro Devices Inc | In Stock | - | Datasheet | YES | 12 | - | - | RF MICRO DEVICES INC | - | 85 °C | -35 °C | UNSPECIFIED | SON | SON, | - | SQUARE | SMALL OUTLINE | Transferred | SOIC | - | 5 V | - | - | - | 5A991.G | - | - | 8517.62.00.50 | DUAL | NO LEAD | - | 1 | 2.03 mm | unknown | - | 12 | S-XDSO-N12 | Not Qualified | 5.25 V | OTHER | 4.75 V | PHASE LOCKED LOOP | - | 3.5 mm | - | - | - | 15.24 mm | 15.24 mm | ||
![]() PLL400-1500Y Qorvo | In Stock | - | Datasheet | YES | 12 | - | - | QORVO INC | - | 85 °C | -35 °C | UNSPECIFIED | SON | SON, | - | SQUARE | SMALL OUTLINE | Obsolete | - | Yes | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 2.03 mm | compliant | 30 | - | S-XDSO-N12 | Not Qualified | 5.25 V | OTHER | 4.75 V | PHASE LOCKED LOOP | - | 3.5 mm | - | - | - | 15.24 mm | 15.24 mm | ||
![]() PN8200ASE-A1 Chipown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM58201SA0KFBG05 Broadcom Limited | In Stock | - | - | - | - | BCM58201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF-3568B00 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA8025DK Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | ||
![]() SA8025DK NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | - | - | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | - | - | - | - | - | SELECTABLE 64/65/68/73 PRESCALER | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | PLL FREQUENCY SYNTHESIZER | - | 1.7 mm | - | - | - | 6.575 mm | 4.4 mm | ||
![]() XC61AC3202PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | - | TOREX SEMICONDUCTOR LTD | 1 | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK672-060 SANYO Electric Co Ltd | 3 | - | Datasheet | NO | 22 | - | - | SANYO ELECTRIC CO LTD | - | - | - | PLASTIC/EPOXY | SIP | SIP, SIP22,.11,80 | SIP22,.11,80 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | 5 V | - | - | - | EAR99 | - | ALSO REQUIRES 10V TO 45V SUPPLY | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2 mm | unknown | - | 22 | R-PSIP-T22 | Not Qualified | 5.25 V | - | 4.75 V | STEPPER MOTOR CONTROLLER | 1.6 A | - | - | - | - | 53 mm | 9 mm | ||
![]() 305S12WFR-Y Martek Power Inc | In Stock | - | Datasheet | - | - | - | - | MARTEK POWER INC | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 305S12WFR-Y Cooper Industries | In Stock | - | Datasheet | - | - | - | - | COOPER INDUSTRIES | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |