- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Data Converters | Ihs Manufacturer | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Seated Height-Max | EEPROM Size | Interface IC Type | Consumer IC Type | Supply Voltage1-Nom | Display Mode | Drive Type | Supply Voltage1-Min | Supply Voltage1-Max | Blanking Output | Battery End of Life Indication | Frequency Trimming | Alarm | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA2170 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 11 | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP11,.2,.17,67TB | ZIP11,.2,.17,67TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | No | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | TV; MONITOR | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.7 mm | not_compliant | - | 11 | R-PZFM-T11 | Not Qualified | 35 V | - | 35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VERTICAL DEFLECTION IC | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() BD8215EFV ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 54 | - | - | ROHM CO LTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSSOP | HVSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | 10 V | 6 V | 8 V | - | - | - | e2 | Yes | - | - | Tin/Copper (Sn/Cu) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | NOT SPECIFIED | 54 | R-PDSO-G54 | Not Qualified | - | INDUSTRIAL | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | CD MOTOR DRIVER | - | - | - | WINCHESTER | - | - | - | - | - | - | 18.5 mm | 7.5 mm | ||
![]() TEA2037AD STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | STMICROELECTRONICS | - | - | 150 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | R-PDSO-G16 | Not Qualified | 10.5 V | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HORIZ/VERT DEFLECTION IC | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() ZXFV401N16TC Diodes Incorporated | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | DIODES INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | - | - | SYNC SEPARATOR IC | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9116 mm | ||
![]() HA16689MP Hitachi Ltd | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | HITACHI LTD | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFI | QFI, QFI48,.5X.6,40 | QFI48,.5X.6,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | BUTT | - | 1 | 1.016 mm | unknown | - | 44 | R-PQFP-B44 | Not Qualified | - | COMMERCIAL | - | 8 | - | - | - | - | - | - | - | - | - | - | 80 mA | 2.92 mm | - | READ WRITE AMPLIFIER CIRCUIT | - | 12 V | - | WINCHESTER | 10.8 V | 13.2 V | - | - | - | - | 14.42 mm | 11.88 mm | ||
![]() TC8215UF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | TOSHIBA CORP | - | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Active | QFP | - | No | - | - | - | - | - | - | - | No | - | - | - | ALARM CLOCK | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 44 | S-PQFP-G44 | Not Qualified | 1.5 V | - | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD CLOCK | - | DIGITAL | - | - | - | - | NO | NO | YES | - | - | ||
![]() SSI32R528R-9CM Silicon Systems Inc | In Stock | - | Datasheet | - | - | YES | - | 36 | - | - | SILICON SYSTEMS INC | - | - | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, SOP36,.4,32 | SOP36,.4,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | No | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.8 mm | unknown | - | - | R-PDSO-G36 | Not Qualified | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA2133 Samsung Semiconductor | 49 | - | Datasheet | - | - | NO | - | 16 | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | HDIP | HDIP, DIP16,.3TB | DIP16,.3TB | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | - | No | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | TV; MONITOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | 14.4 V | COMMERCIAL EXTENDED | 9.6 V | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | HORIZ/VERT DEFLECTION IC | - | - | - | - | - | NO | - | - | - | 21.49 mm | 7.62 mm | ||
![]() LA6535M SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 30 | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | DFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | unknown | - | 30 | R-PDSO-G30 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD MOTOR DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8178 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 7 | - | - | STMICROELECTRONICS | - | - | 150 °C | - | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP7,.2,.1TB | ZIP7,.2,.1TB | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | not_compliant | - | - | R-PZIP-T7 | Not Qualified | 48 V | OTHER | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VERTICAL DEFLECTION IC | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() VG54123A-SO-T-G FUDAN MICRO | 6400000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP6826 INJOINIC | 30 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L368MNFP#31 Renesas Electronics Corporation | 47 |
| Datasheet | Surface Mount | 64-LQFP | - | 64-LFQFP (10x10) | - | R5F2L368 | A/D 12x10b; D/A 2x8b | - | Renesas Electronics Corporation | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C (TA) | Tray | R8C/Lx/36M | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 20MHz | 8K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I2C, LINbus, SIO, SSU, UART/USART | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F363AMDFB#10 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LFQFP (14x14) | - | R5F363A | A/D 26x10b; D/A 2x8b | - | Renesas Electronics Corporation | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | M16C? M16C/60/63 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 31K x 8 | 1.8V ~ 5.5V | M16C/60 | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 528KB (528K x 8) | EBI/EMI, I2C, SIO, UART/USART | - | - | 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7R7A8I6 STMicroelectronics | 207 | - | Datasheet | Surface Mount | 169-UFBGA | - | 169-UFBGA (7x7) | - | STM32H7R7 | A/D 17x12b | - | STMicroelectronics | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H562ZIT6 STMicroelectronics | 76 | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | STM32H562 | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD79F7023MC-CAA-AX Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | UPD797023 | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7R7Z8J6 STMicroelectronics | 198 | - | Datasheet | Surface Mount | 144-UFBGA | - | 144-UFBGA (10x10) | - | STM32H7R7 | A/D 16x12b | - | STMicroelectronics | 93 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F21358MNFP#50 Renesas Electronics Corporation | 2013 | - | Datasheet | Surface Mount | 52-LQFP | - | 52-LQFP (10x10) | - | R5F21358 | A/D 12x10b; D/A 2x8b | - | Renesas Electronics Corporation | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C (TA) | Tray | R8C/3x/35M | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 6K x 8 | 1.8V ~ 5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I2C, LINbus, SIO, SSU, UART/USART | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10DMGCJFB#12 Renesas Electronics Corporation | 968 |
| Datasheet | Surface Mount | 80-LQFP | - | 80-LFQFP (12x12) | - | R5F10D | A/D 8x10b | - | Renesas Electronics Corporation | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | RL78/D1A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 8K x 8 | 2.7V ~ 5.5V | RL78 | DMA, Motor Control, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | - | - | 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - |