- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Character Array Size | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Freeze of Live Pictures | No of Colors for Background | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APX9200QBI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | Yes | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() TA2026F Toshiba America Electronic Components | 327 | - | Datasheet | YES | 16 | - | TOSHIBA CORP | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | 0.225 INCH, 1 MM PITCH, PLASTIC, SSOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 12 V | - | 5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ||
![]() XC6373C600PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADM1033 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | QSOP-16 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | AUTOMOTIVE | 3 V | ANALOG CIRCUIT | - | - | 1.75 mm | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() STV9420 STMicroelectronics | In Stock | - | Datasheet | NO | 16 | 12 X 18 | STMICROELECTRONICS | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | No | - | TIN LEAD | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 50 mA | - | 5.1 mm | - | ON-SCREEN DISPLAY IC | NO | 8 | 20 mm | 7.62 mm | ||
![]() TDA5147CH NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | QFP64(UNSPEC) | SQUARE | FLATPACK | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | unknown | - | - | S-PQFP-G64 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | DISK DRIVE MOTOR CONTROLLER | - | - | - | 33 mA | - | - | - | - | - | ||
![]() KIA6076F KEC | In Stock | - | Datasheet | - | - | - | KEC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH7013B-G Chrontel Inc | In Stock | - | Datasheet | - | - | - | CHRONTEL INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA7262F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | TOSHIBA CORP | - | - | - | 75 °C | -30 °C | - | PLASTIC/EPOXY | HSSOP | 0.450 INCH, 1 MM PITCH, PLASTIC, HSOP-20/22 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | No | 12.8 V | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 20/22 | R-PDSO-G20 | Not Qualified | 22 V | COMMERCIAL EXTENDED | 2 V | BRUSHLESS DC MOTOR CONTROLLER | - | - | 2.7 mm | 11 mA | - | - | - | 16 mm | 8.8 mm | ||
![]() SP005545098 Infineon Technologies AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN7239S Panasonic Electronic Components | In Stock | - | Datasheet | YES | 24 | - | PANASONIC CORP | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 7 V | - | 3.8 V | - | - | - | 2.1 mm | - | CONSUMER CIRCUIT | - | - | 15.27 mm | 7.2 mm | ||
![]() SMA6863M Allegro MicroSystems LLC | In Stock | - | - | NO | 24 | - | ALLEGRO MICROSYSTEMS LLC | - | - | - | - | - | - | UNSPECIFIED | ZFM | , | ZIP24,.17TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 24 | R-XZFM-T24 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() LFSW110250-50 Synergy Microwave Corp | In Stock | - | Datasheet | YES | 36 | - | SYNERGY MICROWAVE CORP | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | QCCN | ROHS COMPLIANT, SMT-36 | - | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | QFN | Yes | 5 V | - | Yes | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5.08 mm | compliant | NOT SPECIFIED | 36 | R-XQCC-N36 | Not Qualified | - | INDUSTRIAL | - | PLL FREQUENCY SYNTHESIZER | - | - | 5.84 mm | - | - | - | - | 31.75 mm | 25.4 mm | ||
![]() PM10CNJ060 Mitsubishi Electric | 500 | - | Datasheet | NO | 23 | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | UNSPECIFIED | DMA | , MODULE,23LEAD,3.7 | MODULE,23LEAD,3.7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | 15 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | UNSPECIFIED | 260 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-X23 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 20 A | - | - | - | - | - | - | - | ||
![]() TL376CNE Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | TEXAS INSTRUMENTS INC | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC10-2405DRWLZ RECOM Power Inc | In Stock | - | Datasheet | - | 5 | - | RECOM POWER GMBH | 36 V | 9 V | 1 | 70 °C | -25 °C | 5 V | METAL | - | , MODULE,5LEAD,.8 | MODULE,5LEAD,.8 | - | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | OTHER | - | - | - | 0.001 A | - | - | - | - | - | - | - | ||
![]() NJM2153D New Japan Radio Co Ltd | In Stock | - | Datasheet | NO | 20 | - | NEW JAPAN RADIO CO LTD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | e6 | Yes | - | TIN BISMUTH | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | 18 V | INDUSTRIAL | 9 V | - | 8 mA | - | 4.7 mm | - | CONSUMER CIRCUIT | - | - | 24.2 mm | 7.62 mm | ||
![]() 15DYS850-090500W Ideal Power Inc | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSA5526M NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5 V | e4 | - | - | NICKEL PALLADIUM GOLD | - | ALSO REQUIRES 4.5V TO 13.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | OTHER | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.5 mm | - | - | - | - | 5.2 mm | 4.4 mm | ||
![]() TC35180F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | - | TOSHIBA CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Active | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | R-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - |