- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | uPs/uCs/Peripheral ICs Type | Seated Height-Max | Interface IC Type | Screening Level | External Data Bus Width | Consumer IC Type | Drive Type | Blanking Output | Maximum Num of Bits per Pixel | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMJ34010-50GBM Texas Instruments | 2 | - | Datasheet | NO | 68 | 50 MHz | TEXAS INSTRUMENTS INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | unknown | - | 68 | S-CPGA-P68 | Not Qualified | - | MILITARY | - | - | GRAPHICS PROCESSOR | 3.58 mm | - | MIL-PRF-38535 | 32 | - | - | - | 16 | 24.13 mm | 24.13 mm | ||
![]() SED9420C Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA8843AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | - | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | FQFP | FQFP, | QFP80,.55SQ,20 | SQUARE | FLATPACK, FINE PITCH | Active | QFP | No | - | - | - | - | No | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 80 | S-PQFP-G80 | Not Qualified | 5.25 V | - | 4.75 V | - | - | 1.85 mm | - | - | - | Y/C SEPARATOR IC | - | - | - | 12 mm | 12 mm | ||
![]() SP8034A Sipex Corporation | In Stock | - | Datasheet | YES | 8 | - | SIPEX CORP | 4 | 70 °C | - | UNSPECIFIED | TSON | 3 X 3.50 MM, COB-8 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.75 mm | unknown | - | - | R-XDSO-N8 | Not Qualified | - | COMMERCIAL | - | 1 | - | 1.1 mm | READ CHANNEL | - | - | - | OPTICAL | - | - | 3.5 mm | 3 mm | ||
![]() AN5491K Panasonic Electronic Components | In Stock | - | Datasheet | NO | 42 | - | PANASONIC CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP-42 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | - | - | e0 | No | - | TIN LEAD | TV | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | 5.01 mm | - | - | - | HORIZ/VERT DEFLECTION IC | - | YES | - | 36.8 mm | 15.24 mm | ||
![]() KA3023D Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | - | FAIRCHILD SEMICONDUCTOR CORP | - | 75 °C | -25 °C | PLASTIC/EPOXY | HSSOP | HSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SSOP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | 2.5 mm | CD MOTOR DRIVER | - | - | - | OPTICAL | - | - | 18.4 mm | 7.5 mm | ||
![]() TDA1670A SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1670A SGS Semiconductor Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDA9361 Siemens | In Stock | - | Datasheet | YES | 44 | - | SIEMENS A G | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Transferred | - | - | - | - | - | - | - | - | - | TV | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | unknown | - | - | S-PQFP-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | HORIZ/VERT DEFLECTION IC | - | YES | - | - | - | ||
![]() TA7365F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 10 | - | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | No | - | - | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 10 | R-PDSO-G10 | Not Qualified | 5.5 V | - | 4.5 V | - | - | - | - | - | - | Y/C SEPARATOR IC | - | - | - | 4 mm | 3.2 mm | ||
![]() TDA8174AW STMicroelectronics | 1550 | - | Datasheet | NO | 7 | - | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | ZIP | - | ZIP11,.1,.1,67 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | TV; MONITOR | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.7 mm | unknown | - | - | R-PZFM-T7 | Not Qualified | 30 V | COMMERCIAL | 10 V | - | - | - | - | - | - | VERTICAL DEFLECTION IC | - | NO | - | - | - | ||
![]() BA6790FP ROHM Semiconductor | 29 | - | Datasheet | YES | 28 | - | ROHM CO LTD | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, | SOP42,.4,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.8 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | 2.41 mm | CD MOTOR DRIVER | - | - | - | - | - | - | 18.5 mm | 7.5 mm | ||
![]() SSI32R2020R-6CV Silicon Systems Inc | In Stock | - | Datasheet | YES | 24 | - | SILICON SYSTEMS INC | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC90A13N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | - | TOSHIBA CORP | - | 75 °C | -10 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | 4.1 mm | - | - | - | Y/C SEPARATOR IC | - | - | - | 25.6 mm | 10.16 mm | ||
![]() LA7823 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 16 | - | SANYO ELECTRIC CO LTD | - | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | TV | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 13.2 V | OTHER | 11.8 V | - | - | 3.65 mm | - | - | - | HORIZ/VERT DEFLECTION IC | - | YES | - | 19.2 mm | 7.62 mm | ||
![]() CL-CR3710-33QC-A Cirrus Logic | In Stock | - | Datasheet | YES | 208 | - | CIRRUS LOGIC INC | - | - | - | PLASTIC/EPOXY | HLFQFP | HLFQFP, | QFP208,1.2SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | - | - | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | - | - | - | - | 1.6 mm | CD MOTOR DRIVER | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() DP8460J-4 Texas Instruments | In Stock | - | Datasheet | NO | 24 | - | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC90A49P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | - | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | - | - | - | - | - | 4.45 mm | - | - | - | Y/C SEPARATOR IC | - | - | - | 24.6 mm | 7.62 mm | ||
![]() M52099FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 14 | - | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5 V | COMMERCIAL EXTENDED | 5 V | - | - | 2.1 mm | - | - | - | Y/C SEPARATOR IC | - | - | - | 10.1 mm | 5.3 mm | ||
![]() TC9089AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | - | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | No | - | - | - | - | No | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.778 mm | unknown | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | 5.25 V | - | 4.75 V | - | - | 4.1 mm | - | - | - | Y/C SEPARATOR IC | - | - | - | 25.6 mm | 10.16 mm |