- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Data Converters | Ihs Manufacturer | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Seated Height-Max | EEPROM Size | Interface IC Type | Consumer IC Type | Blanking Output | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSI32R528R-9CM Silicon Systems Inc | In Stock | - | Datasheet | - | - | YES | - | 36 | - | - | SILICON SYSTEMS INC | - | - | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, SOP36,.4,32 | SOP36,.4,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.8 mm | unknown | - | R-PDSO-G36 | Not Qualified | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA2133 Samsung Semiconductor | 49 | - | Datasheet | - | - | NO | - | 16 | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | HDIP | HDIP, DIP16,.3TB | DIP16,.3TB | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | - | No | - | - | - | e0 | - | - | TIN LEAD | TV; MONITOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | 14.4 V | COMMERCIAL EXTENDED | 9.6 V | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | HORIZ/VERT DEFLECTION IC | NO | 21.49 mm | 7.62 mm | ||
![]() LA6535M SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 30 | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | DFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | 30 | R-PDSO-G30 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD MOTOR DRIVER | - | - | - | - | ||
![]() TDA8178 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 7 | - | - | STMICROELECTRONICS | - | - | 150 °C | - | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP7,.2,.1TB | ZIP7,.2,.1TB | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | not_compliant | - | R-PZIP-T7 | Not Qualified | 48 V | OTHER | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VERTICAL DEFLECTION IC | NO | - | - | ||
![]() VG54123A-SO-T-G FUDAN MICRO | 6400000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L368MNFP#31 Renesas Electronics Corporation | 47 |
| Datasheet | Surface Mount | 64-LQFP | - | 64-LFQFP (10x10) | - | R5F2L368 | A/D 12x10b; D/A 2x8b | - | Renesas Electronics Corporation | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C (TA) | Tray | R8C/Lx/36M | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 20MHz | 8K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I2C, LINbus, SIO, SSU, UART/USART | - | 4K x 8 | - | - | - | - | - | ||
![]() R5F363AMDFB#10 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LFQFP (14x14) | - | R5F363A | A/D 26x10b; D/A 2x8b | - | Renesas Electronics Corporation | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | M16C? M16C/60/63 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 31K x 8 | 1.8V ~ 5.5V | M16C/60 | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 528KB (528K x 8) | EBI/EMI, I2C, SIO, UART/USART | - | 8K x 8 | - | - | - | - | - | ||
![]() STM32H7R7A8I6 STMicroelectronics | 207 | - | Datasheet | Surface Mount | 169-UFBGA | - | 169-UFBGA (7x7) | - | STM32H7R7 | A/D 17x12b | - | STMicroelectronics | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32H562ZIT6 STMicroelectronics | 76 | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | STM32H562 | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() UPD79F7023MC-CAA-AX Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | UPD797023 | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7R7Z8J6 STMicroelectronics | 198 | - | Datasheet | Surface Mount | 144-UFBGA | - | 144-UFBGA (10x10) | - | STM32H7R7 | A/D 16x12b | - | STMicroelectronics | 93 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() R5F21358MNFP#50 Renesas Electronics Corporation | 2013 | - | Datasheet | Surface Mount | 52-LQFP | - | 52-LQFP (10x10) | - | R5F21358 | A/D 12x10b; D/A 2x8b | - | Renesas Electronics Corporation | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C (TA) | Tray | R8C/3x/35M | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 6K x 8 | 1.8V ~ 5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I2C, LINbus, SIO, SSU, UART/USART | - | 4K x 8 | - | - | - | - | - | ||
![]() R5F10DMGCJFB#12 Renesas Electronics Corporation | 968 |
| Datasheet | Surface Mount | 80-LQFP | - | 80-LFQFP (12x12) | - | R5F10D | A/D 8x10b | - | Renesas Electronics Corporation | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | RL78/D1A | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 8K x 8 | 2.7V ~ 5.5V | RL78 | DMA, Motor Control, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | - | 8K x 8 | - | - | - | - | - | ||
![]() DLP230NPSEFQP Texas Instruments | 16 |
| Datasheet | Surface Mount | 54-BFCLGA | - | 54-CLGA (16.8x5.92) | - | DLP230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | Digital Micromirror Device (DMD) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F12048MNA#20 Renesas Electronics Corporation | 2961 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-HWQFN (3x3) | - | R5F12048 | A/D 7x8/10b SAR | - | Renesas Electronics Corporation | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | RL78/G15 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 8KB (8K x 8) | CSI, I2C, SPI, UART/USART | - | 1K x 8 | - | - | - | - | - | ||
![]() STM32H533CEU6 STMicroelectronics | 344 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UFQFPN (7x7) | - | STM32H533 | A/D 10x10b SAR; D/A 2x12b | - | STMicroelectronics | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H7S7Z8J6 STMicroelectronics | 93 | - | Datasheet | Surface Mount | 144-UFBGA | - | 144-UFBGA (10x10) | - | STM32H7S7 | A/D 16x12b | - | STMicroelectronics | 93 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32H533VEI6 STMicroelectronics | 356 | - | Datasheet | Surface Mount | 100-UFBGA | - | 100-UFBGA (7x7) | - | STM32H533 | A/D 16x10b SAR; D/A 2x12b | - | STMicroelectronics | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H573MIY3QTR STMicroelectronics | 18 | - | Datasheet | Surface Mount | 80-UFBGA, WLCSP | - | 80-WLCSP (3.5x3.27) | - | STM32H573 | A/D 16x12b SAR; D/A 2x12b | - | STMicroelectronics | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() R7FA4M2AC3CFP#BA0 Renesas Electronics Corporation | 8 |
| Datasheet | Surface Mount | 100-LQFP | - | 100-LFQFP (14x14) | - | R7FA4M2AC3 | A/D 13x12b SAR; D/A 2x12b | - | Renesas Electronics Corporation | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | RA4M2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 100MHz | 128K x 8 | 2.7V ~ 3.6V | ARM? Cortex?-M33 | AES, DMA, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 384KB (384K x 8) | CANbus, I2C, QSPI, SCI, SPI, UART/USART, USB | - | 8K x 8 | - | - | - | - | - |