- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Impedance (Max) (Zzt) | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Series | Tolerance | Technology | Voltage - Supply | Output Type | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Input Type | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Output High, Low | Input Capacitance (Ciss) (Max) @ Vds | Logic Type | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Voltage - Zener (Nom) (Vz) | Number of Bits per Element | FET Feature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G07GM132 NXP USA Inc. | In Stock | - | - | Surface Mount | 6-XFDFN | 6-XSON, SOT886 (1.45x1) | 74LVC1G07 | - | - | - | NXP USA Inc. | 1 | Bulk | - | Active | -40°C ~ 125°C (TA) | * | - | - | 1.65V ~ 5.5V | Open Drain | - | - | - | - | - | - | - | - | -, 32mA | - | Buffer, Non-Inverting | - | - | - | - | 1 | - | ||
![]() 54LS283J/883 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS157J/883 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G175GM132 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVT640D112 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZB84-B4V7215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZB84-C75215 NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 255 Ohms | NXP USA Inc. | - | Bulk | - | Active | - | * | ±5% | - | - | - | 1 Pair Common Anode | 50 nA @ 52.5 V | 900 mV @ 10 mA | - | 300 mW | - | - | - | - | - | - | - | - | - | 75 V | - | - | ||
![]() BZB84-C12215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM70L54W/883 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TYN16X-600CT127 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZB784-C6V2115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-B3V0113 NXP USA Inc. | 70000 | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTD143ET215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHP23NQ11T127 NXP USA Inc. | 52388 | - | - | Through Hole | TO-220-3 | TO-220AB | - | 23A (Tc) | 10V | - | NXP USA Inc. | - | Bulk | 100W (Tc) | Active | -55°C ~ 175°C (TJ) | * | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | N-Channel | 70mOhm @ 13A, 10V | 4V @ 1mA | - | 830 pF @ 25 V | - | 22 nC @ 10 V | 110 V | ±20V | - | - | - | ||
![]() BZB84-C11215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM7845W-MIL National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ALVT162245DL112 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4012UBFX Harris Corporation | In Stock | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC2G00DC125 NXP USA Inc. | In Stock | - | - | - | - | - | 74AHC2G00 | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-B2V4143 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |