- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Family | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Output Polarity | Logic IC Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA1156P6X ON Semiconductor | 1451 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 900mOhm | Tin (Sn) | - | 180mW | DUAL | GULL WING | - | 1 | 2.7V | - | - | FSA1156 | - | - | - | - | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | - | 100nA | 180mW | - | 500nA | SPST | - | 30 ns | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | - | 2nA | 20pF | - | SPST - NO | 20ns, 30ns | - | 20pC | - | - | 40ns | - | 1.65V~5.5V | - | 2.1Ohm | NO | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSAL200QSCX ON Semiconductor | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | - | 16 | 288mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | 12Ohm | Tin (Sn) | - | 500mW | DUAL | GULL WING | - | 4 | 3.3V | - | - | FSAL200 | - | - | - | 2 | - | 5.5V | 5V | - | - | - | - | 4 | 5.5V | 3V | - | - | - | - | 500mW | - | - | - | - | 40 ns | FSA | Demultiplexer, Multiplexer | 51.8 Mbps | - | 8 | - | 3-STATE | - | Single | - | - | - | 5.5V | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | 12Ohm | - | 120mA | - | - | 2:1 | - | 100μA | 13pF | - | SPDT | 20ns, 10ns | - | 7pC | 400m Ω | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 1.357mm | - | 5mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS2066USG ON Semiconductor | 1794 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 8 | - | 10 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | 7Ohm | - | - | 250mW | DUAL | GULL WING | 260 | 2 | 2.3V | 0.5mm | 40 | NLAS2066 | - | 8 | - | - | - | - | 5V | Non-Inverting | - | 2 | - | - | 5.5V | 1.65V | - | - | 1μA | 2μA | 250mW | - | - | SPST | - | 9 ns | - | - | - | - | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | 7Ohm | - | 50mA | - | 50mA | 1:1 | 73 dB | 1nA | 10pF 10pF | 1.3Ohm | SPST - NO | 3ns, 6ns | - | 7.4pC | 2 Ω | MAKE-BEFORE-BREAK | - | 11ns | 1.65V~5.5V | - | - | NO | - | - | - | - | 800μm | - | 2.1mm | 2.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMUX1072RUTR Texas Instruments | 7 | - | - | 6 Weeks | - | - | - | Surface Mount | 12-UFQFN | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | TMUX1072 | - | - | - | - | - | - | - | - | - | 1 | - | 2 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200MHz | - | - | - | - | - | - | 1.2GHz | 18Ohm | - | - | - | - | 2:1 | - | 185μA | 4pF 4pF | - | SPDT | 250μs, 10μs | - | - | 70m Ω | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMUX1109PWR Texas Instruments | 8000 | - | - | 6 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | TMUX1109 | - | - | R-PDSO-G16 | - | - | - | - | - | - | 1 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155MHz | - | - | - | - | - | - | 135MHz | 4Ohm | - | - | - | - | 4:1 | - | 80pA | 7.5pF 32pF | - | - | 12ns, 6ns (Typ) | - | -1pC | 180m Ω | - | - | - | - | - | - | - | - | - | ±2.75V | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSA1157P6X ON Semiconductor | 22 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 900mOhm | - | - | 180mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | - | NOT SPECIFIED | FSA1157 | - | - | - | - | Not Qualified | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 1.65V | - | - | - | 100nA | 180mW | - | 500nA | SPST | - | 30 ns | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 900mOhm | - | - | - | 200mA | 1:1 | - | 2nA | 20pF | - | SPST - NC | 20ns, 30ns | - | 20pC | - | - | 40ns | - | 1.65V~5.5V | - | 2.1Ohm | NC | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG201AKRZ Analog Devices Inc. | 4500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 250 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 90Ohm | - | - | 33mW | - | GULL WING | 260 | 1 | 15V | 1.27mm | 30 | ADG201 | - | 16 | - | - | - | - | 15V | Non-Inverting | - | 4 | Parallel | - | 25V | - | - | - | - | - | 33mW | - | 2mA | SPST | - | 300 ns | - | - | - | - | - | 10V~15V ±10V~15V | - | - | Dual | - | - | -15V | - | - | - | 22V | - | 90Ohm | - | 30mA | 15V | - | 1:1 | 80 dB | 2nA | 5pF | - | SPST - NC | 300ns, 250ns | - | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 60Ohm | NC | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74HC4066DR Texas Instruments | 500 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 43 ns | -40°C~85°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 85Ohm | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | 74HC4066 | - | 14 | - | - | - | - | 5V | Non-Inverting | - | 4 | - | - | 6V | 2V | - | - | 2μA | - | - | - | 2μA | SPST | 15 ns | 38 ns | - | - | - | - | - | - | - | - | Single | 30MHz | - | - | - | - | - | - | - | 30Ohm Typ | - | 25mA | - | 25mA | 1:1 | 42 dB | 100nA | 0.5pF 9pF | - | SPST - NO | 31ns, 34ns | - | - | - | MAKE-BEFORE-BREAK | 36ns | - | 2V~6V | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG811YRUZ Analog Devices Inc. | 21316 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 5 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 650mOhm | Matte Tin (Sn) | - | 14.4μW | DUAL | GULL WING | - | 4 | 2.5V | - | - | ADG811 | SEPARATE OUTPUT | 16 | - | - | - | - | 3V | - | - | 4 | Parallel | - | 3.6V | 1.65V | 100kHz | - | - | - | 14.4μW | - | 4μA | SPST | - | 25 ns | - | - | - | - | - | - | - | - | Single | 90MHz | - | - | - | - | - | - | - | 650mOhm | - | - | - | - | 1:1 | 67 dB | 1nA | 30pF 35pF | 0.04Ohm | SPST - NC | 25ns, 5ns | 0.05 dB | 30pC | 40m Ω | BREAK-BEFORE-MAKE | 30ns | 8ns | 1.65V~3.6V | - | 500mOhm | NC | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G66DCKR Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 5 ns | -40°C~85°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | 10Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G66 | - | 5 | - | - | - | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 1.65V | - | SPDT | 10μA | 1μA | - | 50mA | 10μA | SPST | 600 ps | 4.2 ns | - | - | - | - | - | - | - | - | Single | 300MHz | - | - | - | - | - | - | 300MHz | 10Ohm | - | 50mA | - | 50mA | 1:1 | 58 dB | 100nA | 6pF | 12Ohm | SPST - NO | 4.2ns, 5ns | - | - | - | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | 150°C | 12Ohm | NC | 85°C | - | - | 5.5Ohm | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG439FBRZ Analog Devices Inc. | 1284 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 150 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 400Ohm | Matte Tin (Sn) | FAULT PROTECTED; OVERVOLTAGE PROTECTION | 2.6mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | ADG439 | - | 16 | - | - | - | - | - | - | - | 4 | Parallel | 2 | 25V | 15V | - | DIFFERENTIAL MULTIPLEXER | - | 50μA | 2.6mW | - | 200μA | 4PST | - | 250 ns | - | - | - | - | 8 | - | - | - | - | - | - | -15V | - | - | - | 22V | - | 270Ohm Typ | - | - | - | - | 4:1 | 93 dB | 500pA | 3pF 22pF | 8.1Ohm | SP4T | 230ns, 130ns | - | 15pC | 8.1 Ω | BREAK-BEFORE-MAKE | 345ns | 173ns | - | - | 400Ohm | - | - | - | ±15V | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG417BRZ Analog Devices Inc. | 800 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 100 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | - | 400mW | - | GULL WING | 260 | 1 | 15V | - | 30 | ADG417 | - | 8 | - | - | - | - | 9V | Inverting, Non-Inverting | - | 1 | - | - | 12V | 5V | - | - | 100pA | - | 35μW | - | 1μA | SPST | - | 160 ns | - | - | - | - | - | - | - | - | Dual, Single | - | - | -15V | - | - | - | 15V | - | 35Ohm | 5V | 30mA | - | - | 1:1 | 80 dB | 250pA | 6pF 6pF | - | SPST - NC | 160ns, 100ns | - | 7pC | - | BREAK-BEFORE-MAKE | - | - | - | - | 25Ohm | NC | - | - | ±15V | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4051M96 Texas Instruments | 38 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 225 ns | -55°C~125°C TA | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 130Ohm | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | 74HC4051 | - | 16 | - | - | - | - | - | Non-Inverting | - | 1 | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | - | 60 ns | 225 ns | - | Demultiplexer, Multiplexer | - | 6V | 8 | 2V~6V ±1V~5V | - | - | Dual, Single | - | - | -4.5V | - | - | - | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 8:1 | 73 dB | 400nA | 25pF | 5Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | 32ns | 32ns | - | - | 130Ohm | NC | - | 0.025A | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4051APWR Texas Instruments | 274 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 18 hours ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 28 ns | -40°C~85°C TA | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 75Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | 74LV4051 | - | 16 | - | - | - | - | - | Non-Inverting | 3.3V | 8 | - | 1 | 5.5V | 2V | - | - | 20μA | 20μA | - | - | - | - | 12 ns | 28 ns | - | Demultiplexer, Multiplexer | - | - | 8 | - | - | - | Single | - | 0.04mA | - | - | - | - | - | - | 75Ohm | - | 25mA | - | 25mA | 8:1 | 45 dB | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | - | 1.3 Ω | - | - | - | 2V~5.5V | 150°C | - | - | 85°C | 0.05A | - | 22Ohm | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG733BRUZ Analog Devices Inc. | 48 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 12 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | - | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 260 | 3 | 2.5V | - | 40 | ADG733 | - | 16 | - | 6 | - | - | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | 1μA | 5μW | - | 1μA | - | - | 34 ns | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | Dual, Single | - | - | -2.5V | - | - | - | 2.75V | 200MHz | 4.5Ohm | 2.25V | 30mA | 2.5V | - | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | 4.5Ohm | - | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG732BSUZ-REEL Analog Devices Inc. | 5000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 48-TQFP | YES | 48 | - | 16 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | 100μW | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | 40 | ADG732 | - | 48 | - | - | Not Qualified | - | 5V | - | - | 32 | Parallel | 1 | 5.5V | 1.8V | - | - | 10μA | - | 100μW | - | - | - | - | - | - | Multiplexer | - | - | - | 1.8V~5.5V ±2.5V | - | - | Dual, Single | - | 0.02mA | -2.5V | - | - | - | - | - | 5.5Ohm | - | - | 2.5V | - | 32:1 | 72 dB | 250pA | 13pF 275pF | 0.3Ohm | - | - | - | 1pC | - | BREAK-BEFORE-MAKE | 37ns | 26ns | - | - | - | - | - | 0.03A | - | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG408BRZ-REEL Analog Devices Inc. | 14 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | - | - | 600mW | - | GULL WING | 260 | 1 | 15V | - | 30 | ADG408 | - | 16 | - | - | Not Qualified | - | 12V | - | - | 8 | Parallel | 1 | 32V | - | - | - | 100μA | - | 3.1mW | - | - | DPST | 130 ns | 150 ns | - | Multiplexer | - | - | 8 | - | - | - | Dual, Single | - | 2mA | -15V | - | - | - | 22V | - | 100Ohm | - | 20mA | 15V | - | 8:1 | 75 dB | 500pA | 11pF 40pF | 15Ohm | - | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 0.02A | ±15V | - | 1.2mm | - | 5.1mm | 4.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1209YCPZ-REEL7 Analog Devices Inc. | 2080 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 83 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 200Ohm | - | - | 4.8mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | 30 | ADG1209 | - | 16 | - | - | Not Qualified | - | 12V | - | - | 4 | Parallel | 2 | 16.5V | 5V | - | - | 220μA | 220μA | 4.8mW | - | - | - | - | - | - | Multiplexer | - | - | 8 | 5V~16.5V ±5V~16.5V | - | - | Dual, Single | - | 0.33mA | -15V | - | - | - | 16.5V | - | 200Ohm | 5V | 30mA | 15V | - | 4:1 | 85 dB | 100pA | 1.5pF 4.5pF | 3.5Ohm | SP4T | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | - | - | - | - | - | - | 0.03A | - | - | - | 1mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NC7WB66K8X ON Semiconductor | 49125 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 30mg | 10.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 13.5Ohm | - | - | 250mW | DUAL | GULL WING | - | 2 | 2.3V | 0.5mm | - | NC7WB66 | - | - | - | - | - | - | - | - | - | 2 | - | - | 5.5V | 1.65V | - | - | - | - | 250mW | - | 1μA | SPST | - | 10 ns | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 10Ohm | - | 128mA | - | 128mA | 1:1 | 55 dB | 100nA | 5pF | 0.5Ohm | SPST - NO | 3.2ns, 4.1ns | - | - | 200m Ω | - | 5.6ns | 6.9ns | 1.65V~5.5V | - | 6Ohm | NO | - | - | - | - | 600μm | - | 2mm | 2.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1611BRUZ-REEL7 Analog Devices Inc. | 2640 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 137 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.1Ohm | - | - | 5.8mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | ADG1611 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | Non-Inverting | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | 320μA | - | 5.8mW | - | 480μA | SPST | - | 212 ns | - | - | - | - | 4 | 3.3V~16V ±3.3V~8V | - | - | Dual, Single | - | - | -5V | - | - | - | 8V | - | 1.1Ohm | 3.3V | - | 5V | - | 1:1 | 70 dB | 300pA | 60pF 60pF | 0.04Ohm | SPST - NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | 285ns | 159ns | - | - | - | NO | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead |