- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG411BRUZ-REEL7 Analog Devices Inc. | 60 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | ADG411 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | - | SPST | - | 175 ns | - | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | 30mA | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | ±15V | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG433BRZ Analog Devices Inc. | 3031 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 24Ohm | - | - | 600mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG433 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 3.5μW | 100nA | - | SPST | - | 165 ns | - | - | - | 12V ±15V | - | Dual, Single | - | - | -15V | 22V | - | 24Ohm | 13.5V | 30mA | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO/NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 17Ohm | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG801BRTZ-500RL7 Analog Devices Inc. | 2 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 300mOhm | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | ADG801 | - | 6 | - | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | SPST | - | 45 ns | - | - | - | - | - | Single | 12MHz | - | - | - | - | 300mOhm | - | 400mA | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NO | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | 300mOhm | NO | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG712BRUZ Analog Devices Inc. | 8632 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 6 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 430mW | DUAL | GULL WING | 260 | 4 | 3V | - | 30 | ADG712 | - | 16 | - | - | - | Non-Inverting | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | 2.5Ohm | NO | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS5A23166DCUR Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 9.610488mg | 13 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | TS5A23166 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 2 | - | - | 5.5V | 1.65V | - | - | 10nA | 10nA | - | 100nA | - | SPST | - | 9 ns | - | - | - | - | - | Single | 150MHz | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | 62 dB | 20nA | 19pF 18pF | 0.04Ohm | SPST - NO | 7.5ns, 11ns | - | 6pC | 40m Ω | BREAK-BEFORE-MAKE | - | 15.5ns | 1.65V~5.5V | - | 900mOhm | - | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG749BKSZ-REEL7 Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 3 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 5Ohm | - | CAN ALSO OPERATE WITH 5 VOLT SUPPLY | 315mW | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | ADG749 | - | 6 | 2 | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | - | - | - | 7 ns | - | - | - | - | - | - | 200MHz | - | - | - | - | 5Ohm | - | 30mA | - | - | 2:1 | 87 dB | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | 8ns | 1.8V~5.5V | - | 5Ohm | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS5A3166DBVR Texas Instruments | 38368 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | 11.5 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | TS5A3166 | - | 5 | - | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 1.65V | - | - | 10nA | 10nA | - | 100nA | - | SPST | - | 7 ns | - | 7V | - | - | - | Single | 200MHz | - | - | - | - | 900mOhm | - | 200mA | - | 200mA | 1:1 | 64 dB | 20nA | 19pF 18pF | - | SPST - NO | 7ns, 11.5ns | - | 1pC | - | MAKE-BEFORE-BREAK | - | - | 1.65V~5.5V | 150°C | 900mOhm | NO | 85°C | - | - | 700mOhm | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG821BRMZ Analog Devices Inc. | 157 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 16 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 600mOhm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 2 | 3.6V | 0.65mm | 30 | ADG821 | SEPARATE OUTPUT | 8 | - | - | - | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | - | 2μA | 5μW | 2μA | - | SPST | - | 45 ns | - | - | - | - | - | Single | 24MHz | - | - | - | - | 600mOhm | - | - | - | - | 1:1 | 52 dB | 250pA | 85pF 98pF | 0.16Ohm | SPST - NO | 45ns, 16ns | - | 15pC | 160m Ω | BREAK-BEFORE-MAKE | 67ns | - | 1.8V~5.5V | - | 500mOhm | NO | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG728BRUZ Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 85 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | - | - | 100μW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | ADG728 | - | 16 | - | - | - | - | 3/5V | 8 | 2-Wire, Serial | 1 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | 10μA | 20μA | 100μW | 20μA | 8 | DPST | - | 95 ns | - | - | - | - | - | - | 65MHz | - | - | - | - | 4.5Ohm | - | 120mA | - | - | 8:1 | 55 dB | 100pA | 13pF 85pF | 0.4Ohm | - | 95ns, 85ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 200ns | - | 2.7V~5.5V | - | 2.5Ohm | - | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4052M96 Texas Instruments | 48 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 48 ns | -55°C~125°C TA | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 130Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | 74HC4052 | - | 16 | - | - | - | Non-Inverting | - | 8 | - | 2 | 6V | 2V | - | DIFFERENTIAL MULTIPLEXER | 160μA | 16μA | - | - | 4 | - | 4 ns | 58 ns | Demultiplexer, Multiplexer | 6V | - | 2V~6V ±1V~5V | - | Dual, Single | - | - | -4.5V | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 4:1 | 65 dB | 200nA | 12pF | 5Ohm | SP4T | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 130mOhm | NC | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1436YCPZ-REEL7 Analog Devices Inc. | 163 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 130 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 1.8Ohm | - | - | 30μW | QUAD | - | 260 | 2 | 5V | 0.65mm | 30 | ADG1436 | - | 16 | 4 | - | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 100kHz | - | - | - | 30μW | 285μA | - | - | - | 120 ns | - | - | 2 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 110MHz | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | 300mA | 15V | - | 2:1 | 80 dB | 550pA | 23pF 50pF | 0.13Ohm | SPDT | 120ns, 130ns | -0.18 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | 1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG441BRZ-REEL Analog Devices Inc. | 8518 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 70Ohm | - | CAN ALSO OPERATE WITH 12V SUPPLY | 600mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG441 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 10.8V | - | - | 1nA | 80μA | 1.2mW | 80μA | - | SPST | - | 110 ns | - | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 70Ohm | 13.5V | 30mA | 15V | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NC | 110ns, 60ns | - | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | ±15V | - | 4.57mm | - | 19.94mm | 7.49mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG528AKPZ Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 600 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 700Ohm | - | - | 470mW | QUAD | J BEND | 260 | 1 | 15V | - | 40 | ADG528 | - | 20 | - | - | - | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | 1.5mA | 28mW | 1.5mA | - | DPST | 300 ns | 600 ns | - | - | 8 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | 20mA | 15V | - | 8:1 | 68 dB | 1nA | 5pF 22pF | 5Ohm | - | 300ns, 300ns | - | 4pC | 22.5 Ω | - | - | - | - | - | 300Ohm | - | - | - | - | - | 3.68mm | - | 9.04mm | 9.04mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1409YCPZ-REEL7 Analog Devices Inc. | 1000 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 100 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 4.7Ohm | - | - | 4.9mW | QUAD | - | 260 | 1 | 5V | 0.65mm | 40 | ADG1409 | - | 16 | - | - | 12V | - | - | 4 | Parallel | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | 220μA | 4.9mW | - | - | - | - | - | - | - | 8 | 5V~16.5V ±4.5V~16.5V | - | - | - | 0.001mA | -5V | 16.5V | - | 4.7Ohm | 4.5V | 30mA | - | - | 4:1 | 70 dB | 200pA | 14pF 40pF | 0.78Ohm | SP4T | 120ns, 120ns | - | -50pC | 200m Ω | BREAK-BEFORE-MAKE | 330ns | - | - | - | - | - | - | 0.03A | - | - | - | 1mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG507AKRUZ Analog Devices Inc. | 67 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 600 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 28 | SMD/SMT | EAR99 | 300Ohm | Matte Tin (Sn) | - | 470mW | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG507 | - | 28 | - | - | - | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | 600μA | 28mW | - | - | - | 300 ns | 600 ns | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | 15V | - | 8:1 | 68 dB | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | - | - | - | - | - | 450Ohm | - | - | - | - | - | 1.05mm | - | 9.7mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG508FBNZ Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 130 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | 300Ohm | - | - | 3.3mW | DUAL | - | - | 1 | 15V | 2.54mm | - | ADG508 | - | 16 | - | - | 15V | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | - | 600μA | 3mW | 1μA | - | DPST | 300 ns | 230 ns | - | - | - | - | - | - | - | - | -15V | 22V | - | 270Ohm Typ | - | 20mA | 15V | - | 8:1 | 93 dB | 1nA | 3pF 22pF | 8.1Ohm | - | 230ns, 130ns | - | 15pC | 8.1 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 300Ohm | - | - | 0.02A | ±15V | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG849YKSZ-REEL7 Analog Devices Inc. | 61203 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 13 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 600mOhm | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ADG849 | - | 6 | 2 | - | 5.5V | Non-Inverting | - | 1 | Parallel | - | 5.5V | 1.8V | 100kHz | - | 1nA | 1μA | 5.5nW | 1nA | - | - | - | 15 ns | - | - | - | - | - | Single | 38MHz | - | - | - | - | 600mOhm | - | 400mA | - | - | 2:1 | 64 dB | 10pA Typ | 52pF | 0.05Ohm | SPDT | 15ns, 13ns | 0.04 dB | 50pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG528FBPZ Analog Devices Inc. | 87 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 250 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 300Ohm | Matte Tin (Sn) | - | 3.3mW | QUAD | J BEND | 260 | 1 | 15V | - | 40 | ADG528 | - | 20 | - | - | 15V | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | - | - | 3mW | 200μA | - | DPST | - | 250 ns | - | - | 8 | - | - | - | - | - | -15V | 22V | - | 300Ohm Typ | - | - | 15V | - | 8:1 | 68 dB | 1nA | 5pF 50pF | 15Ohm | - | 250ns, 250ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | 400ns | 400ns | - | - | - | - | - | 0.02A | ±15V | - | 3.68mm | - | 9.04mm | 9.04mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVXT4066DTRG ON Semiconductor | 9 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | 40Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 40 | MC74LVXT4066 | - | 14 | - | - | 3V | - | - | 1 | - | - | 5.5V | 2V | - | - | 40μA | - | 450mW | 4μA | - | SPST | - | 20 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 4 | - | Halogen Free | Single | - | - | - | - | 160MHz | 20Ohm | - | - | - | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | - | 10 Ω | - | 15ns | - | 2V~5.5V | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1611BCPZ-REEL7 Analog Devices Inc. | 2000 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 137 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 1.1Ohm | MATTE TIN | - | 5.8mW | QUAD | NO LEAD | NOT SPECIFIED | 4 | - | 0.635mm | NOT SPECIFIED | ADG1611 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3.3/12/+-5V | - | Parallel | - | 16V | 3.3V | 1MHz | - | 320μA | - | 5.8mW | 480μA | - | SPST | - | 212 ns | - | - | 4 | 3.3V~16V ±3.3V~8V | - | Dual, Single | - | - | - | 8V | 38MHz | 1.1Ohm | 3.3V | - | - | - | 1:1 | - | 300pA | 60pF 60pF | - | SPST - NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | - | - | 1.1Ohm | NO | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead |