- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG608BNZ Analog Devices Inc. | 4 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 75 ns | - | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | 1.5μW | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | ADG608 | - | 16 | - | - | 5.5V | - | - | 8 | Parallel | 1 | 6.5V | 3V | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.5μW | - | DPST | - | 225 ns | - | - | 8 | 3.3V~5V ±5V | - | - | - | -5V | 6.5V | - | 30Ohm | - | - | 20mA | 5V | - | 8:1 | 85 dB | - | 500pA | 9pF 40pF | 2Ohm | - | 75ns, 45ns | - | 6pC | 5 Ω (Max) | - | - | - | - | - | - | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 74HC4051PW,118 Nexperia USA Inc. | 70000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | 74HC4051 | - | 16 | 8 | - | - | - | - | 8 | - | 1 | 10V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | - | - | 180MHz | 120Ohm | - | - | - | - | - | 8:1 | 50 dB | - | 400nA | 3.5pF | 9Ohm | - | 51ns, 42ns | - | - | 6 Ω | - | - | - | - | 160Ohm | - | 125°C | - | - | 1.1mm | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG506AKRZ Analog Devices Inc. | 5 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | 600 ns | - | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | 700Ohm | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | 30 | ADG506 | - | 28 | - | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | 1.5mA | 10mW | 1.5mA | - | 300 ns | 600 ns | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | 20mA | 15V | - | 16:1 | 68 dB | - | 1nA | 5pF 44pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | 2.35mm | - | 18.1mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG452BRZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 140 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 5Ohm | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 30 | ADG452 | - | 16 | - | - | 9V | Non-Inverting | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | - | Dual, Single | - | -5V | 15V | - | 5Ohm | 5V | - | 100mA | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | NO | - | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG721BRMZ-REEL7 Analog Devices Inc. | 7528 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | - | 30 | ADG721 | - | 8 | - | - | - | Non-Inverting | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | SPST | - | 14 ns | - | - | - | - | - | Single | 200MHz | - | - | - | 4Ohm | - | - | 30mA | - | - | 1:1 | 60 dB | - | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | NO | - | - | - | - | 1.1mm | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG602BRMZ Analog Devices Inc. | 3122 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 75 ns | - | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 2.5Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 2.7V TO 5.5V SINGLE SUPPLY | 10μW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | ADG602 | - | 8 | - | Not Qualified | - | - | - | 1 | Parallel | - | 5.5V | 2.7V | - | - | - | - | 10μW | 1μA | SPST | - | 120 ns | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | Dual, Single | 180MHz | -5V | 5.5V | - | 2.5Ohm | 2.7V | - | - | 5V | - | 1:1 | 60 dB | - | 250pA | 50pF 50pF | 0.35Ohm | SPST - NC | 120ns, 75ns | - | 250pC | - | BREAK-BEFORE-MAKE | - | - | - | 2.5Ohm | NC | - | - | - | 850μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADV3219ACPZ Analog Devices Inc. | 753 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | 8 | - | - | - | -40°C~85°C TA | Tray | - | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | 20mOhm | MATTE TIN | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | ADV3219 | - | 8 | - | Not Qualified | 5V | - | - | 2 | Parallel | 1 | - | - | - | ANALOG CIRCUIT | - | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | -5V | 5.5V | 840MHz | - | 4.5V | - | - | 5V | - | 2:1 | - | - | 2μA Typ | 0.6pF | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ±4.5V~5.5V | 750μm | - | 3.1mm | 3.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG731BCPZ Analog Devices Inc. | 7 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | - | - | - | -40°C~85°C TA | Tray | - | e3 | no | Active | 3 (168 Hours) | 48 | EAR99 | 5.5Ohm | - | - | 100μW | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | ADG731 | - | 48 | - | - | 5V | - | - | 32 | Serial | 1 | 5.5V | 1.8V | - | SINGLE-ENDED MULTIPLEXER | - | - | 100μW | - | - | - | - | - | - | 32 | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | - | 5.5Ohm | - | - | 30mA | 2.5V | - | 32:1 | 72 dB | - | 250pA | 13pF 260pF | 0.3Ohm | - | - | - | 1pC | - | - | 75ns | 75ns | - | - | - | - | - | - | 830μm | - | 7mm | 7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG452BNZ Analog Devices Inc. | 115 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 140 ns | - | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | - | - | 4 | 5V | - | - | - | - | ADG452 | SEPARATE OUTPUT | 16 | - | - | 9V | - | - | 4 | Parallel | - | 12V | 5V | - | - | - | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | - | Dual, Single | - | -5V | 15V | - | 5Ohm | 5V | - | - | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | 4Ohm | NO | - | - | ±4.5V~20V | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG712BRZ-REEL7 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 30 | ADG712 | - | 16 | - | Not Qualified | - | Non-Inverting | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 11 ns | - | - | - | - | - | Single | 200MHz | - | - | - | 4Ohm | - | - | 30mA | - | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NC | - | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MUX08EPZ Analog Devices Inc. | 500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 500 ns | - | 0°C~70°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 300Ohm | Matte Tin (Sn) | OVERVOLTAGE PROTECTION | 500mW | DUAL | - | - | 1 | 15V | 2.54mm | - | - | - | MUX08 | - | 16 | - | - | - | - | - | 8 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 247mW | - | DPST | - | 2 μs | - | - | 8 | - | - | - | - | -15V | 18V | - | 300Ohm | - | - | - | - | - | 8:1 | 60 dB | - | 1nA | 2.5pF 7pF | 15.4Ohm | - | 2μs, 400ns | - | - | 21 Ω | - | 2000ns | 400ns | - | 300Ohm | - | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG611YRZ Analog Devices Inc. | 139 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 665.986997mg | 40 ns | - | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 115Ohm | Matte Tin (Sn) | - | 10μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 30 | ADG611 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | Parallel | 4 | 5.5V | 2.7V | - | - | - | - | 10μW | 1μA | - | - | 65 ns | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | Dual, Single | 680MHz | -5V | 5.5V | - | 115Ohm | 2.7V | - | - | 5V | - | 1:1 | 65 dB | - | 100pA | 5pF 5pF | 2Ohm | SPST - NC | 65ns, 40ns | - | -0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 90ns | 50ns | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC14051BDR2G ON Semiconductor | 100000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 700 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 1.05kOhm | - | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MC14051B | - | 16 | - | - | - | - | - | 8 | - | 1 | 18V | 3V | - | SINGLE-ENDED MULTIPLEXER | - | 15nA | 500mW | - | SP8T | 90 ns | 700 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | - | Halogen Free | Dual | - | - | - | - | 280Ohm | - | - | 25mA | - | 25mA | 8:1 | 50 dB | - | 100nA | 7.5pF | 25Ohm | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | 0.025A | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG511BR Analog Devices Inc. | 230 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 150 ns | Military grade | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 30Ohm | Tin/Lead (Sn85Pb15) | - | 10μW | - | GULL WING | 235 | 4 | 5V | 1.27mm | not_compliant | - | 20 | ADG511 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | - | - | 10μW | 1μA | SPST | - | 375 ns | - | - | - | 3V~5.5V ±4.5V~5.5V | - | Dual, Single | - | -5V | 5.5V | - | 30Ohm Typ | 4.5V | MIL-STD-883 | - | 5V | - | 1:1 | 68 dB | - | 100pA | 9pF 9pF | - | SPST - NC | 200ns, 120ns (Typ) | - | 11pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5423BRMZ Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 143.193441mg | 196 ns | - | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 14Ohm | - | - | - | - | GULL WING | 260 | 2 | 15V | 0.5mm | - | - | 30 | ADG5423 | SEPARATE OUTPUT | 10 | - | Not Qualified | - | Non-Inverting | - | 1 | - | - | 40V | 9V | 1MHz | - | - | - | - | 55μA | - | - | 220 ns | - | - | 2 | 9V~40V ±9V~22V | - | Dual, Single | - | -15V | 22V | 250MHz | 14Ohm | 9V | - | - | 15V | - | 1:1 | - | - | 250pA | 11pF 12pF | 0.1Ohm | SPST - NO | 199ns, 184ns | 0.8 dB | 120pC | 100m Ω | BREAK-BEFORE-MAKE | 370ns | - | - | - | NO/NC | - | - | - | 950μm | - | 3.1mm | 3.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5413FBRUZ Analog Devices Inc. | 1288 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 510 ns | - | -40°C~125°C TA | Tube | - | - | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | - | - | 1mW | - | GULL WING | - | 4 | 15V | 0.65mm | - | - | - | ADG5413 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | Parallel | 4 | 44V | 8V | 1MHz | - | - | - | 1mW | 1.2mA | - | - | 495 ns | - | - | - | 8V~44V ±5V~22V | - | Dual, Single | - | -15V | 22V | 270MHz | 11.5Ohm | 5V | - | - | 15V | - | 1:1 | 70 dB | - | 250pA | 12pF 11pF | 0.05Ohm | SPST - NO/NC | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NLAS4599DFT2G ON Semiconductor | 50000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 30Ohm | - | - | 200mW | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 40 | NLAS4599 | - | 6 | 2 | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 2V | - | - | 1μA | 1μA | 200mW | - | - | - | 28 ns | - | - | - | - | Halogen Free | Single | - | - | - | 220MHz | 25Ohm | - | - | 50mA | - | 50mA | 2:1 | 93 dB | - | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | - | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4053PWR Texas Instruments | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 210 ns | - | -55°C~125°C TA | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 130Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 3 | 4.5V | - | - | 200MHz | - | 74HC4053 | - | 16 | - | - | - | Non-Inverting | - | 2 | - | 3 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | 60 ns | 220 ns | Demultiplexer, Multiplexer | 6V | 6 | 2V~6V ±1V~5V | - | Dual, Single | - | -4.5V | 5V | - | 130Ohm | 1V | - | 25mA | 3V | 25mA | 2:1 | 64 dB | - | 100nA | 8pF | 5Ohm | SPDT | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | 130Ohm | NC | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4066ADR2G ON Semiconductor | 5892 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 80 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 120Ohm | Tin (Sn) | - | 500mW | - | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 40 | MC74HC4066A | SEPARATE OUTPUT | 14 | - | - | - | - | - | 1 | - | - | 12V | 2V | - | - | 40μA | - | 500mW | - | SPST | 40 ns | 80 ns | Counter, Demultiplexer, Multiplexer | - | 4 | - | Halogen Free | Dual | - | - | - | - | 70Ohm | - | - | - | - | - | 1:1 | 40 dB | - | 100nA | 10pF | 20Ohm | SPST - NO | - | - | - | 15 Ω | MAKE-BEFORE-BREAK | - | 60ns | 2V~12V | - | NO | - | - | - | - | 1.75mm | 8.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC4052PW,118 Nexperia USA Inc. | 44000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | - | 74HC4052 | - | 16 | - | - | - | - | - | 4 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | -4.5V | - | 180MHz | 150Ohm | - | - | - | - | - | 4:1 | 50 dB | - | 2μA | 3.5pF | 6Ohm | SP4T | 58ns, 48ns | - | - | 6 Ω | - | 69ns | 57ns | - | 225Ohm | - | - | - | - | - | 1.1mm | 5mm | - | - | - | - | ROHS3 Compliant | - |