- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG1404YRUZ Analog Devices Inc. | 2800 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 1.8Ohm | Matte Tin (Sn) | - | 30μW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | ADG1404 | - | 14 | - | - | 12V | - | - | 4 | Parallel | 1 | 16.5V | 5V | - | SINGLE-ENDED MULTIPLEXER | - | 170μA | 30μW | 1μA | - | - | - | - | - | 4 | 5V~16.5V ±4.5V~16.5V | - | - | 55MHz | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | - | 5V | - | 4:1 | 80 dB | 550pA | 23pF 90pF | 0.13Ohm | SP4T | 120ns, 135ns | - | -20pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.03A | - | - | 1mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG888YRUZ Analog Devices Inc. | 1753 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 17 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 480mOhm | MATTE TIN (SN) | - | 20μW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 30 | ADG888 | - | 16 | 8 | - | 5.5V | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | 100kHz | - | - | - | 20μW | 4μA | - | - | 30 ns | - | - | 4 | - | - | Single | - | - | - | - | - | 480mOhm | - | - | - | - | 2:2 | 67 dB | 200pA Typ | 58pF | 0.045Ohm | DPDT | 30ns, 17ns | 0.03 dB | 70pC | 40m Ω | BREAK-BEFORE-MAKE | 50ns | - | 1.8V~5.5V | - | - | - | - | - | - | 1.2mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1613BRUZ Analog Devices Inc. | 4000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 137 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.2Ohm | Matte Tin (Sn) | - | 5.8mW | - | GULL WING | 260 | 4 | - | 0.635mm | - | 30 | ADG1613 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 5.8mW | 480μA | - | - | 212 ns | - | - | 4 | 3.3V~16V ±3.3V~8V | - | Dual, Single | 38MHz | - | - | 8V | - | 1.1Ohm | 3.3V | - | 5V | - | 1:1 | - | 300pA | 60pF 60pF | - | SPST - NO/NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.2mm | - | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG528ATQ Analog Devices Inc. | 105 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | 18-CDIP (0.300, 7.62mm) | NO | 18 | - | 400 ns | -55°C~125°C TA | Tube | - | e0 | no | Active | 1 (Unlimited) | 18 | - | EAR99 | 450Ohm | Tin/Lead (Sn63Pb37) | - | 470mW | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | ADG528 | - | 18 | - | Not Qualified | - | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | - | 28mW | - | DPST | 300 ns | 400 ns | - | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | - | 8:1 | 68 dB | 1nA | 5pF 22pF | 5Ohm | - | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | - | - | - | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1433YCPZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 75 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 4.7Ohm | Matte Tin (Sn) | - | 6.6mW | QUAD | - | 260 | 1 | 5V | - | - | 40 | ADG1433 | - | 16 | 6 | - | 12V | - | - | 3 | Parallel | - | 16.5V | 5V | 1MHz | - | - | 260μA | 6.6mW | 475μA | - | - | 170 ns | - | - | 3 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | - | - | -5V | 16.5V | - | 4.7Ohm | 4.5V | - | 15V | - | 2:1 | 70 dB | 300pA | 12pF 22pF | 0.55Ohm | SPDT | 170ns, 75ns | 0.24 dB | -50pC | 500m Ω | BREAK-BEFORE-MAKE | 545ns | 240ns | - | - | - | - | - | - | - | - | 1mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1633BCPZ-REEL7 Analog Devices Inc. | 3742 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | 199 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 4.5Ohm | MATTE TIN | - | - | QUAD | NO LEAD | 225 | 3 | 5V | 0.5mm | - | NOT SPECIFIED | ADG1633 | - | 16 | 6 | Not Qualified | - | - | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 12nW | 600μA | - | - | 79 ns | - | - | 3 | 3.3V~16V ±3.3V~8V | - | Dual, Single | - | - | -5V | 8V | - | 4.5Ohm | 3.3V | - | - | - | 2:1 | 64 dB | 100pA | 19pF 32pF | 0.12Ohm | SPDT | 38ns, 152ns | - | -12.4pC | 120m Ω | BREAK-BEFORE-MAKE | 98ns | 259ns | - | 4.5Ohm | - | - | - | - | - | - | 0.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74HC4066ADTR2G ON Semiconductor | 36 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | 80 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 120Ohm | - | - | 450mW | - | GULL WING | 260 | 4 | 3V | 0.65mm | - | 40 | MC74HC4066A | - | 14 | - | - | - | Non-Inverting | - | 1 | - | - | 12V | 2V | - | - | 40μA | - | 450mW | - | SPST | 40 ns | 80 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 4 | - | Halogen Free | Dual | 160MHz | - | - | - | - | 70Ohm | - | 25mA | - | 25mA | 1:1 | 40 dB | 100nA | 10pF | 20Ohm | SPST - NO | - | - | - | 15 Ω | MAKE-BEFORE-BREAK | - | 60ns | 2V~12V | - | NO | - | - | - | - | - | 1.2mm | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG604YRUZ-REEL7 Analog Devices Inc. | 4000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 115Ohm | - | - | 10μW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | ADG604 | - | 14 | - | Not Qualified | - | - | 3/5/+-5V | 4 | Parallel | 1 | 5.5V | 2.7V | - | - | 1nA | - | 10μW | 1μA | 4PST | - | - | Multiplexer | - | 4 | 2.7V~5.5V ±2.7V~5.5V | - | Dual, Single | - | - | -5V | 5.5V | - | 115Ohm | 2.7V | 10mA | - | - | 4:1 | 75 dB | 100pA | 5pF 17pF | 2Ohm | SP4T | 105ns, 45ns | - | -1pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKNZ Analog Devices Inc. | 8 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 250 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 90Ohm | - | - | 470mW | - | - | - | 1 | 15V | - | - | - | ADG201 | - | 16 | - | - | 15V | Inverting, Non-Inverting | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | 2mA | SPST | - | 300 ns | - | - | - | 10V~15V ±10V~15V | - | Dual | - | - | -15V | 22V | - | 90Ohm | - | 30mA | 15V | - | 1:1 | 80 dB | 2nA | 5pF | - | SPST - NC | 300ns, 250ns | - | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | 60mOhm | NC | - | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() FSA266L8X ON Semiconductor | 37766 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 25mg | 10.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 250mW | QUAD | - | - | 2 | 2.3V | 0.5mm | - | - | FSA266 | SEPARATE OUTPUT | - | - | - | - | - | - | 2 | - | - | 5.5V | 1.65V | - | - | - | - | 250mW | 1μA | SPST | - | 10 ns | - | - | - | - | - | Single | - | - | - | - | 300MHz | 10Ohm | - | - | - | - | 1:1 | 55 dB | 100nA | 5pF | 0.5Ohm | SPST - NO | 3.2ns, 4.1ns | - | - | 200m Ω | - | 5.6ns | 6.9ns | 1.65V~5.5V | - | NO | - | - | - | - | - | 0.55mm | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3A5018DR Texas Instruments | 6241 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 7.5 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | - | - | TS3A5018 | - | 16 | 8 | - | 3V | - | - | 4 | - | - | 3.6V | 1.65V | - | - | 2.5μA | 2.5μA | - | 7μA | - | - | 9.5 ns | - | - | - | - | - | Single | 300MHz | - | - | - | - | 10Ohm | - | - | - | - | 2:1 | 48 dB | 100nA | 4.5pF 9pF | 0.4Ohm | SPDT | 8ns, 6.5ns | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | 10.5ns | 9ns | 1.65V~3.6V | - | NC | 85°C | 0.1A | - | 7Ohm | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG506AKN Analog Devices Inc. | 1537 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 450 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 300Ohm | - | - | 470mW | DUAL | - | - | 1 | 15V | 2.54mm | - | - | ADG506 | - | 28 | - | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | 1.5mA | 10mW | - | - | 300 ns | 450 ns | - | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | - | - | 5.08mm | 36.705mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMUX136MRSER Texas Instruments | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 10-UFQFN | YES | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | TMUX136 | COMMON OUTPUT | - | - | - | - | - | - | 2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6100MHz | 0.05mA | - | - | 6.1GHz | 9.5Ohm | - | - | - | - | 2:1 | - | 2μA | 1.6pF 1.6pF | - | SPDT | - | - | - | 100m Ω | - | - | - | 2.3V~4.8V | 9Ohm | NO | - | 0.1A | - | - | 600μm | - | 1.5mm | 2mm | 550μm | - | - | ROHS3 Compliant | - | ||
![]() ADG704BRM Analog Devices Inc. | 2000 | - | Datasheet | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 6 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 4Ohm | - | ALSO OPERATE WITH 5V SUPPLY | 5μW | DUAL | GULL WING | - | 1 | 3V | 0.5mm | - | - | ADG704 | - | 10 | - | - | 5V | - | - | 4 | Parallel | 1 | 5.5V | 1.8V | - | SINGLE-ENDED MULTIPLEXER | 1nA | 1μA | 5μW | 1μA | 4PST | - | 16 ns | - | 2V | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 4:1 | 60 dB | 100pA | 9pF 37pF | 0.4Ohm | SP4T | 14ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5V | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1204YRUZ Analog Devices Inc. | 633 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | 90 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 120Ohm | - | - | 1.3mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | ADG1204 | - | 14 | - | - | 12V | - | - | 4 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | 170μA | 170μA | 1.3mW | 285μA | 4PST | 150 ns | 120 ns | - | - | 4 | - | - | - | - | - | -15V | - | - | 190Ohm | - | 45mA | 15V | - | 4:1 | 85 dB | 100pA | 1.5pF 4.2pF | 3.5Ohm | SP4T | 85ns, 110ns | - | -0.7pC | 6 Ω | BREAK-BEFORE-MAKE | 85ns | - | - | 120Ohm | - | - | - | ±15V | - | 1mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG849YKSZ-500RL7 Analog Devices Inc. | 89 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 13 ns | -40°C~125°C TA | Cut Tape (CT) | - | e4 | no | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 600mOhm | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | ADG849 | - | 6 | 2 | - | 5.5V | Non-Inverting | - | 1 | Parallel | - | 5.5V | 1.8V | 100kHz | - | - | 1μA | 5.5nW | 1nA | - | - | 16 ns | - | - | - | - | - | - | 38MHz | - | - | - | - | 600mOhm | - | 400mA | - | - | 2:1 | 64 dB | 10pA Typ | 52pF | 0.05Ohm | SPDT | 15ns, 13ns | 0.04 dB | 50pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | 500mOhm | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG706BRUZ-REEL Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 10 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 4.5Ohm | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | - | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADG706 | - | 28 | - | Not Qualified | 5V | - | 3/5/+-3V | 16 | Parallel | 1 | 5.5V | 1.8V | - | SPST | 1nA | - | 5μW | - | - | - | - | Multiplexer | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | - | - | -2.5V | - | - | 4.5Ohm | - | 30mA | 2.5V | - | 16:1 | 80 dB | 100pA | 13pF 180pF | 0.3Ohm | - | 32ns, 16ns (Typ) | - | 8pC | - | BREAK-BEFORE-MAKE | 50ns | 26ns | - | - | - | - | 0.03A | - | - | - | - | 9.7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1212YRUZ Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 115 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 190Ohm | - | - | 150μW | - | GULL WING | 260 | 4 | 15V | - | - | 30 | ADG1212 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | 320μA | 150μW | 380μA | SPST | - | 130 ns | - | - | - | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 1 GHz | - | -15V | 16.5V | - | 190Ohm | 4.5V | 25mA | 15V | - | 1:1 | 75 dB | 100pA | 1.1pF 1.2pF | 5Ohm | SPST - NO | 130ns, 115ns | - | -0.3pC | 2.5 Ω | BREAK-BEFORE-MAKE | 125ns | - | - | 120Ohm | - | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1421BRMZ Analog Devices Inc. | 421 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 145 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 2.4Ohm | Matte Tin (Sn) | - | 1.8mW | - | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | ADG1421 | - | 10 | - | - | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 1.8mW | 190μA | - | - | 145 ns | - | - | 2 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 180MHz | - | -5V | 16.5V | - | 2.4Ohm | 4.5V | - | 15V | - | 1:1 | 60 dB | 500pA | 18pF 22pF | 0.04Ohm | SPST - NO | 145ns, 145ns | 0.12 dB | -5pC | 20m Ω | BREAK-BEFORE-MAKE | - | 395ns | - | - | NO | - | 0.4A | - | - | 1.1mm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG712BRZ Analog Devices Inc. | 5400 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 6 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 520mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | ADG712 | - | 16 | - | - | - | Non-Inverting | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | SPST | - | 11 ns | - | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | 2.5Ohm | NC | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |