- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4617ESE T Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | MAX4617 | - | 16 | - | Not Qualified | - | 3.6V | 2.5/5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 8:1 | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | BREAK-BEFORE-MAKE | 20ns | - | 2V~5.5V | - | - | 0.075A | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4053ACSE T Maxim Integrated | 558 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | MAX4053 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | - | 2:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SPDT | 175ns, 150ns | 2pC | 6 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG445DYZ Renesas Electronics America Inc. | 43 | - | Datasheet | 3 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C TA | Bulk | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | IT CAN ALSO OPERATE WITH 12V SINGLE SUPPLY | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | 1.27mm | NOT SPECIFIED | DG445 | - | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~22V | - | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | - | 500pA | 4pF 4pF | - | SPST - NO | 250ns, 210ns | -1pC | - | - | 250ns | 210ns | - | 85Ohm | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX391EUE Maxim Integrated | 122 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | NOT SPECIFIED | MAX391 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3.3/5+-5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | -5V | - | - | 35Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 130ns, 75ns | 2pC | 300m Ω | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | NC | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG408EUE Maxim Integrated | 96 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 300 ns | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | - | - | 755mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | DG408 | - | 16 | - | - | 28V | - | - | 8 | 1 | 30V | 5V | - | 500μA | - | - | DPST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | 2mA | -15V | 20V | - | 100Ohm | 5V | 30mA | - | 8:1 | 75 dB | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 225ns | - | - | - | - | 0.03A | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4508CSE Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | FAULT PROTECTED | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX4508 | - | 16 | - | Not Qualified | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | 0.6mA | -15V | - | - | 400Ohm | - | - | - | 8:1 | 70 dB | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | 2pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | 275ns | 200ns | - | - | - | 0.03A | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG529CWN Maxim Integrated | 195 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | 1.5 μs | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | 450Ohm | Tin (Sn) | - | 762mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG529 | - | 18 | - | - | 28V | - | - | 4 | 2 | 30V | 5V | - | 2.5mA | - | - | - | - | 1.5 μs | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 450Ohm | 4.5V | - | - | 4:1 | 68 dB | 5nA | 5pF 25pF | 27Ohm | SP4T | 1.5μs, 1.5μs | 4pC | 27 Ω | BREAK-BEFORE-MAKE | 1500ns | 1500ns | - | - | - | - | - | - | - | 11.55mm | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX314EUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 235 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | - | 18V | - | 512/+-15V | 1 | 4 | 30V | 4.5V | - | - | 5μA | 1μA | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX394CPP Maxim Integrated | 44 | - | Datasheet | 6 Weeks | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | TIN | - | - | DUAL | - | 260 | 4 | 5V | - | NOT SPECIFIED | MAX394 | SEPARATE OUTPUT | 20 | - | Not Qualified | - | - | 3.3/5/+-5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 2.7V~15V ±2.7V~8V | - | - | -5V | - | - | 35Ohm | - | - | - | 2:1 | 66 dB | 200pA | 12pF 12pF | 0.5Ohm | SPDT | 130ns, 75ns | 5pC | 500m Ω | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | - | - | - | - | - | 26.16mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX307CPI Maxim Integrated | 56 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | 300 ns | - | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 100Ohm | Tin (Sn) | CONFIGURABLE AS 16-CHANNEL SINGLE ENDED MUX | 727mW | - | - | 260 | 1 | 15V | - | 30 | MAX307 | - | 28 | - | - | 28V | - | - | 8 | 2 | 30V | 5V | - | 500μA | - | - | - | 300 ns | 600 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | - | 9V | 8:1 | 69 dB | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | - | 150ns | - | - | - | 0.03A | - | 4.45mm | - | 37.34mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX329EWE Maxim Integrated | 2500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 μs | - | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | 750mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX329 | - | 16 | - | - | 28V | - | - | 4 | 2 | 30V | 10V | - | 4.5μA | - | - | 4PST | 1.5 μs | 1.5 μs | Multiplexer | 10V~30V ±5V~18V | Dual, Single | - | -15V | 18V | - | 3.5kOhm | 5V | - | - | 4:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | SP4T | 1.5μs, 1μs | 2pC | 70 Ω | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | - | 0.01A | - | - | - | 10.3mm | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG407EWI Maxim Integrated | 2550 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG407 | - | 28 | - | Not Qualified | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 5V~30V ±4.5V~20V | - | - | -15V | - | - | 100Ohm | - | - | - | 8:1 | 69 dB | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | - | - | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX359CPE Maxim Integrated | 1730 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | 0°C~75°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 15V | - | NOT SPECIFIED | MAX359 | - | 16 | - | Not Qualified | - | - | +-15V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | 1mA | -15V | - | - | 1.8kOhm | - | - | - | 4:1 | 68 dB | 10μA | - | - | SP4T | 300ns, 300ns (Typ) | - | - | BREAK-BEFORE-MAKE | 1000ns | 1000ns | - | - | - | - | ±4.5V~18V | - | - | 19.175mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG507ACJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | 400 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 450Ohm | Matte Tin (Sn) | - | 1.143W | - | - | 260 | 1 | 15V | - | 30 | DG507A | - | 28 | - | - | 15V | - | - | 1 | 2 | - | - | - | 300μA | - | - | - | 600 ns | 1 μs | Multiplexer | - | Dual | - | -15V | 18V | - | 450Ohm | 4.5V | - | - | 8:1 | 68 dB | 5nA | 6pF 45pF | 16.2Ohm | - | 1μs, 400ns | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±4.5V~18V | - | 5.08mm | 36.83mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4617CPE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX4617 | - | 16 | - | - | - | - | - | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 8:1 | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4685EUB Maxim Integrated | 59 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 40 ns | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 800mOhm | Matte Tin (Sn) | - | 444mW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 30 | MAX4685 | SEPARATE OUTPUT | 10 | - | - | - | - | 3V | 2 | - | 5.5V | 1.8V | - | - | 40pA | 200nA | - | - | 60 ns | - | - | Single | - | - | - | - | 800mOhm | - | - | - | 2:1 | 64 dB | 1nA | 84pF 37pF | 0.06Ohm | SPDT | 50ns, 30ns | 200pC | 60m Ω | BREAK-BEFORE-MAKE | 50ns | 30ns | 1.8V~5.5V | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ISL84781IRZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Active | 2 (1 Year) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | ISL84781 | - | 16 | - | - | - | 3.6V | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mOhm | - | - | - | 8:1 | - | 4nA | 65pF 470pF | 0.1Ohm | - | 25ns, 23ns | -39pC | 120m Ω | - | 35ns | 27ns | 1.6V~3.6V | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DG408CY Maxim Integrated | 550 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 300 ns | - | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | - | - | 696mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG408 | - | 16 | - | - | 28V | - | - | 8 | 1 | 30V | 5V | - | 500μA | - | - | DPST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | 2mA | -15V | 20V | - | 100Ohm | 5V | 30mA | - | 8:1 | 75 dB | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 225ns | - | - | - | - | 0.02A | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG409DY Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 50Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | DG409 | - | 16 | - | Not Qualified | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | - | -15V | - | - | 100Ohm | - | - | - | 4:1 | 75 dB | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14758EUE Maxim Integrated | 83 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 3 μs | - | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | 889mW | - | GULL WING | - | 4 | - | 0.65mm | - | MAX14758 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 2 | 4 | 70V | 10V | - | 500μA | - | 800μA | SPST | - | 60 μs | - | 10V~70V ±10V~35V | Dual, Single | - | - | 35V | 145MHz | 10Ohm | 10V | - | - | 1:1 | 65 dB | 2.5nA | 35pF | 0.3Ohm | SPST - NO/NC | 60μs, 3μs | 580pC | 300m Ω | BREAK-BEFORE-MAKE | 60000ns | 3000ns | - | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | - |