- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX309EPE Maxim Integrated | 854 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 300 ns | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 2 | 15V | - | 30 | MAX309 | - | 16 | - | - | - | 28V | - | 4 | 2 | 30V | 5V | - | 500μA | - | - | - | - | 4PST | 175 ns | 600 ns | Multiplexer | - | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | - | 4:1 | 75 dB | 750pA | 3pF 26pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | 0.03A | - | - | 19.175mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4508CPE Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | FAULT PROTECTED | - | DUAL | - | 260 | 1 | 15V | 2.54mm | 30 | MAX4508 | - | 16 | - | Not Qualified | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | 0.6mA | -15V | - | - | 400Ohm | - | - | - | 8:1 | 70 dB | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | 2pC | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | 275ns | 200ns | - | - | 0.03A | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX329CWE Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 μs | - | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | 750mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX329 | - | 16 | - | - | - | 28V | - | 4 | 2 | 30V | 10V | - | 4.5μA | - | - | - | - | 4PST | 1.5 μs | 1.5 μs | Multiplexer | - | 10V~30V ±5V~18V | Dual, Single | - | -15V | 18V | - | 3.5kOhm | 5V | - | - | 4:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | SP4T | 1.5μs, 1μs | 2pC | 70 Ω | - | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | 0.01A | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG406DN Maxim Integrated | 2422 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 300 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 175Ohm | Matte Tin (Sn) | - | 842mW | QUAD | J BEND | 260 | 1 | 15V | - | 30 | DG406 | - | 28 | - | - | - | 28V | - | 16 | 1 | 30V | 5V | - | 500μA | - | 842mW | 500μA | - | - | 300 ns | 600 ns | Multiplexer | 16 | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | 30mA | 9V | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | 0.02A | 3.96mm | - | 11.58mm | 11.58mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX314EPE Maxim Integrated | 70 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 185 ns | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 4 | 15V | - | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | - | - | - | 512/+-15V | 1 | 4 | 20V | 4.5V | - | - | 5μA | - | 1μA | - | SPST | - | 225 ns | - | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | 275ns | 235ns | - | - | - | - | - | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG409CJ Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 300 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 175Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 2 | 15V | - | - | DG409 | - | 16 | - | - | - | 28V | - | 4 | 2 | 30V | 5V | - | 500μA | - | - | - | - | 4PST | 175 ns | 600 ns | Multiplexer | - | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | - | 4:1 | 75 dB | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.03A | - | - | 19.175mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4599EXT T Maxim Integrated | 45 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28.009329mg | 25 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 60Ohm | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX4599 | - | 6 | - | - | - | - | - | 1 | 1 | 5.5V | 2V | - | 1μA | - | - | 1μA | 4 | - | - | 30 ns | - | - | - | Single | - | - | - | 200MHz | 60Ohm | - | 20mA | - | 2:1 | 76 dB | 500pA | 8pF 8pF | 1Ohm | SPDT | 30ns, 25ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | - | 35ns | 2V~5.5V | - | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG409DJ Maxim Integrated | 630 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 300 ns | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 175Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 2 | 15V | - | 30 | DG409 | - | 16 | - | - | - | - | - | 8 | 2 | 30V | 5V | - | 500μA | 16μA | - | - | - | 4PST | 175 ns | 600 ns | Multiplexer | - | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | 9V | 4:1 | 75 dB | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG408DJ Maxim Integrated | 12 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 300 ns | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 175Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 1 | 15V | 2.54mm | 30 | DG408 | - | 16 | - | - | - | - | - | 8 | 1 | 30V | 5V | - | 500μA | - | - | - | - | DPST | 175 ns | 600 ns | Multiplexer | - | 5V~30V ±5V~20V | Dual, Single | 2mA | -15V | 20V | - | 100Ohm | 5V | - | 9V | 8:1 | 75 dB | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 225ns | - | - | - | 0.02A | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX314LCSE Maxim Integrated | 2580 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | NOT SPECIFIED | MAX314 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 10Ohm | - | - | - | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | - | 225ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX383CPE Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 400 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 696mW | - | - | 260 | 2 | 5V | - | - | MAX383 | SEPARATE OUTPUT | 16 | - | - | - | 8V | +-5V | 1 | 2 | 16V | 2.7V | - | - | 1μA | - | 1μA | - | - | - | 150 ns | - | - | 3V~15V ±3V~8V | Dual, Single | - | -5V | 8V | - | 35Ohm | 3V | - | - | 2:1 | 72 dB | 200pA | 12pF 12pF | 0.5Ohm | SPDT | 175ns, 100ns | 2pC | 500m Ω | - | BREAK-BEFORE-MAKE | 175ns | 100ns | - | - | - | - | - | 19.175mm | - | No | - | ROHS3 Compliant | - | ||
![]() DG407CWI Maxim Integrated | 8127 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 300 ns | - | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | 1W | - | GULL WING | 260 | 1 | 15V | - | 30 | DG407 | - | 28 | - | - | - | 20V | - | 16 | 2 | 30V | 5V | - | 30μA | - | - | - | - | - | 300 ns | 600 ns | Multiplexer | - | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | - | - | 8:1 | 69 dB | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | - | - | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4581ETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 150 ns | - | -40°C~85°C TA | Tube | 2012 | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | - | - | 1.177W | QUAD | - | - | 1 | - | 0.5mm | - | MAX4581 | - | - | - | - | - | - | 3/5/+-5V | 8 | 1 | 12V | 2V | - | 1μA | - | - | - | - | - | - | 250 ns | Multiplexer | - | 2V~12V ±2V~6V | Dual, Single | - | - | 6V | - | 80Ohm | 2V | - | - | 8:1 | - | 1nA | 4pF 18pF | - | - | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | 300ns | - | - | - | 0.02A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC4351N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~125°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | - | 260 | 1 | 6V | 2.54mm | 30 | 74HC4351 | - | 20 | R-PDIP-T20 | Not Qualified | - | - | 2/6V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1V~5V | - | - | - | - | 170MHz | 120Ohm | - | - | - | 8:1 | 50 dB | 100nA | 3.5pF | 8Ohm | - | 55ns, 45ns | - | 6 Ω | - | BREAK-BEFORE-MAKE | - | 47ns | - | - | 0.025A | - | 4.2mm | 26.73mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14752EUE Maxim Integrated | 3023 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 2 μs | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 130Ohm | - | - | 890mW | - | GULL WING | 260 | 1 | 35V | - | 30 | MAX14752 | - | 16 | - | - | Fixed | 36V | - | 8 | 1 | 72V | 20V | - | - | 270mA | - | 600μA | - | - | 10 μs | 25 μs | Multiplexer | - | 20V~72V ±10V~36V | Dual, Single | - | -35V | 36V | - | 130Ohm | 10V | 100mA | - | 8:1 | 65 dB | 20nA | 3.7pF | 0.5Ohm | - | 25μs, 2μs | 200pC | 500m Ω | - | BREAK-BEFORE-MAKE | 25000ns | 2000ns | - | - | - | 900μm | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX308CPE Maxim Integrated | 38 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 15V | 2.54mm | 30 | MAX308 | - | 16 | - | Not Qualified | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | - | -15V | - | - | 100Ohm | - | - | - | 8:1 | 75 dB | 750pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | 0.03A | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG409DYZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C TA | Bulk | 1999 | e3 | - | Active | 2 (1 Year) | 16 | - | EAR99 | - | Matte Tin (Sn) - annealed | ALSO OPERATE WITH 5V TO 34V SINGLE SUPPLY | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG409 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~20V | - | - | -15V | - | - | 100Ohm | - | - | - | 4:1 | 75 dB | 500pA | 3pF 14pF | 15Ohm | SP4T | 150ns, 150ns | 20pC | 15 Ω (Max) | - | - | 150ns | 150ns | - | 100Ohm | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG406EWI Maxim Integrated | 21 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG406 | - | 28 | - | Not Qualified | - | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~30V ±4.5V~20V | - | - | -15V | - | - | 100Ohm | - | - | - | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | 0.02A | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4581CEE Maxim Integrated | 273 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 100 ns | - | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | Matte Tin (Sn) | - | 667mW | - | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | MAX4581 | - | 16 | - | - | - | - | 3/5/+-5V | 8 | 1 | 12V | 2V | - | 1μA | - | - | - | - | - | 200 ns | 200 ns | Multiplexer | - | 2V~12V ±2V~6V | Dual, Single | - | -5V | 6V | - | 80Ohm | 2V | - | - | 8:1 | 73 dB | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | - | 4.89mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX337EWI Maxim Integrated | 3588 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX337 | - | 28 | - | Not Qualified | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 4.5V~20V ±4.5V~20V | - | 1.11mA | -15V | - | - | 400Ohm | - | - | - | 8:1 | 82 dB | 20pA | 2pF 20pF | 5Ohm | - | 500ns, 500ns | 3.5pC | 5 Ω | -86dB @ 100kHz | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | 0.03A | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - |