- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Differential Output | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | Interface IC Type | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Number of Signal Lines | Pull-up Resistance-Nom | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG508ADJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 1 μs | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 300Ohm | Matte Tin (Sn) | - | - | 842mW | - | - | 260 | 1 | 15V | 2.54mm | 30 | DG508A | - | 16 | - | - | 15V | - | - | - | - | 8 | 15V | 1 | 36V | 9V | - | 200μA | - | - | DPST | 1 μs | 1.5 μs | Multiplexer | - | Dual | 0.2mA | - | -15V | 18V | - | - | 450Ohm | 4.5V | - | - | 8:1 | 68 dB | 1nA | 5pF 25pF | 27Ohm | - | 1.5μs, 1μs | - | 27 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | ±4.5V~18V | - | - | 4.572mm | - | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4968AECM Maxim Integrated | 450 | - | Datasheet | 22 Weeks | - | - | Surface Mount | 48-LQFP | YES | 48 | - | - | - | - | -40°C~85°C TA | Tray | 2011 | - | yes | Active | 1 (Unlimited) | 48 | EAR99 | 34Ohm | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | MAX4968 | - | - | - | - | - | 5.5V | - | - | - | 1 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30MHz | - | 34Ohm | - | - | - | 1:1 | 76 dB | 1μA | 9pF | 1.02Ohm | SPST - NO | 5μs, 3.5μs | 150pC | 1.02 Ω | - | 5000ns | 3500ns | 2.3V~5.5V | - | - | - | - | - | - | 1.6mm | 7mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4581LESE Maxim Integrated | 87500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 100 ns | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 1 | 5V | - | - | MAX4581 | - | 16 | - | - | 12V | - | - | - | - | 8 | - | 1 | 12.6V | 2V | - | 1μA | - | - | - | 200 ns | 200 ns | Multiplexer | - | Dual, Single | - | - | -5V | - | - | - | 80Ohm | - | - | - | 8:1 | 73 dB | 2nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | - | - | - | 2V~12V | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4590CAE Maxim Integrated | 2 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | MAX4590 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 5/30/+-5/+-15V | - | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | -15V | - | - | - | 1.25Ohm | - | - | - | 1:1 | 53 dB | 500pA | 115pF 115pF | 0.05Ohm | SPST - NO | 160ns, 210ns | -60pC | 50m Ω | - | - | - | - | NO | - | - | - | - | - | 1.99mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3408EUK T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | SOT-23-5 | YES | - | - | 85°C | -40°C | - | - | Strip | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | OTHER TERMINATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 120Ohm | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX314CUE Maxim Integrated | 63 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 235 ns | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 512/+-15V | - | - | 1 | - | 4 | 30V | 4.5V | - | - | 5μA | 1μA | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 10Ohm | 4.5V | - | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4616CSD Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 10 ns | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 10Ohm | TIN | CAN ALSO OPERATE WITH 5 V SUPPLY | - | 640mW | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX4616 | SEPARATE OUTPUT | 14 | - | - | - | - | 2.5/5V | - | - | 4 | - | - | 5.5V | 2V | - | 1μA | 1nA | 1nA | SPST | - | 12 ns | - | - | Single | - | - | - | - | 70MHz | - | 10Ohm | - | - | - | 1:1 | - | - | 5pF 5pF | 0.5Ohm | SPST - NO/NC | 12ns, 10ns | 6.5pC | 200m Ω | BREAK-BEFORE-MAKE | 15ns | - | 2V~5.5V | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX4582CSE T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 200 ns | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 1 | 5V | - | 30 | MAX4582 | - | 16 | R-PDSO-G16 | - | 9V | - | 3/5/+-5V | - | - | 4 | - | 2 | 12V | 2V | - | 1μA | - | - | - | 200 ns | 300 ns | Multiplexer | 2V~12V ±2V~6V | Dual, Single | 0.01mA | - | -5V | 6V | - | - | 80Ohm | 2V | - | - | 4:1 | 73 dB | 1nA | 4pF 10pF | 1Ohm | SP4T | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | - | 100ns | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4581CSE T Maxim Integrated | 3024 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4581 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | - | 80Ohm | - | - | - | 8:1 | 73 dB | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | 0.02A | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4516EUK-T Maxim Integrated | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | - | - | 75 ns | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | 20Ohm | - | - | - | 571mW | - | GULL WING | 240 | 1 | 5V | - | 20 | MAX4516 | - | 5 | - | - | 5V | - | - | - | - | 1 | - | - | - | - | - | 40μA | 40μA | 125μA | SPST | - | 100 ns | - | 2V~12V ±1V~6V | Dual | - | - | -5V | 6V | - | - | 20Ohm | 1V | - | 5V | 1:1 | 86 dB | 1nA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 10pC | - | BREAK-BEFORE-MAKE | - | - | - | NO | - | - | - | - | - | - | 2.9mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() DG408DY T Maxim Integrated | 1750 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 300 ns | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | - | - | - | 696mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG408 | - | 16 | - | - | 28V | - | - | - | - | 8 | - | 1 | 30V | 5V | - | 500μA | - | - | DPST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | 2mA | - | -15V | 20V | - | - | 100Ohm | 5V | 30mA | - | 8:1 | 75 dB | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX306EWI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | 300 ns | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 175Ohm | TIN | - | - | 1W | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX306 | - | 28 | - | - | 28V | - | - | - | - | 16 | - | 1 | 30V | 5V | - | 500μA | - | - | - | 300 ns | 600 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 100Ohm | 4.5V | - | - | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | 0.03A | - | - | - | - | 2.65mm | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4508CSE T Maxim Integrated | 4613 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX4508 | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | 0.6mA | - | -15V | - | - | - | 400Ohm | - | - | - | 8:1 | 70 dB | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | 2pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | 275ns | 200ns | - | - | 0.03A | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG508ACWE T Maxim Integrated | 218 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG508A | - | 16 | - | Not Qualified | - | - | - | - | 4.5V | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 0.2mA | - | -15V | - | - | - | 450Ohm | - | - | - | 8:1 | 68 dB | 1nA | 5pF 25pF | 10.2Ohm | - | 1.5μs, 1μs | - | 27 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | -4.5V | ±4.5V~18V | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG507ACWI Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | 400 ns | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 400Ohm | Matte Tin (Sn) | - | - | 1W | - | GULL WING | 260 | 1 | 15V | - | 30 | DG507A | - | 28 | - | - | 15V | - | - | - | - | 1 | - | 2 | - | - | - | 300μA | - | - | - | 600 ns | 1 μs | Multiplexer | - | Dual | - | - | -15V | 18V | - | - | 450Ohm | 4.5V | - | - | 8:1 | 68 dB | 5nA | 6pF 45pF | 16.2Ohm | - | 1μs, 400ns | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±4.5V~18V | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX329EPE Maxim Integrated | 7800 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 1 μs | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | - | 470mW | - | - | 260 | 1 | 15V | - | 30 | MAX329 | - | 16 | - | - | 28V | - | - | - | - | 4 | - | 2 | 30V | 10V | - | 4.5μA | - | - | 4PST | 1.5 μs | 1.5 μs | Multiplexer | 10V~30V ±5V~18V | Dual, Single | - | - | -15V | 18V | - | - | 3.5kOhm | 5V | - | - | 4:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | SP4T | 1.5μs, 1μs | 2pC | 70 Ω | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | 0.01A | - | - | - | - | - | 19.175mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4780ETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | QUAD | NO LEAD | 260 | 4 | 1.8V | 0.5mm | NOT SPECIFIED | MAX4780 | - | 16 | S-XQCC-N16 | Not Qualified | - | 3.6V | 1.8/3V | - | - | 2 | - | 4 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 0.002mA | - | - | - | 123MHz | - | 1Ohm | - | - | - | 2:1 | - | 1nA | 33pF 60pF | - | SPDT | 25ns, 10ns | 5pC | 100m Ω | BREAK-BEFORE-MAKE | 30ns | 15ns | 1.6V~4.2V | - | 0.3A | - | - | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4066AEEE T Maxim Integrated | 1655 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | 185 ns | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 45Ohm | Tin (Sn) | - | - | 640mW | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | MAX4066 | - | 16 | - | - | - | - | - | - | - | 1 | - | 4 | 16V | 2V | - | 1μA | 1μA | 1μA | SPST | - | 150 ns | - | - | Single | - | - | - | - | 100MHz | - | 45Ohm | - | - | - | 1:1 | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | 125ns | 75ns | 2V~16V | - | - | - | - | - | - | 1.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() DG409DY T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 300 ns | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 2 | 15V | - | 30 | DG409 | - | 16 | - | - | 28V | - | - | - | - | 4 | - | 2 | 30V | 5V | - | 500μA | - | - | 4PST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 100Ohm | 5V | - | - | 4:1 | 75 dB | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG528CWN Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | - | 1.5 μs | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | 400Ohm | - | - | - | 762mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG528 | - | 18 | - | - | 28V | - | - | - | - | 8 | - | 1 | 30V | 5V | - | 2.5mA | - | - | SP8T | - | 1.5 μs | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 450Ohm | 4.5V | - | - | 8:1 | 68 dB | 5nA | 5pF 25pF | 27Ohm | - | 1.5μs, 1.5μs | 4pC | 27 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free |