- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4541EUA T Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 400 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 60Ohm | Matte Tin (Sn) | 471mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX4541 | SEPARATE OUTPUT | 8 | - | 9V | - | - | 3.3/5V | 1 | 2 | 12V | 2.7V | - | 100pA | 1μA | 1μA | SPST | - | 125 ns | - | - | Single | - | - | - | 60Ohm | - | - | - | 1:1 | 76 dB | - | 8pF 8pF | 0.8Ohm | SPST - NO | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | - | NO | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX339CEE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 500 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 400Ohm | TIN | 666.7mW | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | MAX339 | - | 16 | - | 28V | - | - | - | 4 | 2 | 30V | 4.5V | DIFFERENTIAL MULTIPLEXER | 500μA | - | - | - | 500 ns | 500 ns | - | 4.5V~30V ±4.5V~20V | - | -15V | 20V | - | 400Ohm | 4.5V | - | - | 4:1 | 75 dB | 20pA | 3pF 6pF | 4Ohm | SP4T | 500ns, 500ns | 1.5pC | 4 Ω | - | - | 750ns | 750ns | - | - | - | - | - | 1.75mm | 4.89mm | 3.89mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4802CQI Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 5 μs | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 48Ohm | MATTE TIN | 842mW | QUAD | J BEND | 260 | 1 | 3V | 1.27mm | - | MAX4802 | - | 28 | - | 13.2V | - | - | 3/13V | 1 | 8 | - | - | - | - | 4mA | - | SPST | - | 5 μs | - | - | Single | - | 185V | - | 38Ohm | - | - | - | 1:1 | 77 dB | 4μA | 18pF | 7.6Ohm | SPST - NO | 5μs, 5μs | 820pC | 1.9 Ω | - | - | 5000ns | 5000ns | 2.7V~13.2V | - | NO | - | - | 4.57mm | 11.505mm | 11.505mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4800CQI T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 5 μs | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 48Ohm | Matte Tin (Sn) | 1.818W | QUAD | J BEND | 260 | 1 | 3V | 1.27mm | - | MAX4800 | - | 28 | - | 100V | - | - | 3/13V | 1 | 8 | - | - | - | - | 2mA | - | SPST | - | 5 μs | - | - | Single | - | 185V | - | 38Ohm | - | - | - | 1:1 | 77 dB | 4μA | 18pF | 1.3Ohm | SPST - NO | 5μs, 5μs | 820pC | 1.9 Ω | -80dB @ 5MHz | - | 5000ns | 5000ns | 2.7V~13.2V | - | NO | - | - | 4.57mm | 11.505mm | 11.505mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4520EUT T Maxim Integrated | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 15V | 0.95mm | 30 | MAX4520 | - | 6 | Not Qualified | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | -15V | - | - | 160Ohm | - | - | - | 1:1 | 62 dB | 500pA | 10pF 5pF | - | SPST - NO | 500ns, 175ns | 1.5pC | - | - | - | 500ns | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX336CAI T Maxim Integrated | 2000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 500 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 400Ohm | - | 762mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | MAX336 | - | 28 | - | 28V | - | - | - | 16 | 1 | 30V | 4.5V | - | 1μA | - | - | - | 500 ns | 600 ns | Multiplexer | 4.5V~20V ±4.5V~20V | Dual, Single | -15V | 20V | - | 400Ohm | 4.5V | 30mA | - | 16:1 | 82 dB | 20pA | 2pF 20pF | 5Ohm | - | 500ns, 500ns | 3.5pC | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 5.29mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4617ESE Maxim Integrated | 22 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX4617 | - | 16 | Not Qualified | - | - | 3.6V | 2.5/5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 8:1 | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | 20ns | - | 2V~5.5V | - | - | 0.075A | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4524EUB Maxim Integrated | 240 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | -40°C~85°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | MAX4524 | - | 10 | Not Qualified | - | - | - | 3/5V | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | 4:1 | 75 dB | 1nA | 4pF 14pF | 2Ohm | SP4T | 150ns, 120ns | 0.8pC | 2 Ω | - | BREAK-BEFORE-MAKE | 300ns | 200ns | 2V~12V | - | - | 0.02A | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4781ETE Maxim Integrated | 4901 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 20 ns | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 1Ohm | TIN | 1.349W | QUAD | - | 260 | 1 | 1.8V | 0.5mm | 30 | MAX4781 | - | 16 | - | 3V | - | - | - | 8 | 1 | 3.6V | 1.6V | - | 1μA | - | - | - | 25 ns | 30 ns | Multiplexer | - | Single | - | - | - | 1Ohm | - | - | - | 8:1 | - | 2nA | 38pF 310pF | 0.3Ohm | - | 25ns, 15ns | -110pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.6V~3.6V | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4527CUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | 0°C~70°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | NOT SPECIFIED | MAX4527 | - | 8 | Not Qualified | - | - | - | +-15V | 1 | 2 | - | - | SPST | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~18V | - | -15V | - | - | 175Ohm | - | - | - | 2:1 | 65 dB | 500pA | 13pF | 0.5Ohm | SPDT | - | 1pC | 500m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX307CWI T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX307 | - | 28 | Not Qualified | - | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 5V~30V ±4.5V~20V | - | -15V | - | - | 100Ohm | - | - | - | 8:1 | 69 dB | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | 150ns | - | - | - | 0.03A | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4754ETE Maxim Integrated | 200 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | 140 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 850mOhm | - | 1.349W | QUAD | - | 260 | 4 | 3V | 0.65mm | 30 | MAX4754 | - | 16 | - | 5V | Non-Inverting | - | - | 2 | 4 | 5.5V | 1.8V | - | 200nA | 12μA | 2μA | - | - | 50 ns | - | - | Single | - | - | 10MHz | 850mOhm | - | 300mA | - | 2:1 | 120 dB | 4nA | 180pF 300pF | 0.1Ohm | SPDT | 140ns, 50ns | 300pC | 100m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 0.8mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX352CSE Maxim Integrated | 15000 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 145 ns | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX352 | SEPARATE OUTPUT | 16 | - | 20V | - | - | 512/+-15V | 4 | - | 30V | 10V | - | - | 100pA | 100pA | SPST | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 2Ohm | SPST - NO | 175ns, 145ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4666CSE Maxim Integrated | 16210 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4666 | SEPARATE OUTPUT | 16 | Not Qualified | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | - | 4Ohm | - | - | - | 1:1 | 62 dB | 500pA | 34pF 34pF | 0.2Ohm | SPST - NO/NC | 275ns, 175ns | 300pC | 200m Ω | - | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4533EPP Maxim Integrated | 56 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 500 ns | - | -40°C~85°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 175Ohm | Matte Tin (Sn) | 889mW | - | - | 260 | 4 | 15V | - | - | MAX4533 | - | 20 | - | 18V | - | - | - | 1 | 4 | 36V | 9V | - | - | 1mA | 600μA | - | - | 300 ns | - | 9V~36V ±4.5V~18V | Dual, Single | -15V | 18V | - | 175Ohm | 4.5V | - | - | 2:1 | 62 dB | 20nA | 5pF | 6Ohm | SPDT | 250ns, 150ns | 1.5pC | 1 Ω | - | - | 250ns | 150ns | - | - | - | - | - | - | 26.16mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() DG407DYZ Renesas Electronics America Inc. | 1 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2000 | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | DG407 | - | 28 | - | - | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 5V~34V ±5V~20V | - | -15V | - | - | 100Ohm | - | - | - | 8:1 | - | 500pA | 8pF 80pF | - | - | 200ns, 150ns | 40pC | 5 Ω | - | - | - | 150ns | - | 100Ohm | - | - | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX352ESE Maxim Integrated | 15000 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 145 ns | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX352 | SEPARATE OUTPUT | 16 | - | 20V | - | - | 512/+-15V | 4 | - | 30V | 10V | - | - | 100pA | 100pA | SPST | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 2Ohm | SPST - NO | 175ns, 145ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX351CSE Maxim Integrated | 2289 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | 145 ns | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 35Ohm | Matte Tin (Sn) | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX351 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 4 | - | 30V | 10V | - | - | - | 1μA | SPST | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | 20V | - | 35Ohm | 4.5V | - | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | 2Ohm | SPST - NC | 175ns, 145ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4663EAE Maxim Integrated | 26 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4663 | SEPARATE OUTPUT | 16 | Not Qualified | - | - | - | 12/+-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | - | 2.5Ohm | - | - | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO/NC | 275ns, 175ns | 300pC | 100m Ω | - | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX336CAI Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 500 ns | - | 0°C~70°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 400Ohm | Matte Tin (Sn) | 762mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | MAX336 | - | 28 | - | 28V | - | - | - | 16 | 1 | 30V | 4.5V | - | 1μA | - | - | - | 500 ns | 600 ns | Multiplexer | 4.5V~20V ±4.5V~20V | Dual, Single | -15V | 20V | - | 400Ohm | 4.5V | - | - | 16:1 | 82 dB | 20pA | 2pF 20pF | 5Ohm | - | 500ns, 500ns | 3.5pC | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | 1.78mm | - | 10.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free |