- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG407DN Maxim Integrated | 432 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 300 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 100Ohm | Matte Tin (Sn) | - | 842mW | QUAD | J BEND | 260 | 1 | 15V | - | 30 | DG407 | - | 28 | - | - | - | - | - | 8 | 2 | 30V | 5V | - | 16μA | - | - | - | 300 ns | 600 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | - | 8:1 | 69 dB | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | - | - | - | 4.57mm | 11.505mm | 11.505mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX325CPA Maxim Integrated | 11 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | - | DUAL | - | 260 | 2 | 5V | - | NOT SPECIFIED | MAX325 | - | 8 | - | Not Qualified | - | 16V | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω | - | - | 150ns | 100ns | 2.7V~16V | 60Ohm | - | - | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG403DYZ-T Renesas Electronics America Inc. | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | IT CAN ALSO OPERATE FROM 5V TO 34V SINGLE SUPPLY | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | DG403 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~17V | - | - | -15V | - | - | 45Ohm | - | - | 2:1 | 72 dB | 500pA | 12pF 12pF | 3Ohm | SPDT | 150ns, 100ns | 60pC | 3 Ω | - | - | 150ns | 100ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4717EUB Maxim Integrated | 3200 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 40 ns | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 444mW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 30 | MAX4717 | SEPARATE OUTPUT | 10 | - | - | - | - | 3/5V | 1 | 2 | 5.5V | 1.8V | - | 1μA | - | 1μA | - | - | 80 ns | - | - | Single | 300MHz | - | - | - | 4.5Ohm | - | - | 2:1 | 55 dB | 500pA | 9pF | 0.1Ohm | SPDT | 80ns, 40ns | 5pC | 100m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4783ETE Maxim Integrated | 12372 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TIN | - | - | QUAD | NO LEAD | 260 | 3 | 1.8V | 0.5mm | NOT SPECIFIED | MAX4783 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | 2:1 | - | 2nA | 38pF 75pF | 0.3Ohm | SPDT | 25ns, 15ns | -110pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | 20ns | 1.6V~3.6V | - | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4714ELT T Maxim Integrated | 500 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | 25 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 800mOhm | GOLD | - | 247mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX4714 | - | 6 | - | - | 3V | - | - | 1 | 1 | 3.6V | 1.6V | - | 40nA | 2μA | 200nA | - | - | 15 ns | - | - | Single | - | - | - | - | 800mOhm | - | - | 2:1 | - | 1nA | 30pF | - | SPDT | 18ns, 12ns | 22pC | 30m Ω | - | - | 30ns | - | 1.6V~3.6V | - | - | - | - | - | 0.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4702EUE Maxim Integrated | 2139 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 30 | MAX4702 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | 5.5V | 3/5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 75Ohm | - | - | 2:1 | 76 dB | 500pA | 8pF | 2Ohm | SPDT | 35ns, 20ns | 0.5pC | 2 Ω | - | BREAK-BEFORE-MAKE | 35ns | 20ns | 1.8V~5.5V | - | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX322ESA Maxim Integrated | 16 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 100 ns | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 471mW | - | GULL WING | 260 | 2 | 5V | - | 30 | MAX322 | SEPARATE OUTPUT | 8 | - | - | - | - | +-5V | 1 | 2 | 8V | 2.7V | - | 1μA | 80μA | 125μA | SPST | - | 150 ns | - | - | Dual | - | -5V | 8V | - | 35Ohm | 2.7V | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO/NC | 150ns, 100ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±2.7V~8V | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4066CPD Maxim Integrated | 8 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 75 ns | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 45Ohm | Matte Tin (Sn) | - | 800mW | DUAL | - | 260 | 4 | 5V | - | - | MAX4066 | - | 14 | - | - | - | - | - | 4 | - | 16V | 2V | - | 1μA | 1nA | 1nA | SPST | - | 100 ns | - | - | Single | - | - | - | 100MHz | 45Ohm | - | - | 1:1 | - | - | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | 125ns | - | 2V~16V | - | - | - | - | - | - | 19.05mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX365CSE Maxim Integrated | 19 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 120 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX365 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 512/+-15V | 4 | - | 24V | 10.8V | - | - | 100pA | 100pA | SPST | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 85Ohm | 4.5V | 9V | 1:1 | 60 dB | 500pA | 4pF 4pF | 2Ohm | SPST - NO | 250ns, 120ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | 170ns | - | 50Ohm | NO | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX361CSE Maxim Integrated | 454 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 120 ns | - | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX361 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 12/+-15V | 1 | 4 | 30V | 10V | - | - | 15μA | 15μA | SPST | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 85Ohm | 4.5V | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 2Ohm | SPST - NC | 250ns, 120ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG409CUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 300 ns | - | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | 755mW | - | GULL WING | 260 | 2 | 15V | 0.65mm | - | DG409 | - | 16 | - | - | 28V | - | - | 4 | 2 | 30V | 5V | - | 500μA | - | - | 4PST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | 4:1 | 75 dB | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG441DYZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 2 (1 Year) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG441 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~22V | - | - | -15V | - | - | 85Ohm | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | - | SPST - NC | 250ns, 120ns | -1pC | - | - | - | 250ns | 120ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG411DJZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 9 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | Industrial grade | -40°C~85°C TA | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | - | NOT APPLICABLE | 4 | 15V | - | NOT APPLICABLE | DG411 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 5V~44V ±5V~20V | - | - | -15V | - | - | 35Ohm | - | - | 1:1 | 68 dB | 100pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | 5pC | - | - | - | 175ns | - | - | 35Ohm | - | - | - | - | 5.33mm | 19.17mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4564EUA Maxim Integrated | 8908 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX4564 | - | 8 | - | Not Qualified | - | - | +-53/5V | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 1.8V~12V ±1V~6V | - | - | -5V | - | 450MHz | 60Ohm | - | - | 2:1 | 77 dB | 1nA | 6pF 8pF | 0.75Ohm | SPDT | 60ns, 40ns | 3pC | 750m Ω | -72dB @ 1MHz | BREAK-BEFORE-MAKE | 60ns | 40ns | - | - | NC | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4701ETE Maxim Integrated | 31 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 20 ns | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 75Ohm | Matte Tin (Sn) | - | 1.67W | QUAD | - | 260 | 2 | 3V | 0.5mm | 30 | MAX4701 | SEPARATE OUTPUT | 16 | - | - | - | - | 3/5V | 2 | 2 | 5.5V | 1.8V | - | 1μA | 1μA | 1μA | - | - | 35 ns | - | - | Single | - | - | - | 250MHz | 75Ohm | - | - | 2:2 | 76 dB | 500pA | 8pF | 2Ohm | DPDT | 35ns, 20ns | 0.5pC | 2 Ω | - | BREAK-BEFORE-MAKE | 45ns | - | 1.8V~5.5V | - | - | - | - | - | 0.8mm | 3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4617EUE Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX4617 | - | 16 | - | Not Qualified | - | 3.6V | 2.5/5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 8:1 | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | 20ns | - | 2V~5.5V | - | - | 0.075A | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() DG409EUE Maxim Integrated | 355 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 300 ns | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | 755mW | - | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | DG409 | - | 16 | - | - | 28V | - | - | 4 | 2 | 30V | 5V | - | 500μA | - | - | 4PST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | 4:1 | 75 dB | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4664CSE Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4664 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 4Ohm | - | - | 1:1 | 62 dB | 500pA | 34pF 34pF | 0.2Ohm | SPST - NC | 275ns, 175ns | 300pC | 200m Ω | - | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4661EAE Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4661 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 12/+-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 2.5Ohm | - | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NC | 275ns, 175ns | 300pC | 100m Ω | - | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | NO | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - |