- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX321ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 100 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 330mW | - | GULL WING | 260 | 2 | 5V | - | - | MAX321 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | - | 8V | - | - | +-5V | 1 | 2 | - | - | - | 1μA | 80μA | 80μA | SPST | - | 150 ns | - | - | Dual | - | -5V | 8V | - | 35Ohm | 2.7V | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 150ns, 100ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±2.7V~8V | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4603EAE T Maxim Integrated | 2364 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 250 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 2.5Ohm | - | - | 762mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4603 | - | 16 | - | - | 20V | Non-Inverting | - | 12/+-15V | 1 | 4 | 36V | 4.5V | - | - | 5μA | 500nA | SPST | - | 350 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 2.5Ohm | 4.5V | 200mA | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO/NC | 250ns, 350ns | 120pC | 100m Ω | - | - | - | - | - | - | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4066AEEE Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 185 ns | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 45Ohm | Tin (Sn) | - | 640mW | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | MAX4066 | - | 16 | - | - | - | - | - | - | 1 | 4 | 16V | 2V | - | 1μA | 1μA | 1μA | SPST | - | 150 ns | - | - | Single | - | - | - | 100MHz | 45Ohm | - | - | 1:1 | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | 125ns | 75ns | 2V~16V | - | - | - | - | - | 1.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX333AEUP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 145 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 559mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX333 | - | 20 | - | - | 20V | - | - | - | 1 | 4 | 30V | 10V | - | 1μA | 50μA | 50μA | - | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 4.5V | - | 2:1 | 72 dB | 250pA | 5pF | - | SPDT | 175ns, 145ns | 2pC | 2 Ω (Max) | -78dB @ 1MHz | - | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() HI9P0201-5Z Renesas Electronics America Inc. | 619 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | Commercial grade | 0°C~75°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 16 | - | - | MATTE TIN | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | - | NOT SPECIFIED | HI-201 | - | 16 | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 80Ohm | - | - | 1:1 | 80 dB | 50nA | 5.5pF 5.5pF | - | SPST - NC | 185ns, 220ns (Typ) | - | - | - | - | - | - | - | 55Ohm | - | - | ±15V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4544CPA Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 75 ns | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | 60Ohm | Matte Tin (Sn) | - | 727mW | DUAL | - | 260 | 1 | 5V | - | - | MAX4544 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 5V | 2 | 1 | 12V | 2.7V | - | - | 100pA | 1μA | - | - | 100 ns | - | - | Single | - | - | - | - | 60Ohm | - | - | 2:1 | 76 dB | - | 8pF 8pF | 0.8Ohm | SPDT | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | - | - | - | - | - | - | 9.375mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4066ACSD Maxim Integrated | 6590 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX4066 | - | 14 | - | Not Qualified | - | - | 5.5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 45Ohm | - | - | 1:1 | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | 125ns | 75ns | 2V~16V | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4544CUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 75 ns | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | - | - | 727mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX4544 | - | 8 | - | - | - | Non-Inverting | - | 3.3/5V | 2 | 1 | 12V | 2.7V | - | - | 100pA | 1μA | - | - | 100 ns | - | - | Single | - | - | - | - | 60Ohm | - | 10mA | 2:1 | 76 dB | - | 8pF 8pF | 0.8Ohm | SPDT | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | - | - | - | - | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX320ESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 100 ns | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 471mW | - | GULL WING | 260 | 2 | 5V | - | 30 | MAX320 | SEPARATE OUTPUT | 8 | - | - | 8V | - | - | +-5V | 1 | 2 | - | - | - | 1μA | 80μA | 80μA | SPST | - | 150 ns | - | - | Dual | - | -5V | 8V | - | 35Ohm | 2.7V | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 150ns, 100ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±2.7V~8V | - | 1.75mm | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX318CSA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 145 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | - | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX318 | - | 8 | - | - | 20V | Non-Inverting | - | - | 1 | - | 30V | 10V | - | - | 100pA | 100pA | SPST | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | 30mA | 1:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPST - NO | 175ns, 145ns | 3pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4066ESD Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 185 ns | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 45Ohm | - | - | 640mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX4066 | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | 1 | 4 | 16V | 2V | - | 1μA | 1μA | - | SPST | - | 150 ns | - | - | Single | - | - | - | 100MHz | 45Ohm | - | - | 1:1 | - | 1nA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | 125ns | 75ns | 2V~16V | - | NO | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX362CSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 170 ns | - | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX362 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | - | - | - | 12/+-15V | 1 | 4 | 20V | 4.5V | - | - | 15μA | 100μA | SPST | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 85Ohm | 4.5V | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 2Ohm | SPST - NO | 250ns, 120ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4511ESE Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4511 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 12/+-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | -15V | - | - | 160Ohm | - | - | 1:1 | 62 dB | 500pA | 10pF 5pF | 3Ohm | SPST - NC | 500ns, 400ns | 1.5pC | - | - | BREAK-BEFORE-MAKE | 500ns | - | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX351CPE Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 145 ns | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 4 | 15V | - | - | MAX351 | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | 512/+-15V | 1 | 4 | 30V | 10V | - | - | 100pA | 100pA | SPST | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 2Ohm | SPST - NC | 175ns, 145ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX333EWP Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX333 | SEPARATE OUTPUT | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 12/+-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 10V~30V ±5V~18V | - | - | -15V | - | - | 250Ohm | - | - | 2:1 | 72 dB | 5nA | 5pF | - | SPDT | 1μs, 500ns | - | - | - | BREAK-BEFORE-MAKE | 1000ns | 500ns | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX336EPI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | -40°C~85°C TA | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Tin (Sn) | - | - | DUAL | - | 260 | 1 | 15V | 2.54mm | NOT SPECIFIED | MAX336 | - | 28 | - | Not Qualified | - | - | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 4.5V~20V ±4.5V~20V | - | - | -15V | - | - | 400Ohm | - | - | 16:1 | 82 dB | 20pA | 2pF 20pF | 5Ohm | - | 500ns, 500ns | 3.5pC | 5 Ω | - | - | 500ns | 500ns | - | - | - | - | - | - | 5.08mm | 36.83mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4509CPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | FAULT PROTECTED | - | DUAL | - | 260 | 2 | 15V | - | NOT SPECIFIED | MAX4509 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | - | 4 | 2 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | 0.75mA | -15V | - | - | 400Ohm | - | - | 4:1 | 70 dB | 500pA | 10pF 14pF | 15Ohm | SP4T | 275ns, 200ns | 2pC | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 19.175mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX385CSE Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 100 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Tin (Sn) | - | 696mW | - | GULL WING | 260 | 2 | 5V | - | - | MAX385 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | - | - | - | +-5V | 2 | 2 | 8V | 3V | - | - | 10nA | 1μA | DPST | - | 175 ns | - | 3V~15V ±3V~8V | Dual, Single | - | -5V | 8V | - | 35Ohm | 3V | - | 2:1 | 72 dB | 200pA | 12pF 12pF | 0.5Ohm | DPST - NO | 175ns, 100ns | 2pC | 500m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() DG407DJ Maxim Integrated | 1 | - | Datasheet | 8 Weeks | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 15V | - | 30 | DG407 | - | 28 | - | Not Qualified | - | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 5V~30V ±4.5V~20V | - | 1mA | -15V | - | - | 100Ohm | - | - | 8:1 | 69 dB | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | 0.03A | - | - | 5.08mm | 36.83mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG408CJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 300 ns | - | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 1 | 15V | 2.54mm | - | DG408 | - | 16 | - | - | 28V | - | - | - | 8 | 1 | 30V | 5V | - | 500μA | - | - | DPST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | 2mA | -15V | 20V | - | 100Ohm | 5V | - | 8:1 | 75 dB | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 225ns | - | - | - | - | 0.03A | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free |