- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL43L712IRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | 8 | - | - | - | - | 25 ns | - | Tape & Reel | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | 250mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | - | 260 | 2 | 1.8V | 0.65mm | 40 | - | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 3.6V | 1.65V | SPDT | 30nA | - | - | 30nA | - | SPST | - | 25 ns | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 62 dB | - | - | - | 0.005Ohm | - | - | - | - | - | - | 40ns | 35ns | - | - | - | - | - | - | - | 3mm | 3mm | - | No | - | RoHS Compliant | - | ||
![]() NX3L4684TK 132 | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 10-VFDFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Obsolete | 1 (Unlimited) | 10 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 2 | 1.65V | 0.5mm | NOT SPECIFIED | NX3L4684 | SEPARATE OUTPUT | 10 | S-PDSO-N10 | Not Qualified | - | - | 4.3V | 1.5/3.3V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | 750mOhm | - | - | - | - | 2:1 | 90 dB | - | 10nA | 35pF | 0.15Ohm | SPDT | 45ns, 20ns | 50pC | 40m Ω | - | BREAK-BEFORE-MAKE | 130ns | 90ns | 1.4V~4.3V | - | - | - | - | - | 1mm | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLVHC4051ADR2 ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2003 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | 115Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | NLVHC4051A | - | - | - | - | 6V | - | - | - | - | - | - | 1 | - | - | - | 40μA | - | - | - | - | - | 10 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | 80MHz | - | - | - | - | 100Ohm | - | - | - | - | 8:1 | - | - | 200nA | 130pF | - | - | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX4051MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | MC74LVX4051 | - | 16 | - | Not Qualified | - | - | - | - | - | - | 8 | 1 | 6V | 2.5V | - | 40μA | - | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | - | 8:1 | 70 dB | - | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | 2.05mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4052MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | GULL WING | 260 | 1 | 3V | - | 40 | MC74LVXT4052 | - | 16 | - | Not Qualified | - | - | - | - | - | - | 1 | 2 | 6V | 2.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | - | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Dual | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | - | 4:1 | 70 dB | - | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4053MEL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3V | 1.27mm | 40 | MC74LVX4053 | - | 16 | - | - | - | - | - | - | - | - | 2 | 3 | 6V | 2.5V | - | 40μA | - | - | - | - | DPST | 23 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±3V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | - | 2:1 | 70 dB | - | 100nA | 10pF | 10Ohm | SPDT | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 0.02A | - | - | 2.05mm | 10.2mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HCT4053M Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | 44 ns | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 130Ohm | - | - | - | - | - | - | GULL WING | 260 | 3 | 4.5V | - | - | 74HCT4053 | - | 16 | - | - | 5V | Non-Inverting | - | - | - | - | 3 | 3 | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | 2 | - | 12 ns | 48 ns | Demultiplexer, Multiplexer | 6 | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 2:1 | 64 dB | - | 100nA | 5pF 8pF | 5Ohm | SPDT | - | - | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ALD4201SCL Advanced Linear Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | 130 ns | 0°C~70°C TA | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | 135Ohm | - | 70°C | 0°C | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 12V | 3V | - | - | 10nA | - | 1μA | - | - | - | 240 ns | - | - | 3V~12V ±1.5V~6V | - | - | - | - | 6V | - | 135Ohm | - | - | - | - | 1:1 | - | - | 100pA | 3pF 3pF | - | SPST - NC | 240ns, 130ns | 1pC | 2.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HC4052ADR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | 74HC | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | TIN LEAD | - | - | ALSO OPERATES WITH 2V TO 12V (VCC-VEE) SUPPLY | - | DUAL | GULL WING | 240 | 1 | 4.5V | 1.27mm | 30 | - | - | 16 | R-PDSO-G16 | COMMERCIAL | - | - | 6V | - | MILITARY | 2V | 4 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4.5V | - | - | 170Ohm | - | - | - | - | - | 40 dB | -6V | - | - | 18Ohm | - | - | - | - | - | - | 83ns | 76ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() HI3-0507A-5 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | - | - | 0°C~75°C TA | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | - | - | TIN LEAD | - | - | OVERVOLTAGE PROTECTION | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | - | - | 28 | - | - | - | - | - | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 1.8kOhm | - | - | - | - | 8:1 | 68 dB | - | 30pA Typ | 10pF 30pF | - | - | 300ns, 300ns (Typ) | - | - | - | - | 1000ns | 1000ns | - | - | - | - | ±15V | - | 6.35mm | 37.4mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ALD4212PCL Advanced Linear Devices Inc. | 47 |
| Datasheet | 8 Weeks | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | - | - | 1.5 μs | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 135Ohm | - | 85°C | -40°C | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 12V | 3V | - | - | 10nA | - | 1μA | - | - | - | 300 ns | - | - | 3V~12V ±1.5V~6V | - | - | - | - | 6V | - | 135Ohm | - | - | - | - | 1:1 | - | - | 100pA | 3pF 3pF | - | SPST - NO | 130ns, 130ns | 0.2pC | 2.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HI1-5043-5 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | 0°C~75°C TA | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | - | TIN LEAD | - | - | - | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | NOT SPECIFIED | - | - | 16 | R-GDIP-T16 | - | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 75Ohm | - | - | - | - | 2:1 | 80 dB | - | 2nA | 11pF 11pF | 2Ohm | SPDT | 500ns, 500ns | - | 2 Ω | -88dB @ 100kHz | - | 500ns | 500ns | - | - | - | - | ±15V | - | 5.08mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74LVC1G53GN 115 | 13 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | 23Ohm | Tin (Sn) | - | - | - | - | DUAL | - | - | 1 | 3.3V | 0.3mm | - | 74LVC1G53 | - | 8 | - | - | - | - | - | - | - | - | 2 | 1 | 5.5V | 1.65V | - | - | - | 250mW | - | - | - | 2.5 ns | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 300MHz | 10Ohm | - | - | - | - | 2:1 | 40 dB | - | 5μA | 6pF | - | SPDT | 3.8ns, 3.8ns | 7.5pC | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | 0.35mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74LVC1G384GN 132 | 20 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | 15Ohm | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | - | 1 | 2.7V | 0.3mm | - | 74LVC1G384 | - | 6 | - | - | - | - | - | - | - | - | 1 | 1 | 5.5V | 1.65V | - | 200μA | - | - | - | - | SPST | - | - | - | - | - | Single | - | - | - | - | 500MHz | 10Ohm | - | - | - | - | 1:1 | 46 dB | - | 5μA | 5pF | - | SPST - NC | 4.2ns, 5ns | 7.5pC | - | - | - | 8ns | 9.5ns | 1.65V~5.5V | - | - | - | - | - | 0.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC4053B1R STMicroelectronics | 20000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | 255 ns | -55°C~125°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 180Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 300mW | - | - | - | 3 | 4.5V | 2.54mm | - | M74HC405 | - | 16 | - | - | - | Non-Inverting | - | - | - | - | 2 | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 8μA | 8μA | 500mW | - | - | - | 60 ns | 255 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | Dual | 200MHz | 0.08mA | -4.5V | 6V | - | 100Ohm | 1V | - | - | - | 2:1 | 50 dB | - | 100nA | 2pF 10pF | 5Ohm | SPDT | 14ns, 26ns | - | 5 Ω | - | BREAK-BEFORE-MAKE | 225ns | 225ns | - | 180Ohm | - | 0.025A | - | - | 5.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISL54233IRUZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | - | - | - | 12 | - | - | - | - | - | - | Tape & Reel | 2005 | - | e4 | - | Active | 1 (Unlimited) | 12 | - | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | FAULT PROTECTED | - | QUAD | - | - | 1 | 3V | 0.4mm | - | - | - | - | - | - | 3V | - | - | - | INDUSTRIAL | - | 1 | - | 4.6V | 2.7V | - | 6.5μA | - | - | 8μA | - | - | 250 ps | - | Multiplexer | - | - | Single | 1.6 GHz | - | - | - | - | - | - | - | - | - | - | 32 dB | - | - | - | 0.07Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.04A | - | 500μm | - | 2.2mm | 1.4mm | - | No | - | RoHS Compliant | - | ||
![]() NLAST4066DTR2 ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | NLAST4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LV4066N 112 | In Stock | - | Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2001 | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | - | 260 | 4 | 3.3V | - | 30 | 74LV4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 6V | 1/6V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 35Ohm | - | - | - | - | 1:1 | 50 dB | - | 2μA | 3.5pF | 2Ohm | SPST - NO | 16ns, 28ns | - | - | - | MAKE-BEFORE-BREAK | 30ns | - | 1V~6V | - | NO | - | - | - | - | 19.025mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74VHC4051MEL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | MC74VHC4051 | - | - | - | - | 6V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 10 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | - | - | - | - | - | 100Ohm | - | - | - | - | 8:1 | - | - | 100nA | 130pF | - | - | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT8053M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 30 ns | -55°C~85°C TA | Tube | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 3 | 3V | 1.27mm | - | MC74LVXT8053 | - | 16 | - | Not Qualified | 6V | - | 6V | - | - | - | 2 | 3 | - | - | - | 40μA | - | - | - | - | DPST | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | 25Ohm | - | - | - | - | 2:1 | 37 dB | - | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | - | 15ns | - | 2V~6V | - | - | 0.02A | - | - | 2.05mm | 10.2mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |