- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4583LETE Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | 100 ns | - | -40°C~85°C TA | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | Matte Tin (Sn) | - | 696mW | QUAD | - | 260 | 3 | 5V | 0.65mm | - | - | MAX4583 | - | 16 | - | - | 6V | - | - | - | - | 1 | 3 | 12.6V | 2V | - | 1μA | - | 1μA | - | - | - | 200 ns | - | - | Dual, Single | - | -5V | - | - | 80Ohm | - | - | - | 2:1 | 73 dB | - | 2nA | 4pF 6pF | 1Ohm | SPDT | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | - | - | - | - | - | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4051EEE Maxim Integrated | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | MAX4051 | - | 16 | - | Not Qualified | - | - | - | 3/5/+-5V | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | - | 8:1 | 90 dB | - | 1nA | 2pF 2pF | 12Ohm | - | 175ns, 150ns | 2pC | 12 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4651EUE Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | MAX4651 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 5.5V | 3/5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | 75 dB | - | 100pA | 16pF 16pF | 0.1Ohm | SPST - NC | 14ns, 8ns | 2pC | 50m Ω | - | BREAK-BEFORE-MAKE | - | 10ns | 1.8V~5.5V | - | NC | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4708EPE Maxim Integrated | 500 | - | Datasheet | 7 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 15V | 2.54mm | - | NOT SPECIFIED | MAX4708 | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | 0.75mA | -15V | - | - | 400Ohm | - | - | - | 8:1 | 70 dB | - | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | - | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | 400ns | 250ns | - | - | - | 0.03A | - | - | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4713EUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE FROM SINGLE SUPPLY OF 2.7V TO 11V | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | MAX4713 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~11V ±2.7V~5.5V | - | - | -5V | - | - | 25Ohm | - | - | - | 1:1 | 59 dB | - | 500pA | 8pF 8pF | 0.2Ohm | SPST - NO/NC | 125ns, 80ns | 25pC | 200m Ω | - | - | 125ns | 80ns | - | - | - | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4668CPE Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 175 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 2 | 15V | - | - | - | MAX4668 | - | 16 | - | - | - | - | - | - | - | 1 | 2 | 20V | 4.5V | - | - | 1nA | 500nA | - | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 2.5Ohm | 4.5V | - | - | 1:1 | 60 dB | - | 500pA | 65pF 65pF | 0.05Ohm | SPST - NO | 275ns, 175ns | 450pC | 50m Ω | - | - | 400ns | 300ns | - | - | - | - | - | - | - | - | 19.175mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX312CPE Maxim Integrated | 15 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 235 ns | - | 0°C~70°C TA | Tube | 2002 | e0 | no | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | 10Ohm | Tin/Lead (Sn85Pb15) | - | 842mW | - | - | 240 | 4 | 15V | - | - | 20 | MAX312 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | 512/+-15V | - | 1 | 4 | 30V | 4.5V | - | - | 5μA | 1μA | - | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | 9V | 1:1 | 65 dB | - | 500pA | 15pF 15pF | 0.3Ohm | SPST - NC | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | - | - | - | 10Ohm | NO | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX364CPE Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 120 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 85Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 10 V TO 30 V SINGLE SUPPLY | 842mW | - | - | 260 | 4 | 15V | - | - | - | MAX364 | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | 512/+-15V | - | 1 | 4 | 24V | 10.8V | - | - | 100pA | 100pA | - | SPST | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 85Ohm | 4.5V | - | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 2Ohm | SPST - NC | 250ns, 120ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | - | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4053EPE Maxim Integrated | 89 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 3 | 5V | 2.54mm | - | NOT SPECIFIED | MAX4053 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | - | 2:1 | 90 dB | - | 1nA | 2pF 2pF | 12Ohm | SPDT | 175ns, 150ns | 2pC | 12 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX312EUE Maxim Integrated | 70 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 235 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | - | - | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX312 | - | 16 | - | - | - | Non-Inverting | - | 512/+-15V | - | 1 | 4 | 20V | 4.5V | - | - | 5μA | 100pA | - | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | 100mA | - | 1:1 | 65 dB | - | 500pA | 15pF 15pF | 0.3Ohm | SPST - NC | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4543ESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 400 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 60Ohm | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4543 | SEPARATE OUTPUT | 8 | - | - | 9V | - | - | 3.3/5V | - | 1 | 2 | 12V | 2.7V | - | - | 1μA | 1μA | - | SPST | - | 125 ns | - | - | Single | - | - | - | - | 60Ohm | - | - | - | 1:1 | 76 dB | - | 100pA | 8pF 8pF | 0.8Ohm | SPST - NO/NC | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4731EUA Maxim Integrated | 3107 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 30 | MAX4731 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | 11V | 3/5V | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 25Ohm | - | - | - | 1:1 | 72 dB | - | 100pA | 20pF 20pF | 0.8Ohm | SPST - NO | 85ns, 45ns | 7.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 150ns | 60ns | 2V~11V | - | NO | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4541ESA T Maxim Integrated | 1658 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4541 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 3.3/5V | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | 76 dB | - | 100pA | 8pF 8pF | 0.8Ohm | SPST - NO | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | - | NO | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG444DVZ Renesas Electronics America Inc. | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | Industrial grade | -40°C~85°C TA | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | MATTE TIN | IT CAN ALSO OPERATE WITH 12V SINGLE SUPPLY | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | 0.65mm | - | NOT SPECIFIED | DG444 | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~22V | - | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | - | - | 500pA | 4pF 4pF | - | SPST - NC | 250ns, 140ns | -1pC | - | - | - | 250ns | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4618CUE T Maxim Integrated | 4893 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 15 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | 533mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | MAX4618 | - | 16 | - | - | 5V | - | - | - | - | 4 | 2 | 5.5V | 2V | - | 1μA | - | - | - | - | 15 ns | 20 ns | Multiplexer | - | Single | 0.01mA | - | - | - | 10Ohm | - | - | - | 4:1 | - | - | 1nA | 5pF 15pF | - | SP4T | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | 0.075A | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4610EUD T Maxim Integrated | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 100 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 100Ohm | Matte Tin (Sn) | ALSO OPERATES AT 5V AND 12V VCC | 640mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | MAX4610 | SEPARATE OUTPUT | 14 | - | - | 9V | - | - | - | - | 1 | 4 | 12V | 2V | - | 1μA | 1μA | 1μA | - | SPST | - | 47 ns | - | - | Single | - | - | - | 300MHz | 100Ohm | - | - | - | 1:1 | 60 dB | - | 100pA | 16pF 16pF | 2Ohm | SPST - NO | 65ns, 28ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 90ns | - | 2V~12V | - | NO | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC4053N 652 | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C TA | Tube | 2010 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | - | 260 | 3 | 6V | 2.54mm | - | 30 | 74HC4053 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 2/6GND/-6V | - | 1 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | - | 170MHz | 120Ohm | - | - | - | 2:1 | 50 dB | - | 100nA | 3.5pF | 8Ohm | SPDT | 31ns, 29ns | - | 6 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | - | - | 4.7mm | 21.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG381ACJ Maxim Integrated | 36 | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 2 | 15V | - | not_compliant | 20 | DG381A | SEPARATE OUTPUT | 14 | R-PDIP-T14 | Not Qualified | - | - | - | +-15V | 5V | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 50Ohm | - | - | - | 1:1 | 62 dB | -18V | 5nA | 14pF 14pF | - | SPST - NC | 300ns, 250ns | 12pC | - | - | BREAK-BEFORE-MAKE | 300ns | - | - | - | NC | - | -5V | ±5V~18V | - | - | 19.05mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DG387ACJ Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 50Ohm | - | - | - | - | - | 240 | 1 | 15V | - | - | 20 | DG387A | - | 14 | - | - | - | - | - | - | - | 1 | 1 | 25V | - | - | 230μA | - | - | 4 | - | - | - | - | - | Dual | - | -15V | 18V | - | 50Ohm | 5V | - | - | 2:1 | 62 dB | - | 5nA | 14pF 14pF | - | SPDT | 300ns, 250ns | 12pC | - | - | BREAK-BEFORE-MAKE | 300ns | 250ns | - | - | - | - | - | ±5V~18V | - | - | - | 7.62mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IH5140CPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | 100Ohm | - | - | - | - | - | 240 | 1 | 15V | 2.54mm | not_compliant | 20 | IH5140 | - | 16 | - | Not Qualified | - | - | - | - | 4.5V | 1 | 1 | - | - | - | - | - | - | - | SPST | - | - | - | - | Dual | - | -15V | - | - | 100Ohm | - | - | - | 1:1 | 50 dB | - | 100nA | - | 5Ohm | SPST - NO | 150ns, 125ns | 15pC | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | ±4.5V~18V | - | 4.572mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead |