- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX339ESE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | MAX339 | - | 16 | - | Not Qualified | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 4.5V~30V ±4.5V~20V | - | - | -15V | - | - | 400Ohm | - | - | 4:1 | 75 dB | 20pA | 3pF 6pF | 4Ohm | SP4T | 500ns, 500ns | 1.5pC | 4 Ω | - | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | - | 0.03A | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4652ESE Maxim Integrated | 4739 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | MAX4652 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | 5.5V | 3/5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | 1:1 | 75 dB | 100pA | 16pF 16pF | 0.1Ohm | SPST - NO | 14ns, 8ns | 2pC | 50m Ω | - | BREAK-BEFORE-MAKE | - | 10ns | 1.8V~5.5V | - | NO | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4639ESE Maxim Integrated | 40 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TIN | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | MAX4639 | - | 16 | - | Not Qualified | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | 0.001mA | -2.5V | - | 85MHz | 3.5Ohm | - | - | 4:1 | - | 250pA | 9pF 20pF | 0.2Ohm | SP4T | 18ns, 7ns | 13pC | 100m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 18ns | 7ns | - | - | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4996ETG Maxim Integrated | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 100 μs | - | -40°C~85°C TA | Tube | 2008 | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | 4Ohm | - | - | 1.228W | QUAD | - | - | 3 | 2.8V | 0.4mm | - | - | MAX4996 | SEPARATE OUTPUT | 24 | - | - | - | - | - | 2 | 3 | 5.5V | 2.5V | - | 5μA | 10μA | - | - | - | 6 μs | - | - | Single | - | - | - | 670MHz | 4Ohm | - | - | 2:2 | 60 dB | 250nA | 2.5pF 4pF | 0.1Ohm | DPDT | 100μs, 6μs | - | 100m Ω | - | BREAK-BEFORE-MAKE | 10000ns | 6000ns | 2.5V~5.5V | - | - | - | 0.85mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4515EPA Maxim Integrated | 50000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 2005 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX4515 | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | 1:1 | 90 dB | 1nA | 14pF 14pF | 1Ohm | SPST - NC | 150ns, 100ns | 2pC | - | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | NC | - | 4.572mm | 9.375mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4525CPD Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 2007 | - | no | Obsolete | 1 (Unlimited) | - | - | 150Ohm | - | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | MAX4525 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | 2:2 | - | 1nA | 4pF 6pF | - | DPDT | 150ns, 120ns | 0.8pC | 2 Ω | - | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX4528EPA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 110Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 4 | - | - | not_compliant | 20 | MAX4528 | SEPARATE OUTPUT | 8 | R-PDIP-T8 | Not Qualified | - | - | 3/5/+-5V | 1 | 2 | - | - | SPST | - | - | - | - | - | - | - | 2.7V~12V ±2.7V~6V | - | - | - | - | - | 110Ohm | - | - | 2:1 | - | 500pA | 13pF | 8Ohm | SPDT | - | 1pC | 3 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | - | - | 9.375mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX4538EEE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 4 | 5V | 0.635mm | not_compliant | 20 | MAX4538 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 3/+-5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | 100Ohm | - | - | 1:1 | 65 dB | 2nA | 2pF 2pF | 4Ohm | SPST - NO/NC | 100ns, 50ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 100ns | 50ns | - | - | - | - | 1.75mm | - | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4592CPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 20Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATES AT 15 V SUPPLY, OVERVOLTAGE PROTECTION | - | DUAL | - | 240 | 4 | 12V | - | not_compliant | 20 | MAX4592 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | 16V | 12/15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.5Ohm | SPST - NO | 80ns, 45ns | 2pC | 500m Ω | - | BREAK-BEFORE-MAKE | 90ns | 50ns | 3V~16V | - | NO | - | - | 19.175mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4613CPE Maxim Integrated | 2000 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 200 ns | - | 0°C~70°C TA | Tube | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 70Ohm | Tin/Lead (Sn85Pb15) | - | 842mW | - | - | 240 | 4 | 15V | - | - | 20 | MAX4613 | SEPARATE OUTPUT | 16 | - | - | 18V | - | 12/+-15V | 1 | 4 | 40V | 4.5V | - | 1μA | 1nA | 1μA | SPST | - | 400 ns | - | 4.5V~40V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 70Ohm | 4.5V | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 4Ohm | SPST - NO/NC | 250ns, 120ns | 5pC | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 120ns | - | - | - | - | - | 19.175mm | 7.62mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX4615EPD Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 10Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | - | 240 | 4 | 3.3V | - | not_compliant | 20 | MAX4615 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 3.63V | 2.5/5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NC | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | - | NC | - | - | 19.05mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX4619EEE Maxim Integrated | 78956 | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tube | 2012 | e0 | - | Obsolete | 1 (Unlimited) | - | - | 10Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | - | - | not_compliant | - | MAX4619 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 2:1 | - | 1nA | 5pF 8.5pF | - | SPDT | 15ns, 10ns | 3pC | 200m Ω | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX4623EPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | -40°C~85°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 5Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 2 | 15V | - | - | 20 | MAX4623 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 2 | 2 | 36V | 4.5V | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~18V | - | - | -15V | 20V | - | 5Ohm | 4.5V | - | 2:1 | 62 dB | 500pA | 34pF 34pF | 0.25Ohm | DPST - NO | 250ns, 200ns | 480pC | 250m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | 19.175mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MAX4700CWE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 1.25Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 2 | 15V | - | - | 20 | MAX4700 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | 2 | 36V | 4.5V | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | 20V | - | 1.25Ohm | 4.5V | - | 1:1 | 53 dB | 500pA | 115pF 115pF | 0.09Ohm | SPST - NO/NC | 275ns, 175ns | 550pC | 90m Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | - | - | 10.3mm | 7.5mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX4640ESD T Maxim Integrated | 19 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 70Ohm | TIN | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | MAX4640 | - | 14 | - | - | - | - | - | 1 | 4 | 12V | 2V | - | 1μA | - | - | SPST | - | - | - | - | Single | - | - | - | 300MHz | 70Ohm | - | - | 1:1 | - | 500pA | 20pF 12pF | 3Ohm | SPST - NO/NC | 150ns, 80ns | 5pC | 500m Ω | - | - | 250ns | 100ns | 2V~12V | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() ISL43240IAZ-T Renesas Electronics America Inc. | 7439 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL43240 | - | 20 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2.7V~12V ±2V~6V | - | - | - | - | - | 25Ohm | - | - | 2:1 | - | 200pA | 10pF 10pF | - | SPDT | 65ns, 50ns | 5pC (Max) | 500m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4525EUB T Maxim Integrated | 520 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | MAX4525 | SEPARATE OUTPUT | 10 | - | Not Qualified | - | - | 3/5V | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | 2:2 | - | 1nA | 4pF 6pF | - | DPDT | 150ns, 120ns | 0.8pC | 2 Ω | - | BREAK-BEFORE-MAKE | 300ns | 200ns | 2V~12V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX312CSE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 235 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | 842mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | MAX312 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 512/+-15V | 1 | 4 | 30V | 4.5V | - | - | 5μA | 100pA | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NC | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | NO | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX309ESE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 300 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | 696mW | - | GULL WING | 260 | 2 | 15V | - | - | 30 | MAX309 | - | 16 | - | - | 28V | - | - | 4 | 2 | 30V | 5V | - | 500μA | - | - | 4PST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | 30mA | 4:1 | 75 dB | 750pA | 3pF 26pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | 0.03A | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG442DJZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | DUAL | - | NOT APPLICABLE | 4 | 15V | - | - | NOT APPLICABLE | DG442 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~22V | - | - | -15V | - | - | 85Ohm | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | - | SPST - NO | 250ns, 210ns | -1pC | - | - | - | 250ns | 210ns | - | 85Ohm | - | - | 5.33mm | 19.17mm | 7.62mm | - | - | ROHS3 Compliant | - |