- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4052AESE Maxim Integrated | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX4052 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | 0.01mA | -5V | - | - | 100Ohm | - | - | 4:1 | 90 dB | - | 100pA | 2pF 2pF | 6Ohm | SP4T | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4639EUE Maxim Integrated | 900 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 9 ns | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5Ohm | Matte Tin (Sn) | - | - | - | 457mW | - | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | MAX4639 | - | 16 | - | - | 5V | - | - | - | - | 4 | - | 2 | 5.5V | 1.8V | - | 1μA | - | - | - | - | 18 ns | 20 ns | Multiplexer | 1.8V~5.5V ±2.5V | Dual, Single | 0.001mA | -2.5V | 2.75V | - | 3.5Ohm | 900mV | - | 4:1 | - | - | 250pA | 9pF 20pF | 0.2Ohm | SP4T | 18ns, 7ns | 13pC | 100m Ω | - | BREAK-BEFORE-MAKE | - | 7ns | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4053ACPE Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 3 | 5V | 2.54mm | 30 | MAX4053 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | - | 1 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | 2:1 | 90 dB | - | 100pA | 2pF 2pF | 6Ohm | SPDT | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4674ESE Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | CAN ALSO OPERATE WITH 5V SUPPLY | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | MAX4674 | - | 16 | - | Not Qualified | - | 5.5V | 3/5V | - | - | 2 | - | 4 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 0.001mA | - | - | - | 4Ohm | - | - | 2:1 | 67 dB | - | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 18ns, 6ns | 10pC | 150m Ω | - | BREAK-BEFORE-MAKE | 22ns | 8ns | 1.8V~5.5V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX317CSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 175 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | 727mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX317 | - | 8 | - | - | 20V | - | - | - | - | 1 | - | 1 | 30V | 10V | - | 1μA | 5μA | 1μA | - | SPST | - | 145 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | - | 1:1 | 68 dB | - | 250pA | 8pF 8pF | 2Ohm | SPST - NC | 175ns, 145ns | 3pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX338CSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 500 ns | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 650Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX338 | - | 16 | - | - | - | - | - | - | - | 8 | Logic | 1 | 20V | 4.5V | - | 1μA | 290μA | - | - | - | 500 ns | 500 ns | Multiplexer | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 400Ohm | 4.5V | 15V | 8:1 | 75 dB | - | 20pA | 3pF 11pF | 4Ohm | - | 500ns, 500ns | 1.5pC | 4 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.03A | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX399ESE Maxim Integrated | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | MAX399 | - | 16 | - | Not Qualified | - | - | +-3/+-8/3/15V | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | -5V | - | - | 100Ohm | - | - | 4:1 | 75 dB | - | 100pA | 11pF 20pF | 6Ohm | SP4T | 150ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | 0.03A | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4533EWP Maxim Integrated | 18 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C TA | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | 1.27mm | NOT SPECIFIED | MAX4533 | - | - | - | - | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | -15V | - | - | 175Ohm | - | - | 2:1 | 62 dB | - | 20nA | 5pF | 1Ohm | SPDT | 250ns, 150ns | 1.5pC | 1 Ω | - | - | - | 300ns | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14662ETI T Maxim Integrated | 2 |
| Datasheet | 6 Weeks | - | Surface Mount | 28-WFQFN Exposed Pad | YES | 28 | - | 35 μs | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 28 | - | - | 1Ohm | - | - | - | - | 2.285W | QUAD | NO LEAD | - | 1 | 3.3V | 0.4mm | - | MAX14662 | - | - | - | - | 3.3V | - | - | - | - | 1 | - | 8 | 5.5V | 1.6V | - | - | - | 525μA | - | - | - | 5.5 μs | - | - | Single | - | - | - | 400MHz | 1Ohm | - | - | 1:1 | 40 dB | - | 50nA | - | 0.02Ohm | SPST - NO | 35μs (Max), 5.5μs (Typ) | - | 20m Ω | - | - | 60000ns | - | 1.6V~5.5V | - | - | - | - | - | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX322CUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 100 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | 330mW | - | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX322 | SEPARATE OUTPUT | 8 | - | - | - | - | +-5V | - | - | 1 | - | 2 | 8V | 2.7V | - | 1μA | 80μA | 125μA | - | SPST | - | 150 ns | - | - | Dual | - | -5V | 8V | - | 35Ohm | 2.7V | - | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO/NC | 150ns, 100ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | ±2.7V~8V | 910μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4518CEE Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | MAX4518 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 4 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~15V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | 4:1 | 75 dB | - | 100pA | 5pF 16pF | 4Ohm | SP4T | 150ns, 150ns | 5pC (Max) | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14662ETI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 28-WFQFN Exposed Pad | YES | 28 | - | 35 μs | -40°C~85°C TA | Tube | 2014 | - | - | Active | 1 (Unlimited) | 28 | - | - | 1Ohm | - | - | - | - | 2.285W | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.4mm | 30 | MAX14662 | - | - | - | - | 3.3V | - | - | - | - | 1 | - | 8 | 5.5V | 1.6V | - | - | - | 525μA | - | - | - | 5.5 μs | - | - | Single | - | - | - | 400MHz | 1Ohm | - | - | 1:1 | 40 dB | - | 50nA | - | 0.02Ohm | SPST - NO | 35μs (Max), 5.5μs (Typ) | - | 20m Ω | - | - | 60000ns | - | 1.6V~5.5V | - | - | - | - | - | 4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX4784ETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 1.8V | 0.5mm | 30 | MAX4784 | - | 16 | - | Not Qualified | - | 3.6V | 1.8/3V | - | - | 2 | - | 4 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 0.002mA | - | - | 123MHz | 1Ohm | - | - | 2:1 | - | - | 1nA | 33pF 60pF | - | SPDT | 25ns, 10ns | 5pC | 100m Ω | - | BREAK-BEFORE-MAKE | 30ns | 15ns | 1.6V~4.2V | - | 0.15A | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4782ETE Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | 30 | MAX4782 | - | 16 | S-XQCC-N16 | Not Qualified | - | 3.6V | 1.8/3.3V | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 0.001mA | - | - | - | 1Ohm | - | - | 4:1 | 75 dB | - | 2nA | 38pF 158pF | 0.3Ohm | SP4T | 25ns, 15ns | -110pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | 15ns | 1.6V~3.6V | - | 0.01A | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14757EUE Maxim Integrated | 34 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 3 μs | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | 889mW | - | GULL WING | 260 | 4 | - | 0.65mm | 30 | MAX14757 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | 1 | - | 4 | 70V | 10V | - | 500μA | - | 800μA | - | SPST | - | 60 μs | - | 10V~70V ±10V~35V | Dual, Single | - | - | 35V | 145MHz | 10Ohm | 10V | - | 1:1 | 65 dB | - | 2.5nA | 35pF | 0.3Ohm | SPST - NO | 60μs, 3μs | 580pC | 300m Ω | - | BREAK-BEFORE-MAKE | 60000ns | 3000ns | - | NO | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | Discontinued | 1 (Unlimited) | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | 2V~6V ±2V~6V | Dual, Single | - | - | - | 85MHz | 100Ohm | - | - | 8:1 | - | - | 100nA | 2pF 70pF | - | - | 18ns, 29ns (Typ) | - | 5 Ω | -50dB @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISL43L410IR-T Intersil (Renesas Electronics America) | 14436 |
| Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 10 | - | - | 400mOhm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | NO LEAD | 240 | 2 | 1.8V | 0.5mm | NOT SPECIFIED | - | SEPARATE OUTPUT | 10 | S-PDSO-N10 | Not Qualified | - | 2V | 1.8/3.3V | INDUSTRIAL | 1.65V | 2 | - | - | - | - | - | 40nA | - | - | 2 | DPDT | - | - | - | - | Single | - | - | - | - | - | - | - | - | 68 dB | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 33ns | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL5123CBZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | 8 | - | 30 ns | - | Bulk | 2001 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | 30Ohm | Matte Tin (Sn) - annealed | 85°C | 0°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | - | SEPARATE OUTPUT | - | - | - | - | - | - | COMMERCIAL | - | 1 | - | - | 12V | 2.7V | - | 100pA | - | 1μA | 1 | SPDT | - | 35 ns | - | - | Single | - | - | - | - | - | - | - | - | 76 dB | - | - | - | 1Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() ISL84517IH-T Intersil (Renesas Electronics America) | 8126 |
| Datasheet | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | Cut Tape | 2002 | e0 | - | Discontinued | 1 (Unlimited) | 5 | - | - | 20Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | 240 | 1 | 5V | - | NOT SPECIFIED | - | - | 5 | - | Not Qualified | - | 6V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | 40μA | - | - | 1 | SPST | - | - | - | - | Dual | - | -5V | - | - | - | - | - | - | 86 dB | -6V | - | - | 20Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CD74HC4051MDREP Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 130Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | 2V~6V ±1V~5V | Dual, Single | - | - | - | 180MHz | 130Ohm | - | - | 8:1 | - | - | 400nA | 25pF | - | - | - | - | 5 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |