- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC4052AFT(BJ) Toshiba Semiconductor and Storage | 29700 | - | - | 12 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230MHz | 37Ohm | - | - | - | 4:1 | - | 100nA | 2pF | - | SP4T | 12ns, 12ns | - | 5 Ω (Typ) | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISL43L220IRZ Intersil (Renesas Electronics America) | 1989 |
| Datasheet | - | - | Surface Mount | - | - | - | 10 | - | - | 10 ns | - | Cut Tape | 2001 | - | e3 | - | Active | 2 (1 Year) | 10 | - | 350mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | - | 260 | 2 | 1.8V | 0.5mm | - | 30 | - | SEPARATE OUTPUT | 10 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 4.5V | 1.1V | - | 60nA | - | - | 60nA | 2 | SPDT | - | 17 ns | - | - | - | Single | 120MHz | - | - | - | - | - | - | - | - | - | 68 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 15ns | - | - | - | - | - | 0.8mm | 3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 74LVC2G53GD 125 | 48502 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | 6.8 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | 15Ohm | NICKEL PALLADIUM GOLD | - | - | - | 250mW | DUAL | - | 260 | 1 | 2.7V | 0.5mm | - | 30 | 74LVC2G53 | - | 8 | - | - | - | - | - | 3.3V | - | - | 2 | 1 | 5.5V | 1.65V | - | 40μA | - | 250mW | - | - | - | 800 ps | 6.7 ns | Demultiplexer, Multiplexer | - | - | Single | 300MHz | 0.04mA | - | - | - | 10Ohm | - | - | - | 2:1 | 40 dB | 5μA | 6pF | - | SPDT | 3.8ns, 3.8ns | 7.5pC | - | - | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | 0.05A | - | - | 0.5mm | 3mm | - | No | RoHS Compliant | - | ||
![]() 74HC4053D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4053 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1V~5V | - | - | - | - | - | 170MHz | 120Ohm | - | - | - | 2:1 | - | 100nA | 3.5pF | - | SPDT | 31ns, 29ns | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV4052PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74LV4052 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 85Ohm | - | - | - | 4:1 | - | 2μA | 3.5pF | - | SP4T | 46ns, 32ns | - | 2 Ω | - | - | - | - | 1V~6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEF4052BT/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4052 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 155Ohm | - | - | - | 4:1 | - | 200nA | 7.5pF | - | SP4T | - | - | 5Ohm | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV4051D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74LV4051 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 85Ohm | - | - | - | 8:1 | - | 2μA | 3.5pF | - | - | 34ns, 29ns | - | 2 Ω | - | - | - | - | 1V~6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LVXT8051M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 30 ns | -55°C~85°C TA | Tube | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | - | - | - | MC74LVXT8051 | - | 16 | - | - | Not Qualified | 6V | 6V | - | - | - | 8 | 1 | - | - | - | 40μA | - | - | - | - | - | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | 25Ohm | - | - | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | - | 2V~6V | - | 0.02A | - | - | 2.05mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC4066PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4066 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 95Ohm | - | - | - | 1:1 | - | 1μA | 3.5pF | - | SPST - NO | 30ns, 20ns | - | 3 Ω | - | - | - | - | 2V~10V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LVXT8051MEL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | - | - | - | MC74LVXT8051 | - | 16 | - | - | Not Qualified | 6V | 6V | - | - | - | 8 | 1 | - | - | - | 40μA | - | - | - | - | - | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | 80MHz | - | - | - | - | 25Ohm | - | - | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | - | 2V~6V | - | 0.02A | - | - | 2.05mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STG6684QTR STMicroelectronics | 8 | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | 45 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 10 | - | 2.9Ohm | - | - | - | - | 1.12W | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.8V | - | - | NOT SPECIFIED | STG6684 | - | 10 | - | 4 | Not Qualified | - | - | - | - | - | 1 | - | 4.3V | 1.65V | - | 50nA | - | 1.12W | 50nA | - | - | - | 120 ns | - | 2 | - | Single | - | - | - | - | 65MHz | 550mOhm | - | - | - | 2:1 | 80 dB | 100nA | 85pF | 0.3Ohm | SPDT | 55ns, 30ns | 49pC | 10m Ω | - | BREAK-BEFORE-MAKE | 85ns | - | 1.65V~4.3V | - | - | - | - | 0.55mm | 1.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STG3689DTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-UFDFN | - | 10 | - | - | 45 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 10 | - | 700mOhm | - | - | - | - | 1.12W | DUAL | NO LEAD | 260 | 2 | 2.7V | 0.5mm | - | 40 | STG3689 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | - | - | 1.8/3.3V | - | - | 1 | 2 | 4.3V | 1.4V | - | 50nA | - | - | 50nA | - | - | - | 70 ns | - | - | - | Single | - | - | - | - | 85MHz | 700mOhm | - | - | - | 2:1 | 90 dB | 10nA | 7pF | 0.6Ohm | SPDT | 50ns, 30ns | 44pC | 600m Ω | - | BREAK-BEFORE-MAKE | 60ns | 30ns | 1.65V~4.3V | - | - | - | - | 0.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD4052BCN Rochester Electronics | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -55°C~125°C TA | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | MATTE TIN | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | - | - | 16 | R-PDIP-T16 | - | Not Qualified | - | - | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~15V ±2.5V~7.5V | - | - | - | - | - | 40MHz | 240Ohm | - | - | - | 4:1 | - | 50nA | - | 10Ohm | SP4T | 320ns, 150ns | - | 5 Ω | -40dB @ 3MHz | - | - | - | - | - | - | - | - | 5.08mm | 19.305mm | - | - | ROHS3 Compliant | - | ||
![]() ADG202AKR Rochester Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 15V | 1.27mm | unknown | 30 | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~15V ±10V~15V | - | - | - | -15V | - | - | 90Ohm | - | - | - | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NO | 300ns, 250ns | 20pC | 4.5 Ω | -80dB @ 100kHz | - | 300ns | 250ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() ADG431ABR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | Cut Tape (CT) | - | LC2MOS | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | 85°C | -40°C | ALSO OPERATE WITH 12V NOMINAL SINGLE SUPPLY | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG431 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 12V | - | - | INDUSTRIAL | 13.5V | 1 | 4 | 25V | - | - | - | - | 600mW | - | - | SPST | - | - | - | - | - | - | - | - | -15V | 22V | - | - | - | - | 15V | - | 68 dB | - | - | 0.85Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 130ns | - | NC | - | -13.5V | - | 1.75mm | 9.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() HI1-0546-2 Intersil (Renesas Electronics America) | 289 | - | - | 19 Weeks | Lead, Tin | Through Hole | - | CDIP | - | 28 | - | - | 500 ns | - | Bulk | 1999 | - | - | - | Active | - | - | - | 1.5kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | 1 | 1 | 22V | - | - | 500μA | - | - | - | - | - | - | 500 ns | Multiplexer | - | - | Dual | - | - | - | 18V | - | - | 5V | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NX3V1T66GM 132 | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-XFDFN | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | - | 30 | NX3V1T66G | - | 6 | R-PDSO-N6 | - | Not Qualified | - | 3.6V | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | 450mOhm | - | - | - | 1:1 | 90 dB | 10nA | 70pF | - | SPST - NO | 28ns, 20ns | 12pC | - | - | - | 57ns | 90ns | 1.4V~4.3V | NO | - | - | - | 0.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TS5A63157DCKRG4 Texas Instruments | In Stock | - | - | - | - | - | - | SOT-70-6 | YES | 6 | - | 2.494758mg | 3.8 ns | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 6 | - | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | - | COMMON OUTPUT | 6 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 5.5V | 1.65V | - | 10nA | 10nA | - | 100nA | - | SPDT | - | 5.5 ns | - | 2 | - | Single | 370MHz | - | - | - | - | - | - | - | - | - | 60 dB | - | - | 0.1Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 900μm | - | 2mm | 1.25mm | No | RoHS Compliant | Lead Free | ||
![]() TS5A4624DCKRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOT-70-6 | - | 6 | - | 2.494758mg | 10 ns | - | - | - | - | e4 | - | - | 1 (Unlimited) | 6 | - | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | - | - | 6 | - | 2 | - | - | - | - | INDUSTRIAL | - | 1 | - | 5.5V | 1.65V | - | 10nA | 10nA | - | 50nA | - | SPDT | - | 25 ns | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 63 dB | - | - | 0.15Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 70ns | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TS5A4597DCKRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOT-70-5 | - | 5 | - | 2.494758mg | 25 ns | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 5 | - | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | - | - | 5 | - | 1 | - | - | - | - | INDUSTRIAL | - | 1 | - | 5.5V | 2V | - | 10nA | 10nA | - | 250nA | - | SPST | - | 30 ns | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 85 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 2mm | - | No | RoHS Compliant | Lead Free |