- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS5A3167DCKR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | SC-70-5 | 2.494758mg | 11.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | 900mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | TS5A3167 | - | - | 1 | - | - | - | - | - | 1 | 1 | 5.5V | 1.65V | - | 10nA | - | - | 100nA | 1 | SPST | - | 7 ns | - | 1 | - | Single | 200MHz | - | - | - | 150MHz | 900mOhm | - | - | - | - | 1:1 | - | 20nA | 19pF 18pF | - | SPST - NC | 7.5ns, 11ns | 6pC | - | - | - | - | - | 1.65V~5.5V | 900mOhm | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA1258L8X Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-UFQFN | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | NOT SPECIFIED | - | - | - | - | BOTTOM | BUTT | 260 | 2 | 2.7V | 0.5mm | - | 30 | - | 8 | S-XBCC-B8 | - | COMMERCIAL | - | 5.5V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 1.15Ohm | - | - | - | - | 1:1 | 70 dB | 2nA Typ | 11.5pF | - | SPST - NO/NC | 35ns, 15ns | 20pC | 60m Ω | -100dB @ 1MHz | - | 60ns | 30ns | 1.65V~5.5V | - | - | - | - | 0.55mm | 1.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DG309CJ Rochester Electronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 150 ns | - | -40°C~85°C TA | - | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | 85Ohm | TIN LEAD | - | - | - | 470mW | - | - | 240 | 4 | 15V | - | unknown | 20 | - | - | - | - | Not Qualified | 15V | - | - | - | 1 | - | 36V | 13V | - | - | 1nA | 470mW | 10μA | - | - | - | 200 ns | - | 4 | 4V~44V ±4V~22V | Dual, Single | - | - | -15V | 22V | - | 85Ohm | 7V | - | 15V | - | 1:1 | 78 dB | 500pA | 5pF 5pF | - | SPST - NC | 200ns, 150ns | 1pC | 1.7 Ω | -95dB @ 100kHz | - | - | - | - | 60Ohm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ALD4202MSCL Advanced Linear Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 180 ns | - | 0°C~70°C TA | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | 135Ohm | - | 70°C | 0°C | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 12V | 3V | - | - | 10nA | - | 1μA | - | - | - | 110 ns | - | - | 3V~12V ±1.5V~6V | - | - | - | - | 6V | - | 135Ohm | - | - | - | - | 1:1 | - | 100pA | 3pF 3pF | - | SPST - NO | 240ns, 130ns | 1pC | 2.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HI1-0508-5 Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | - | - | - | 0°C~75°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | - | 16 | - | - | - | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 400Ohm | - | - | - | - | 8:1 | 68 dB | 30pA Typ | 10pF 17pF | 9Ohm | - | 250ns, 250ns (Typ) | - | 20 Ω | - | - | - | - | - | - | - | ±15V | - | 5.08mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AS1742G ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 25 ns | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 800mOhm | Matte Tin (Sn) | - | - | - | 362mW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 40 | - | 8 | - | - | Not Qualified | - | - | - | - | 1 | 2 | 3.6V | 1.6V | - | 10nA | 10nA | - | 250mA | - | SPST | - | 35 ns | - | - | - | Single | - | - | - | - | 130MHz | 800mOhm | - | - | - | - | 1:1 | 50 dB | 1nA | 35pF 35pF | - | SPST - NC | 22ns, 14ns | 6pC | 20m Ω | - | - | 30ns | - | 1.6V~3.6V | - | - | - | - | - | 3mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1753S-T ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 100nA | - | - | - | - | SPST | - | - | - | - | - | Single | - | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO/NC | 22ns, 14ns | 2pC | 30m Ω | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1751V-T ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 100nA | - | - | - | - | SPST | - | - | - | - | - | Single | - | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO | 22ns, 14ns | 2pC | 30m Ω | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DG309DJ Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | - | - | - | DUAL | - | 240 | 4 | 15V | - | unknown | 20 | - | 16 | R-PDIP-T16 | - | COMMERCIAL | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | - | - | -15V | - | - | 100Ohm | - | - | - | - | 1:1 | 78 dB | 5nA | 11pF 8pF | - | SPST - NC | 250ns, 150ns | -10pC | - | - | - | 200ns | 150ns | - | - | - | - | - | - | 19.175mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() QS4A110QG Renesas Electronics America Inc. | 22 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | 24-QSOP | - | - | Industrial grade | -40°C~85°C TA | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDTQS4A110 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | 17Ohm | - | - | - | - | - | - | 1nA | 5pF | - | 5PST - NO | 6ns, 6.5ns | 1.5pC | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSAT66L6X ON Semiconductor | 55947 |
| Datasheet | - | - | - | - | Surface Mount | 6-UFDFN | - | - | 6-MicroPak | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSAT66 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 15Ohm | - | - | - | - | 1:1 | - | 10μA | 6pF | - | SPST - NO | 4.5ns, 5.5ns | 0.05pC | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G3157DRLRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | SOT-553-6 | - | 6 | - | 2.806603mg | 13 ns | - | - | - | - | e4 | - | - | 1 (Unlimited) | 6 | 15Ohm | - | 125°C | -40°C | - | - | DUAL | NO LEAD | 260 | 1 | 2.3V | 0.5mm | - | NOT SPECIFIED | - | 6 | - | 2 | Not Qualified | - | - | 3.3V | INDUSTRIAL | 1 | - | 5.5V | 1.65V | - | 1μA | 1μA | - | 10μA | - | SPDT | 300 ps | 24 ns | - | 1 | - | Single | - | - | - | - | - | - | - | 128mA | - | 128mA | - | 57 dB | - | - | 0.1Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 7.5ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HI1-0509A-5 Intersil (Renesas Electronics America) | 304 |
| Datasheet | - | - | - | Through Hole | - | CDIP | - | 16 | - | - | - | - | - | Bulk | 1999 | e0 | - | Discontinued | - | 16 | 1.8kOhm | Tin/Lead (Sn/Pb) | 75°C | 0°C | OVERVOLTAGE PROTECTION | - | - | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | 16 | - | - | Not Qualified | - | - | - | COMMERCIAL EXTENDED | 4 | 1 | - | - | - | 500μA | - | - | - | - | 4PST | - | - | Multiplexer | - | - | Dual | - | 2mA | -15V | - | - | - | - | - | - | - | - | 68 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | - | 5.08mm | - | 7.62mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 74HCT4051D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HCT4051 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V ±1V~5V | - | - | - | - | - | 180MHz | 120Ohm | - | - | - | - | 8:1 | - | 400nA | 3.5pF | - | - | 39ns, 32ns | - | 6 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEF4051BT/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4051 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 155Ohm | - | - | - | - | 8:1 | - | 200nA | 7.5pF | - | - | - | - | 5Ohm | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC4052D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130Ohm | - | - | - | - | 4:1 | - | 1μA | 10pF | - | SP4T | 34ns, 32ns | - | 4Ohm | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4053PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HCT4053 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V ±1V~5V | - | - | - | - | - | 170MHz | 6Ohm | - | - | - | - | 2:1 | - | 100nA | 3.5pF | - | SPDT | 34ns, 31ns | - | 6 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV4051PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74LV4051 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 85Ohm | - | - | - | - | 8:1 | - | 2μA | 3.5pF | - | - | 34ns, 29ns | - | 2 Ω | - | - | - | - | 1V~6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEC4066BT 112 | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C TA | Tube | 2010 | e4 | yes | Active | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | unknown | 30 | 4066 | 14 | - | - | Not Qualified | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 155Ohm | - | - | - | - | 1:1 | 50 dB | 200nA | 7.5pF | 5Ohm | SPST - NC | - | - | 5 Ω | - | - | 30ns | - | 3V~15V | - | - | - | - | 1.75mm | 8.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC4051D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130Ohm | - | - | - | - | 8:1 | - | 1μA | 10pF | - | - | 34ns, 32ns | - | 4 Ω | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |