- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG303ACWE+ Maxim Integrated | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 250 ns | - | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 50Ohm | Matte Tin (Sn) | - | 450mW | - | GULL WING | 260 | 2 | 15V | - | 30 | DG303A | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | - | - | 2 | - | 30V | 10V | - | 230μA | 230μA | 230μA | - | - | - | 300 ns | - | - | Dual, Single | - | - | -15V | 18V | - | 50Ohm | 5V | - | - | 2:1 | 62 dB | 5nA | 14pF 14pF | - | SPDT | 300ns, 250ns | 12pC | - | BREAK-BEFORE-MAKE | - | - | - | 50Ohm | - | - | ±5V~18V | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG418DY+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 145 ns | - | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 100Ohm | Matte Tin (Sn) | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG418 | - | 8 | - | - | 20V | - | - | - | - | 1 | 1 | 30V | 10V | - | - | -100pA | -100pA | 2 | SPST | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 68 dB | 250pA | 8pF 8pF | 3Ohm | SPST - NO | 175ns, 145ns | 3pC | 3 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4781EUE+ Maxim Integrated | 456 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 30 | MAX4781 | - | 16 | - | Not Qualified | - | 3.6V | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | 8:1 | 75 dB | 2nA | 38pF 310pF | 0.3Ohm | - | 25ns, 15ns | -110pC | 300m Ω | BREAK-BEFORE-MAKE | 30ns | 20ns | 1.6V~3.6V | - | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4948ETG+ Maxim Integrated | 10 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | 800 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 5.5Ohm | - | 8542.39.00.01 | 1.67W | QUAD | - | 260 | 6 | 3V | 0.5mm | - | MAX4948 | - | 24 | - | - | - | - | 3/5V | - | - | 6 | 6 | 5.5V | 1.8V | - | 10μA | - | 10μA | - | - | - | 800 ns | - | - | Single | - | - | - | - | 300MHz | 5.5Ohm | - | 100mA | - | 2:1 | 70 dB | 3nA | 15pF | 0.3Ohm | SPDT | 800ns, 800ns | 10pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 750μm | - | 4.1mm | 4.1mm | No | Unknown | ROHS3 Compliant | - | ||
![]() ISL84052IBZ Renesas Electronics America Inc. | 22 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Industrial grade | -40°C~85°C TA | Bulk | - | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | NOT SPECIFIED | ISL84052 | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | 100Ohm | - | - | - | 4:1 | 90 dB | 2pA Typ | 3pF 12pF | - | SP4T | 50ns, 40ns | 2pC | 6 Ω (Max) | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4704EGC+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 12-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 12 | EAR99 | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | MAX4704 | - | 12 | - | Not Qualified | - | 3.3V | 3/5V | - | - | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 60Ohm | - | - | - | 4:1 | 85 dB | 100pA | 7pF | 1Ohm | SP4T | 60ns, 20ns | 2pC | 1 Ω | BREAK-BEFORE-MAKE | 60ns | 20ns | 1.8V~5.5V | - | - | 0.02A | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4523CSE+ Maxim Integrated | 39 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 250 ns | - | 0°C~70°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX4523 | SEPARATE OUTPUT | 16 | - | - | 6V | - | - | - | - | 1 | 4 | 12V | 2V | - | 1μA | 1μA | 1μA | - | SPST | - | 80 ns | - | 2V~12V ±2V~6V | Dual, Single | - | - | -5V | 6V | - | 100Ohm | 2V | - | 5V | 1:1 | 90 dB | 1nA | 2pF 2pF | 4Ohm | SPST - NO/NC | 80ns, 30ns | 1pC | 1 Ω | BREAK-BEFORE-MAKE | - | 30ns | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4721EUA+ Maxim Integrated | 114 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | MAX4721 | - | 8 | - | Not Qualified | - | 5.5V | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 4.5Ohm | - | - | - | 1:1 | 55 dB | 500pA | 9pF | 0.1Ohm | SPST - NO | 80ns, 40ns | 5pC | 100m Ω | - | - | 40ns | 1.8V~5.5V | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4594ELT+T Maxim Integrated | 1133 | - | Datasheet | 6 Weeks | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | Strip | 2005 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | GOLD | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | - | - | 6 | R-PDSO-N6 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | - | 80 dB | - | - | - | - | - | - | - | - | 55ns | 60ns | - | - | - | - | - | - | 0.8mm | 1.5mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4524CUB+ Maxim Integrated | 848 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | 200 ns | - | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 80Ohm | - | - | 330mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | MAX4524 | - | 10 | - | - | - | - | 3/5V | - | - | 4 | 1 | 12V | 2V | - | 1μA | 10μA | - | - | - | 150 ns | 300 ns | Demultiplexer, Multiplexer | - | Single | - | - | - | - | - | 150Ohm | - | 20mA | - | 4:1 | 75 dB | 1nA | 4pF 14pF | 2Ohm | SP4T | 150ns, 120ns | 0.8pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | 2V~12V | 200Ohm | - | 0.02A | - | 950μm | - | 3.05mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MAX4581CPE+ Maxim Integrated | 85350 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX4581 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | 80Ohm | - | - | - | 8:1 | 74 dB | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | 0.02A | - | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4581ASE+ Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4581 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | 80Ohm | - | - | - | 8:1 | 74 dB | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | 0.02A | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX320EUA+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 150 ns | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | MATTE TIN | - | 471mW | - | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX320 | - | 8 | - | - | - | - | - | - | - | 1 | 2 | 8V | 2.7V | - | 1μA | 200μA | 125μA | - | SPST | - | 175 ns | - | - | Dual | - | - | -5V | 8V | - | 35Ohm | 2.7V | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 150ns, 100ns | 2pC | 300m Ω | - | - | 100ns | - | - | - | - | ±2.7V~8V | - | 1.11mm | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4751EUD+ Maxim Integrated | 1070 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 35 ns | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | 727mW | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | 30 | MAX4751 | SEPARATE OUTPUT | 14 | - | - | 3V | - | - | - | - | 1 | 4 | 3.6V | 1.6V | - | 1μA | 1μA | 1μA | - | SPST | - | 25 ns | - | - | Single | - | - | - | - | 250MHz | 900mOhm | - | - | - | 1:1 | - | 100pA | 20pF 20pF | 0.05Ohm | SPST - NO | 85ns, 45ns | 9pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | 1.6V~3.6V | - | NO | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4656ESA+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX4656 | - | 8 | - | Not Qualified | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±4.5V~20V | - | 210MHz | - | -15V | - | - | 10Ohm | - | - | - | 1:1 | 77 dB | 1nA | 25pF 25pF | - | SPST - NO | 200ns, 100ns | 23pC | - | BREAK-BEFORE-MAKE | 200ns | - | - | 10Ohm | NO | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX325ESA+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 150 ns | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | MATTE TIN | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX325 | - | 8 | - | - | - | - | - | - | - | 1 | 2 | 16V | 2.7V | - | 1μA | 1μA | 1μA | - | SPST | - | 240 ns | - | - | Single | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω | - | - | 100ns | 2.7V~16V | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG211DY+ Maxim Integrated | 121 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 500 ns | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG211 | SEPARATE OUTPUT | 16 | - | - | - | - | 5+-15V | - | - | 4 | - | 18V | 4.5V | - | 20μA | 20μA | 400μA | - | SPST | - | 1 μs | - | - | Dual | - | - | -15V | 18V | - | 175Ohm | 4.5V | - | - | 1:1 | 70 dB | 5nA | 5pF 5pF | - | SPST - NC | 1μs, 500ns | - | - | BREAK-BEFORE-MAKE | 1000ns | - | - | - | NC | - | ±4.5V~18V | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX317ESA+ Maxim Integrated | 49 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 175 ns | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX317 | - | 8 | - | - | 20V | - | - | - | - | 1 | 1 | 30V | 10V | - | 1μA | 5μA | 1μA | - | SPST | - | 145 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPST - NC | 175ns, 145ns | 3pC | 2 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG413FDY+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 145 ns | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG413 | - | 16 | - | - | - | - | - | - | - | 4 | - | 36V | 9V | - | - | 355μA | 350μA | - | SPST | - | 175 ns | - | 9V~36V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 65 dB | 250pA | 15pF 47pF | 0.2Ohm | SPST - NO/NC | 175ns, 145ns | 5pC | 200m Ω | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX354EWE+T Maxim Integrated | 7960 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | NOT SPECIFIED | MAX354 | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~18V | - | - | 0.5mA | -15V | - | - | 350Ohm | - | - | - | 8:1 | 100 dB | 500pA | 1.6pF 11pF | 7Ohm | - | 250ns, 200ns | 80pC | 7 Ω | BREAK-BEFORE-MAKE | 250ns | 250ns | - | - | - | 0.03A | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - |