- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG418LEUA+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 185 ns | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 100Ohm | Matte Tin (Sn) | - | 362mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | DG418 | - | 8 | - | - | 20V | - | - | 1 | 1 | 36V | 9V | - | - | 26μA | 26μA | 2 | SPST | - | 175 ns | - | 9V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 90 dB | 250pA | 8pF 8pF | 0.1Ohm | SPST - NO | 175ns, 185ns | 15pC | 100m Ω | - | - | - | - | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4996LETG+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 6 μs | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 4Ohm | Matte Tin (Sn) | - | 1.228W | QUAD | - | - | 3 | 2.8V | 0.4mm | - | MAX4996 | SEPARATE OUTPUT | 24 | - | - | - | - | - | 2 | 3 | 5.5V | 2.5V | - | 5μA | 10μA | 10μA | - | - | - | 100 μs | - | - | Single | - | - | 670MHz | 4Ohm | - | - | - | 2:2 | 60 dB | 250nA | 2.5pF 4pF | 0.1Ohm | DPDT | 100μs, 6μs | - | 100m Ω | - | BREAK-BEFORE-MAKE | 10000ns | 6000ns | 2.5V~5.5V | - | - | - | - | 0.85mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4947ETG+ Maxim Integrated | 43 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 800 ns | -40°C~85°C TA | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 5.5Ohm | - | - | 1.67W | QUAD | - | 260 | 3 | 3V | 0.5mm | - | MAX4947 | - | 24 | - | - | - | - | - | 3 | 3 | 5.5V | 1.8V | - | - | - | 10μA | - | - | - | 800 ns | - | - | - | - | - | 300MHz | 5.5Ohm | - | 100mA | - | 2:2 | 70 dB | 3nA | 15pF | 0.3Ohm | DPDT | 800ns, 800ns | 10pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 0.8mm | 4mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4713ESE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE FROM SINGLE SUPPLY OF 2.7V TO 11V | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX4713 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~11V ±2.7V~5.5V | - | -5V | - | - | 25Ohm | - | - | - | 1:1 | 59 dB | 500pA | 8pF 8pF | 0.2Ohm | SPST - NO/NC | 125ns, 80ns | 25pC | 200m Ω | - | - | 125ns | 80ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX314LEUE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 235 ns | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 12/+-15V | 1 | 4 | 36V | 4.5V | - | - | 300μA | 200μA | - | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG441DJ+ Maxim Integrated | 387 | - | Datasheet | 6 Weeks | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 4 | 15V | - | 30 | DG441 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | +-15V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 4Ohm | SPST - NC | 250ns, 120ns | 5pC | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 120ns | - | 50Ohm | NC | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX349EAP+ Maxim Integrated | 2758 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~85°C TA | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5.5V | 0.65mm | NOT SPECIFIED | MAX349 | - | 20 | - | Not Qualified | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | -5.5V | - | - | 100Ohm | - | - | - | 8:1 | - | 100pA | 2pF 2pF | 16Ohm | - | 275ns, 150ns | 1pC | 16 Ω (Max) | - | - | 275ns | - | - | - | - | - | - | - | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4603EAE+ Maxim Integrated | 131 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C TA | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4603 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 12/+-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | - | 2.5Ohm | - | - | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO/NC | 250ns, 350ns | 120pC | 100m Ω | - | - | 250ns | 350ns | - | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX396CWI+ Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX396 | - | 28 | - | Not Qualified | - | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | -5V | - | - | 100Ohm | - | - | - | 16:1 | 75 dB | 100pA | 11pF 80pF | 1.8Ohm | - | 150ns, 150ns | 2pC | 1.8 Ω | - | BREAK-BEFORE-MAKE | 250ns | 200ns | - | - | - | 0.03A | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX325ESA+T Maxim Integrated | 180 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | MAX325 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω | - | - | 150ns | 100ns | 2.7V~16V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14777GTP+T Maxim Integrated | 1 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | 100 μs | -40°C~105°C TA | Tape & Reel (TR) | 2013 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 10Ohm | Matte Tin (Sn) | - | 2.051W | QUAD | - | - | 4 | 5V | 0.5mm | - | MAX14777 | - | - | - | - | - | - | - | 1 | 4 | 5.5V | 3V | - | 2.2mA | - | 1.65mA | - | SPST | - | 40 μs | - | - | Dual, Single | - | - | 380MHz | 10Ohm | - | - | 15V | 1:1 | 66 dB | 20nA | 12pF | - | SPST - NO | 40μs, 100μs | 225pC | 200m Ω (Max) | - | - | - | 10000ns | 3V~5.5V | - | - | - | - | 0.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4659EUA+T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | MAX4659 | - | 8 | - | Not Qualified | - | - | 9/40/+-4.5/+-20V | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±4.5V~20V | - | -15V | - | 225MHz | 25Ohm | - | - | - | 2:1 | 70 dB | 1nA | 6pF | 0.4Ohm | SPDT | - | 1.5pC | 400m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX314CUE+T Maxim Integrated | 3048 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 235 ns | 0°C~70°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 512/+-15V | 1 | 4 | 30V | 4.5V | - | - | 5μA | 1μA | - | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG442DY+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG442 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 12/+-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 4Ohm | SPST - NO | 250ns, 170ns | 5pC | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 170ns | - | - | NO | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4653ESE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | MAX4653 | - | 16 | R-PDSO-G16 | Not Qualified | - | 5.5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | 75 dB | 100pA | 16pF 16pF | 0.1Ohm | SPST - NO/NC | 14ns, 8ns | 2pC | 50m Ω | - | - | 16ns | 10ns | 1.8V~5.5V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4558CEE+T Maxim Integrated | 1658 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 250 ns | 0°C~70°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 220Ohm | Matte Tin (Sn) | - | 640mW | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX4558 | - | 16 | - | - | 9V | - | 3/3.3/5V | 8 | 1 | 12V | 2V | - | 1μA | - | - | - | - | 150 ns | 350 ns | Multiplexer | 2V~12V ±2V~6V | Dual, Single | -5V | 6V | - | 160Ohm | 2V | - | - | 8:1 | 96 dB | 1nA | 2.5pF 10pF | 2Ohm | - | 150ns, 120ns | 2.4pC | 2 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() ADGS5412BCPZ-RL7 Analog Devices Inc. | 62 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 24 | - | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.5mm | 30 | ADGS5412 | - | 24 | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | -15V | - | 160MHz | 10Ohm | - | - | - | 1:1 | - | 250pA | 17pF 17pF | 0.35Ohm | SPST - NO | 530ns, 230ns | 310pC | 350m Ω | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4712EUE+T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE FROM SINGLE SUPPLY OF 2.7V TO 11V | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX4712 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 3/5/+-5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~11V ±2.7V~5.5V | - | -5V | - | - | 25Ohm | - | - | - | 1:1 | 59 dB | 500pA | 8pF 8pF | 0.2Ohm | SPST - NO | 125ns, 80ns | 25pC | 200m Ω | - | BREAK-BEFORE-MAKE | 125ns | 80ns | - | - | NO | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ISL43410IUZ Renesas Electronics America Inc. | 317 |
| Datasheet | 5 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 2 (1 Year) | - | - | 45Ohm | MATTE TIN | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL43410 | - | 10 | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 2:2 | - | 3nA | 4pF 6pF | - | DPDT | 25ns, 24ns (Typ) | 1.2pC | 500m Ω | - | - | - | - | 2.7V~12V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4614EUD+T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX4614 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 3.63V | 2.5/5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | - | 1:1 | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | - | NO | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - |