- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Voltage - Supply, Single/Dual (±) | Supply Type | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX335CWG+ Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 400 ns | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 150Ohm | Matte Tin (Sn) | - | - | - | 941mW | - | GULL WING | 260 | 8 | 15V | 1.27mm | 30 | MAX335 | SEPARATE OUTPUT | 24 | - | - | - | - | - | 5+-15V | - | 8 | SPI, Serial | - | 20V | 4.5V | - | - | 150μA | 150μA | - | SPST | 400 ns | - | Dual | -15V | 20V | - | 150Ohm | 4.5V | - | 9V | 1:1 | 90 dB | 1nA | 2pF 2pF | - | SPST - NO | 400ns, 400ns | - | - | - | - | - | - | 150Ohm | - | - | ±4.5V~20V | 2.35mm | - | 15.6mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX313FESE+ Maxim Integrated | 1005 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 185 ns | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | 842mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | 12/+-15V | - | 1 | - | 4 | 36V | 9V | - | - | 100pA | 100pA | - | SPST | 225 ns | 9V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 55 dB | 1μA | 20pF 20pF | 0.05Ohm | SPST - NO | 225ns, 185ns | 70pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4662EAE+ Maxim Integrated | 9 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4662 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 12/+-15V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | - | 2.5Ohm | - | - | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO | 275ns, 175ns | 300pC | 100m Ω | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | NC | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4662CAE+ Maxim Integrated | 1 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4662 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 12/+-15V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | - | 2.5Ohm | - | - | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO | 275ns, 175ns | 300pC | 100m Ω | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | NC | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX313CSE+ Maxim Integrated | 370 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 512/+-15V | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V ±4.5V~20V | - | -15V | - | - | 10Ohm | - | - | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | 275ns | 235ns | - | 10Ohm | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4647EUT+T Maxim Integrated | 38 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.95mm | 30 | MAX4647 | - | 6 | - | Not Qualified | - | - | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | -15V | - | - | 25Ohm | - | - | - | 1:1 | 92 dB | 1nA | 6pF 6pF | 2Ohm | SPST - NC | 100ns, 100ns | 4pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX323CSA+T Maxim Integrated | 5500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 100 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX323 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 3.3/5V | - | 1 | - | 2 | 16V | 2.7V | - | 1μA | 100pA | 100pA | - | SPST | 150 ns | - | Single | - | - | - | 60Ohm | - | - | - | 1:1 | 72 dB | - | 9pF 9pF | 0.8Ohm | SPST - NO | 150ns, 100ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | 2.7V~16V | - | NO | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ISL84781IVZ-T7A Renesas Electronics America Inc. | 363 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | ISL84781 | - | 16 | - | - | - | - | 3.6V | - | - | 1 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 750mOhm | - | - | - | 8:1 | - | 4nA | 65pF 470pF | 0.1Ohm | - | 25ns, 23ns | -39pC | 120m Ω | - | 33ns | 25ns | 1.6V~3.6V | - | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX313LEPE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | PDIP | - | 16 | 185 ns | - | - | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | 842mW | - | - | 260 | 4 | 15V | 2.54mm | - | - | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | - | INDUSTRIAL | 1 | - | - | 36V | 4.5V | - | - | 100pA | 100pA | - | SPST | 225 ns | - | Dual, Single | -15V | 20V | - | - | 4.5V | - | - | - | 75 dB | - | - | 0.3Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 425ns | - | - | - | NO | - | - | - | 4.572mm | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4541CSA+ Maxim Integrated | 4900 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 400 ns | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX4541 | SEPARATE OUTPUT | 8 | - | - | 9V | - | - | 3.3/5V | - | 2 | - | - | 12V | 2.7V | - | 100pA | 1μA | 1μA | - | SPST | 125 ns | - | Single | - | - | - | 60Ohm | - | - | - | 1:1 | 76 dB | 100pA | 8pF 8pF | 0.8Ohm | SPST - NO | 100ns, 75ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | - | NO | - | - | 1.3mm | - | 3mm | 1.75mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() DG442DYZ Renesas Electronics America Inc. | 315 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | Industrial grade | -40°C~85°C TA | Tube | 1999 | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG442 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~22V | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | - | SPST - NO | 250ns, 210ns | -1pC | - | - | 250ns | 210ns | - | 85Ohm | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4066ACPD+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 75 ns | - | 0°C~70°C TA | Tube | 1996 | - | - | Active | 1 (Unlimited) | - | - | 45Ohm | - | - | - | - | 800mW | - | - | - | - | - | - | - | MAX4066 | - | - | - | - | - | - | - | - | - | - | - | 4 | 16V | 2V | - | - | - | 1μA | - | - | 100 ns | - | Single | - | - | 100MHz | 45Ohm | - | - | - | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | - | 2V~16V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DG417LEUA+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 185 ns | - | -40°C~85°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 100Ohm | - | - | - | - | 362mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | DG417 | - | 8 | - | - | 20V | Non-Inverting | - | - | - | 1 | - | 1 | 36V | 9V | - | - | 26μA | 26μA | 2 | SPST | 175 ns | 9V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 35Ohm | 4.5V | 30mA | - | 1:1 | 90 dB | 250pA | 8pF 8pF | 0.1Ohm | SPST - NC | 175ns, 185ns | 15pC | 100m Ω | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4605CSE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4605 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 5/30/+-5/+-15V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | - | 4Ohm | - | - | - | 1:1 | 62 dB | 500pA | 34pF 34pF | 0.2Ohm | SPST - NO | 120ns, 130ns | 225pC | 200m Ω | - | 220ns | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4592ESE+ Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 12V | 1.27mm | NOT SPECIFIED | MAX4592 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | 16V | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.5Ohm | SPST - NO | 80ns, 45ns | 2pC | 500m Ω | - | 80ns | - | 3V~16V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG212CSE+ Maxim Integrated | 65 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 500 ns | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | - | - | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG212 | - | 16 | - | - | 18V | - | - | 5+-15V | - | 4 | - | - | - | - | - | - | 20μA | 20μA | - | SPST | 1 μs | - | Dual | -15V | 18V | - | 175Ohm | 4.5V | 20mA | - | 1:1 | 70 dB | 5nA | 5pF 5pF | - | SPST - NO | 1μs, 500ns | - | - | BREAK-BEFORE-MAKE | 1000ns | - | - | 175Ohm | NO | - | ±4.5V~18V | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG411DJ+ Maxim Integrated | 98 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 125 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | - | 842mW | - | - | 260 | 4 | 15V | - | 30 | DG411 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 512/+-15V | - | 1 | - | 4 | 30V | 10V | - | 100pA | 100pA | 1μA | - | SPST | 250 ns | 10V~30V ±4.5V~20V | Dual, Single | -15V | 20V | - | 45Ohm | 4.5V | - | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 3Ohm | SPST - NC | 175ns, 145ns | 5pC | 3 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | - | - | - | NC | - | - | - | - | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG405DY+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | DG405 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 5+-15V | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | - | 45Ohm | - | - | - | 2:1 | 72 dB | 500pA | 12pF 12pF | 0.5Ohm | DPST - NO | 150ns, 100ns | 10pC | 500m Ω | BREAK-BEFORE-MAKE | 150ns | 100ns | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX382CWN+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX382 | - | 18 | - | Not Qualified | - | - | - | 3/5/+-5V | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | 2.7V~16.5V ±3V~8V | - | -5V | - | - | 100Ohm | - | - | - | 8:1 | 75 dB | 200pA | 11pF 40pF | 4Ohm | - | 150ns, 150ns | 2pC | 4 Ω (Max) | BREAK-BEFORE-MAKE | 275ns | 275ns | - | - | - | 0.03A | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4542ESA+ Maxim Integrated | 89 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX4542 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | - | 3.3/5V | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | 76 dB | 100pA | 8pF 8pF | 0.8Ohm | SPST - NC | 100ns, 75ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | - | NC | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |