- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4052ACSE+T Maxim Integrated | 324 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX4052 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | 3/5/+-5V | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | 0.01mA | -5V | - | - | 100Ohm | - | - | - | 4:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SP4T | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX392ESE+ Maxim Integrated | 167 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MAX392 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3.3/5/+-5V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | - | -5V | - | - | 35Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 130ns, 75ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG211CUE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 500 ns | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 175Ohm | Matte Tin (Sn) | - | - | - | 755mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | - | DG211 | SEPARATE OUTPUT | 16 | - | - | 15V | - | - | - | 1 | - | 4 | - | - | - | 20μA | 20μA | 400μA | - | SPST | 1 μs | - | Dual | - | - | -15V | 18V | - | 175Ohm | 4.5V | - | - | 1:1 | 70 dB | 5nA | 5pF 5pF | - | SPST - NC | 1μs, 500ns | - | - | - | BREAK-BEFORE-MAKE | 1000ns | - | - | - | NC | - | ±4.5V~18V | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4711EUE+T Maxim Integrated | 450 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | CAN ALSO OPERATE FROM SINGLE SUPPLY OF 2.7V TO 11V | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | MAX4711 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 3/5/+-5V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 2.7V~11V ±2.7V~5.5V | - | - | - | -5V | - | - | 25Ohm | - | - | - | 1:1 | 59 dB | 500pA | 8pF 8pF | 0.2Ohm | SPST - NC | 125ns, 80ns | 25pC | 200m Ω | - | BREAK-BEFORE-MAKE | 125ns | 80ns | - | - | NC | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX313LCUE+ Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 235 ns | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | - | 1 | - | 4 | 36V | 4.5V | - | - | 300μA | 200μA | - | SPST | 275 ns | 4.5V~36V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | NO | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4594EXK+T Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | MAX4594 | - | 5 | - | Not Qualified | - | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 10Ohm | - | - | - | 1:1 | 80 dB | 500pA | 8pF 8pF | - | SPST - NO | 35ns, 40ns | 2pC | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4524LEUB+ Maxim Integrated | 46 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2012 | - | yes | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 0.5mm | - | - | MAX4524 | - | - | - | Not Qualified | - | - | - | - | 4 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 80Ohm | - | - | - | 4:1 | - | 2nA | 4pF 14pF | - | SP4T | 150ns, 120ns | 0.8pC | 2 Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | - | 0.02A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4610ESD+ Maxim Integrated | 2580 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V AND 12V VCC | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | MAX4610 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 12V | 3/12V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 100Ohm | - | - | - | 1:1 | 60 dB | 100pA | 16pF 16pF | 2Ohm | SPST - NO | 65ns, 28ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 90ns | - | 2V~12V | - | NO | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4717ETB+T Maxim Integrated | 400 |
| Datasheet | 6 Weeks | Tin | Surface Mount | - | - | - | 10 | 40 ns | - | Strip | 2005 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 4.5Ohm | - | 85°C | -40°C | - | 444mW | DUAL | - | 260 | 2 | 3V | 0.5mm | - | 30 | - | - | 10 | - | - | - | - | - | INDUSTRIAL | 1 | - | 2 | 5.5V | 1.8V | - | 1μA | - | 1μA | - | SPDT | 80 ns | - | Single | - | - | - | - | 300MHz | - | - | 100mA | - | - | 55 dB | - | - | 0.1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4656EUA+ Maxim Integrated | 1131 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 150 ns | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | 362mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | MAX4656 | - | 8 | - | - | 20V | - | - | - | 1 | - | 1 | 40V | 9V | - | - | 90μA | 150μA | - | SPST | 300 ns | 9V~40V ±4.5V~20V | Dual, Single | 210MHz | - | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 77 dB | 1nA | 25pF 25pF | - | SPST - NO | 200ns, 100ns | 23pC | - | - | - | 200ns | - | - | 10Ohm | NO | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX393ESE+ Maxim Integrated | 3117 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX393 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3.3/5/+-5V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | - | -5V | - | - | 35Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO/NC | 130ns, 75ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG417DY+ Maxim Integrated | 19 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | DG417 | - | 8 | - | Not Qualified | - | - | - | - | 1 | - | 1 | - | - | - | - | - | - | 2 | - | - | 10V~30V ±4.5V~20V | - | - | - | -15V | - | - | 35Ohm | - | - | - | 1:1 | 68 dB | 250pA | 8pF 8pF | 3Ohm | SPST - NC | 175ns, 145ns | 3pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4601CAE+ Maxim Integrated | 1076 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX4601 | - | 16 | - | Not Qualified | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | -15V | - | - | 2.5Ohm | - | - | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NC | 250ns, 350ns | 120pC | 100m Ω | - | - | 250ns | 350ns | - | - | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX335CNG+ Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 400 ns | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 24 | Through Hole | EAR99 | 150Ohm | Matte Tin (Sn) | - | - | - | 1.067W | - | - | 260 | 8 | 15V | 2.54mm | - | - | MAX335 | SEPARATE OUTPUT | 24 | - | - | - | - | 5+-15V | - | 8 | SPI, Serial | - | 20V | 4.5V | - | - | 150μA | 150μA | - | SPST | 400 ns | - | Dual | - | - | -15V | 20V | - | 150Ohm | 4.5V | - | 9V | 1:1 | 90 dB | 1nA | 2pF 2pF | - | SPST - NO | 400ns, 400ns | - | - | - | - | - | - | - | 150Ohm | - | - | ±4.5V~20V | 4.45mm | - | 32.13mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() IH5049CPE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 300 ns | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 45Ohm | Matte Tin (Sn) | - | - | - | 842mW | - | - | 260 | 2 | 15V | - | - | 30 | IH5049 | SEPARATE OUTPUT | 16 | - | - | - | - | 5+-15V | - | 2 | - | 2 | 20V | 4.5V | DPST | 10μA | - | 10μA | - | SPST | 600 ns | - | Dual | - | - | -15V | 20V | - | 75Ohm | 4.5V | - | - | 1:1 | 50 dB | 100nA | - | 8Ohm | SPST - NO | 600ns, 300ns (Typ) | 10pC | 8 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±4.5V~20V | - | - | 19.175mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4590EAE+ Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | - | 30 | MAX4590 | - | 16 | - | Not Qualified | - | - | - | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | -15V | - | - | 1.25Ohm | - | - | - | 1:1 | 53 dB | 500pA | 115pF 115pF | 0.05Ohm | SPST - NO | 160ns, 210ns | -60pC | 50m Ω | - | - | - | - | - | - | - | - | - | - | 1.99mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4559ESE+ Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4559 | - | 16 | - | Not Qualified | - | - | 3/3.3/5V | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | 0.01mA | -5V | - | - | 160Ohm | - | - | - | 4:1 | 96 dB | 1nA | 2.5pF 6pF | 2Ohm | SP4T | 150ns, 120ns | 2.4pC | 2 Ω | - | BREAK-BEFORE-MAKE | 150ns | - | - | - | - | 0.01A | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AS1751S-T ams | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 100nA | - | - | - | SPST | - | - | Single | - | - | - | - | - | 900mOhm | - | - | - | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO | 22ns, 14ns | 2pC | 30m Ω | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX312LCPE+ Maxim Integrated | 14 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | 2009 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | 225 | 4 | - | - | - | NOT SPECIFIED | MAX312 | SEPARATE OUTPUT | - | R-PDIP-T16 | Not Qualified | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | - | - | - | 10Ohm | - | - | - | 1:1 | - | 500pA | 15pF 15pF | - | SPST - NC | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | 325ns | - | - | - | NC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4947EBA+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 25-WFBGA, CSPBGA | - | 25 | 800 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e1 | yes | Obsolete | 1 (Unlimited) | 25 | - | EAR99 | 5.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 976mW | BOTTOM | BALL | 260 | 3 | 3V | 0.5mm | unknown | NOT SPECIFIED | MAX4947 | SEPARATE OUTPUT | 25 | - | Not Qualified | 5V | - | - | - | 3 | - | 3 | 5.5V | 1.8V | - | 5μA | - | 10μA | - | - | 800 ns | - | Single | - | - | - | - | 300MHz | 5.5Ohm | - | - | - | 2:2 | 70 dB | 3nA | 15pF | 0.3Ohm | DPDT | 800ns, 800ns | 10pC | 300m Ω | -90dB @ 1MHz | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | 0.67mm | 2.54mm | - | - | - | ROHS3 Compliant | - |