- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Neg Supply Voltage-Nom (Vsup) | Logic IC Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX312FESE+ Maxim Integrated | 5050 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 235 ns | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | - | 842mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX312 | - | 16 | - | - | 18V | Non-Inverting | 12/+-15V | 1 | 4 | 30V | 4.5V | - | - | 5μA | 500μA | SPST | - | 275 ns | - | 9V~36V ±4.5V~20V | Dual, Single | -15V | - | 20V | - | 10Ohm | 4.5V | 100mA | - | 1:1 | 55 dB | 1nA | 20pF 20pF | 0.05Ohm | SPST - NC | 225ns, 185ns | 70pC | 50m Ω | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG412CY+ Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG412 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 512/+-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | - | - | 45Ohm | - | - | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 3Ohm | SPST - NO | 175ns, 145ns | 5pC | 3 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX333CPP+ Maxim Integrated | 1804 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 500 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 35Ohm | Tin (Sn) | 600mW | - | - | 260 | 4 | 15V | - | 30 | MAX333 | SEPARATE OUTPUT | 20 | - | - | 18V | - | - | 4 | - | 30V | 10V | - | 1μA | 130μA | 130μA | - | - | 1 μs | - | 10V~30V ±5V~18V | Dual, Single | -15V | - | 18V | - | 250Ohm | 5V | - | 9V | 2:1 | 72 dB | 5nA | 5pF | - | SPDT | 1μs, 500ns | - | - | BREAK-BEFORE-MAKE | 1000ns | - | - | 140Ohm | - | - | - | 4.45mm | - | 26.54mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DG403CJ+ Maxim Integrated | 30 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 100 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 45Ohm | Matte Tin (Sn) | 842mW | - | - | 260 | 2 | 15V | - | - | DG403 | SEPARATE OUTPUT | 16 | - | - | - | - | 5+-15V | 1 | 2 | 20V | 4.5V | - | 10nA | 10nA | 1μA | - | - | 150 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | - | 20V | - | 45Ohm | 4.5V | - | - | 2:1 | 72 dB | 500pA | 12pF 12pF | 0.5Ohm | SPDT | 150ns, 100ns | 10pC | 500m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 19.175mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX327CPE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | DUAL | - | 260 | 4 | 15V | - | NOT SPECIFIED | MAX327 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | +-15V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 10V~30V ±5V~18V | - | -15V | - | - | - | 3.5kOhm | - | - | - | 1:1 | 70 dB | 10pA | 1.7pF 1.7pF | 75Ohm | SPST - NO | 1μs, 500ns | 2pC | 175 Ω | BREAK-BEFORE-MAKE | 1000ns | 500ns | - | - | NO | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HI9P0201-9Z Renesas Electronics America Inc. | 815 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C TA | Bulk | 1999 | e3 | - | Active | 3 (168 Hours) | 16 | - | - | MATTE TIN | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | - | NOT SPECIFIED | HI-201 | - | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | - | 80Ohm | - | - | - | 1:1 | 80 dB | 50nA | 5.5pF 5.5pF | - | SPST - NC | 185ns, 220ns (Typ) | - | - | - | - | - | - | - | - | - | ±15V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX313EPE+ Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 235 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | 842mW | - | - | 260 | 4 | 15V | - | - | MAX313 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 512/+-15V | 1 | 4 | 30V | 4.5V | - | - | 5μA | - | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | -15V | - | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 19.175mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HI9P0201HS-5Z Renesas Electronics America Inc. | 298 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Commercial grade | 0°C~75°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 40 | HI-201 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | - | 50Ohm | - | - | - | 1:1 | 72 dB | 10nA | 10pF 10pF | 0.9Ohm | SPST - NC | 50ns, 50ns | 10pC | - | - | 50ns | 50ns | - | - | - | - | ±15V | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX308EPE+ Maxim Integrated | 5 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 15V | 2.54mm | NOT SPECIFIED | MAX308 | - | 16 | - | Not Qualified | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | -15V | - | - | - | 100Ohm | - | - | - | 8:1 | 75 dB | 750pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX333ACPP+ Maxim Integrated | 633 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 145 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 35Ohm | - | 889mW | - | - | 260 | 4 | 15V | - | 30 | MAX333 | - | 20 | - | - | 20V | - | - | 4 | - | 30V | 10V | - | 1μA | 50μA | 50μA | - | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | - | 20V | - | 45Ohm | 4.5V | 20mA | - | 2:1 | 72 dB | 250pA | 5pF | 2Ohm | SPDT | 175ns, 145ns | 2pC | 2 Ω (Max) | - | - | - | - | 140Ohm | - | - | - | 4.45mm | - | 26.54mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG418LDY+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG418L | - | 8 | - | Not Qualified | - | - | +-4.5/+-20/9/36V | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | -15V | - | - | - | 35Ohm | - | - | - | 1:1 | 90 dB | 250pA | 8pF 8pF | 0.1Ohm | SPST - NO | 175ns, 185ns | 15pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG413CUE+ Maxim Integrated | 102 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 125 ns | - | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | - | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | DG413 | - | 16 | - | - | - | Non-Inverting | 512/+-15V | 4 | - | 30V | 10V | - | 100pA | 100pA | 1μA | SPST | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | - | 20V | - | 45Ohm | 4.5V | 30mA | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 3Ohm | SPST - NO/NC | 175ns, 145ns | 5pC | 3 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | - | - | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX322CPA+ Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 100 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | MATTE TIN | 727mW | - | - | 260 | 2 | 5V | - | - | MAX322 | - | 8 | - | - | - | - | - | 1 | 2 | 8V | 2.7V | - | 1μA | 80μA | 125μA | SPST | - | 150 ns | - | - | Dual | -5V | - | 8V | - | 35Ohm | 2.7V | - | 5V | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO/NC | 150ns, 100ns | 2pC | 300m Ω | - | - | - | - | - | - | - | ±2.7V~8V | 4.45mm | - | 9.91mm | 7.87mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX323CUA+ Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 100 ns | - | 0°C~70°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Matte Tin (Sn) | 727mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX323 | SEPARATE OUTPUT | 8 | - | - | - | - | 3.3/5V | 1 | 2 | 16V | 2.7V | - | 1μA | 100pA | 100pA | SPST | - | 150 ns | - | - | Single | - | - | - | - | 60Ohm | - | - | - | 1:1 | 72 dB | - | 9pF 9pF | 0.8Ohm | SPST - NO | 150ns, 100ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | 2.7V~16V | - | NO | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4781EGE+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | yes | Active | 1 (Unlimited) | - | EAR99 | 1Ohm | - | - | - | - | - | - | - | - | - | MAX4781 | - | - | - | - | - | - | - | - | 1 | 3.6V | 1.6V | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | 8:1 | - | 2nA | 38pF 310pF | - | - | 25ns, 15ns | -110pC | 300m Ω | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX14724EWP+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-WFBGA, WLBGA | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | 3Ohm | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14724 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.6V~5.5V ±5V | - | - | MULTIPLEXER | - | 50MHz | 3Ohm | - | - | - | 8:4 | - | 250nA | 50pF 85pF | - | - | 2μs, 600ns (Typ) | -15pC | 500m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DG413FDJ+ Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 145 ns | - | -40°C~85°C TA | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 85Ohm | - | 842mW | - | - | - | - | - | - | - | DG413 | - | - | - | - | 18V | - | - | - | 4 | 36V | 9V | - | - | 355μA | 600μA | SPST | - | 250 ns | - | 9V~36V ±4.5V~20V | Dual, Single | - | - | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | - | 250pA | 15pF 47pF | - | SPST - NO/NC | 175ns, 145ns | 5pC | 200m Ω | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4617CUE+T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 15 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | - | 533mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX4617 | - | 16 | - | - | 5V | - | - | 8 | 1 | 5.5V | 2V | - | 1μA | - | - | - | 15 ns | 20 ns | Multiplexer | - | Single | - | - | - | - | 10Ohm | - | 75mA | - | 8:1 | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | 0.75A | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4518ESD+ Maxim Integrated | 3104 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4518 | - | 14 | - | Not Qualified | - | - | 3/5/+-5V | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 2V~15V ±2.7V~8V | - | -5V | - | - | - | 100Ohm | - | - | - | 4:1 | 75 dB | 100pA | 5pF 16pF | 4Ohm | SP4T | 150ns, 150ns | 5pC (Max) | 4 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG419DY+ Maxim Integrated | 145 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | 145 ns | - | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 100Ohm | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG419 | - | 8 | - | - | - | - | - | 1 | - | 30V | 10V | - | 100pA | - | 1μA | - | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | - | 20V | - | 35Ohm | 4.5V | 30mA | 15V | 2:1 | 68 dB | 250pA | 8pF 8pF | 3Ohm | SPDT | 175ns, 145ns | 3pC | 3 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free |