- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4694ETE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WQFN Exposed Pad | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 70Ohm | MATTE TIN | - | - | - | - | QUAD | - | 225 | 4 | - | 0.635mm | - | MAX4694 | SEPARATE OUTPUT | - | - | - | - | - | - | 3/5V | - | - | - | - | 4 | 11V | 2V | - | - | - | - | - | - | - | 2.7V~11V ±2V~5.5V | - | - | - | 5.5V | - | 70Ohm | 2V | - | - | 2:1 | - | - | 1nA | - | - | SPDT | - | 0.1pC | 2 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DG413CY+ Maxim Integrated | 51 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 125 ns | - | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG413 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 512/+-15V | - | - | 1 | - | 4 | 30V | 10V | - | 100pA | 100pA | 1μA | - | SPST | 250 ns | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 4.5V | - | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 3Ohm | SPST - NO/NC | 175ns, 145ns | 5pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG300ACJ+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 250 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 50Ohm | Matte Tin (Sn) | - | - | - | 470mW | - | - | 260 | 2 | 15V | - | 30 | DG300A | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | - | - | 1 | - | 2 | 18V | 5V | - | 230μA | 230μA | 500μA | - | SPST | 300 ns | - | Dual, Single | - | -15V | 18V | - | 50Ohm | 5V | - | - | 1:1 | 62 dB | - | 5nA | 14pF 14pF | - | SPST - NO | 300ns, 250ns | 12pC | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±5V~18V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX325CUA+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 400 ns | - | 0°C~70°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX325 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 3.3/5V | - | - | 1 | - | 2 | 16V | 2.7V | - | 1μA | 100pA | 1μA | - | SPST | 125 ns | - | Single | - | - | - | - | 60Ohm | - | - | - | 1:1 | 72 dB | - | - | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | 150ns | 100ns | 2.7V~16V | - | - | - | - | - | 910μm | - | 3.05mm | 3.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX353EPE+ Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 4 | 15V | - | NOT SPECIFIED | MAX353 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | - | - | 35Ohm | - | - | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 2Ohm | SPST - NO/NC | 175ns, 145ns | 5pC | 2 Ω (Max) | - | - | 175ns | - | - | - | - | - | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX322CSA+ Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 150 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | 471mW | - | GULL WING | 260 | 2 | 5V | - | 30 | MAX322 | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | - | - | 1 | - | 2 | 8V | 2.7V | - | 1μA | 80μA | 200μA | - | SPST | 175 ns | - | Dual | - | -5V | 8V | - | 35Ohm | 2.7V | - | 5V | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO/NC | 150ns, 100ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | 100ns | - | - | - | - | - | ±2.7V~8V | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX319ESA+T Maxim Integrated | 1062 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 145 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | - | - | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | - | MAX319 | - | 8 | - | - | 20V | - | - | - | - | - | 1 | 25V | 1 | 30V | 10V | - | 1μA | 100pA | 100pA | - | - | 175 ns | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | 30mA | - | 2:1 | 68 dB | - | 250pA | 8pF 8pF | 2Ohm | SPDT | 175ns, 145ns | 3pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG419LEUA+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 362mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | DG419 | - | 8 | - | - | 18V | - | - | - | - | - | 1 | - | 1 | 36V | 9V | - | - | 26μA | 75μA | - | - | - | 9V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 2:1 | 90 dB | - | 250pA | 8pF 8pF | 0.1Ohm | SPDT | - | 15pC | 100m Ω | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4784EUE+ Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | 30 | MAX4784 | - | 16 | - | Not Qualified | - | - | 3.6V | 1.8/3V | - | - | 2 | - | 4 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 123MHz | 1Ohm | - | - | - | 2:1 | - | - | 1nA | 33pF 60pF | - | SPDT | 25ns, 10ns | 5pC | 100m Ω | - | BREAK-BEFORE-MAKE | 30ns | 15ns | 1.6V~4.2V | - | - | 0.15A | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG411DY+ Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 145 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | - | - | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG411 | - | 16 | - | - | 20V | - | - | 512/+-15V | - | - | 4 | - | - | 30V | 10V | - | 100pA | 100pA | 100pA | - | SPST | 175 ns | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 4.5V | 30mA | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 3Ohm | SPST - NC | 175ns, 145ns | 5pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | 45Ohm | NC | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ISL84714IHZ-T7A Intersil (Renesas Electronics America) | 26 |
| Datasheet | 5 Weeks | - | Surface Mount | - | - | - | 6 | - | 2.9 ns | - | - | Cut Tape | 2001 | e3 | - | Active | 2 (1 Year) | 6 | - | - | 600mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | - | 706 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 3.6V | 1.65V | - | 18nA | 18nA | 350nA | - | SPDT | 7.5 ns | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ISL43121IHZ-T Intersil (Renesas Electronics America) | 3640 |
| Datasheet | - | - | Surface Mount | - | SOT-23-8 | - | 8 | - | 30 ns | - | - | - | 2001 | e3 | - | Active | 3 (168 Hours) | - | - | - | 20Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 12V | 2.7V | - | 1μA | - | 1μA | 2 | SPST | 35 ns | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MAX4544ESA+T Maxim Integrated | 1658 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 75 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | - | 727mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4544 | - | 8 | R-PDSO-G8 | - | - | - | - | 3.3/5V | - | - | 1 | - | 1 | 12V | 2.7V | - | - | 100pA | 1μA | - | - | 100 ns | - | Single | - | - | - | - | 60Ohm | - | - | - | 2:1 | 76 dB | - | - | 8pF 8pF | 0.8Ohm | SPDT | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4706EXK+T Maxim Integrated | 496308 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX4706 | - | 5 | R-PDSO-G5 | Not Qualified | - | - | 3.6V | 3/3.3V | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190MHz | 3Ohm | - | - | - | 1:1 | 82 dB | - | 1nA | 17pF | - | SPST - NC | 20ns, 15ns | 5pC | - | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5.5V | - | NC | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG202DY+ Maxim Integrated | 34 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 200.686274mg | 450 ns | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | DG202 | SEPARATE OUTPUT | 16 | - | - | 15V | - | - | - | - | - | 1 | - | 4 | 25V | - | - | - | - | 400μA | - | SPST | 600 ns | - | Dual | - | -15V | 18V | - | 200Ohm | 4.5V | - | 15V | 1:1 | 70 dB | - | 5nA | 5pF 5pF | - | SPST - NO | 600ns, 450ns | 20pC | - | -90dB @ 100kHz | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | ±4.5V~18V | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4659EUA+ Maxim Integrated | 26 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 85 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 25Ohm | - | - | - | - | 362mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | MAX4659 | - | 8 | - | - | 20V | Non-Inverting | - | - | - | - | 1 | - | 1 | 40V | 9V | - | - | 135μA | 135μA | - | - | 85 ns | 9V~40V ±4.5V~20V | Dual, Single | 225MHz | -15V | 20V | - | 25Ohm | 4.5V | 75mA | 15V | 2:1 | 70 dB | - | 1nA | 6pF | 0.4Ohm | SPDT | - | 1.5pC | 400m Ω | - | BREAK-BEFORE-MAKE | - | - | - | 25Ohm | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DG403DYZ Renesas Electronics America Inc. | 845 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 1999 | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | IT CAN ALSO OPERATE FROM 5V TO 34V SINGLE SUPPLY | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | DG403 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~17V | - | - | -15V | - | - | 45Ohm | - | - | - | 2:1 | 72 dB | - | 500pA | 12pF 12pF | 3Ohm | SPDT | 150ns, 100ns | 60pC | 3 Ω | - | - | 150ns | 100ns | - | 45Ohm | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG413DJZ Renesas Electronics America Inc. | 2415 |
| Datasheet | 9 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | NOT APPLICABLE | 4 | 15V | - | NOT APPLICABLE | DG413 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 5V~44V ±5V~20V | - | - | -15V | - | - | 35Ohm | - | - | - | 1:1 | 68 dB | - | 100pA | 9pF 9pF | - | SPST - NO/NC | 175ns, 145ns | 5pC | - | - | - | 175ns | - | - | 35Ohm | - | - | - | - | - | 5.33mm | 19.17mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() DG441DY+ Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG441 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | +-15V | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 4Ohm | SPST - NC | 250ns, 120ns | 5pC | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 120ns | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG307ACJ+ Maxim Integrated | 48 |
| Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | - | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 2 | 15V | - | 30 | DG307A | - | 14 | - | Not Qualified | - | - | - | - | - | 5V | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 50Ohm | - | - | - | 2:1 | 62 dB | -18V | 5nA | 14pF 14pF | - | SPDT | 250ns, 150ns | 12pC | - | - | - | - | 150ns | - | - | - | - | -5V | ±5V~18V | - | - | 19.05mm | - | - | - | ROHS3 Compliant | Lead Free |