- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4700CAE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | NOT SPECIFIED | MAX4700 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 1.25Ohm | - | - | 1:1 | 53 dB | - | 500pA | 115pF 115pF | 0.09Ohm | SPST - NO/NC | 275ns, 175ns | 550pC | 90m Ω | BREAK-BEFORE-MAKE | - | 175ns | - | - | - | - | - | - | - | 1.99mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX336CWI+ Maxim Integrated | 975 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 0°C~70°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX336 | - | 28 | - | Not Qualified | - | - | - | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 4.5V~20V ±4.5V~20V | - | - | -15V | - | - | 400Ohm | - | - | 16:1 | 82 dB | - | 20pA | 2pF 20pF | 5Ohm | - | 500ns, 500ns | 3.5pC | 5 Ω | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | - | 0.03A | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4606ESE+ Maxim Integrated | 2580 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 130 ns | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4606 | SEPARATE OUTPUT | 16 | - | - | - | - | 5/30/+-5/+-15V | - | - | 1 | 4 | 20V | 4.5V | - | - | 1nA | 500nA | - | SPST | - | 120 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 4Ohm | 4.5V | - | 1:1 | 62 dB | - | 500pA | 34pF 34pF | 0.2Ohm | SPST - NO/NC | 120ns, 130ns | 225pC | 200m Ω | - | 220ns | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DG508ACWE+ Maxim Integrated | 42 | - | - | 6 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 1 μs | - | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 300Ohm | - | - | - | - | 762mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG508A | - | 16 | - | - | 15V | - | - | - | - | 8 | 1 | - | - | - | 200μA | - | - | - | DPST | 1 μs | 1.5 μs | Multiplexer | - | Dual | 0.2mA | -15V | 18V | - | 450Ohm | 4.5V | 20mA | 8:1 | 68 dB | - | 1nA | 5pF 25pF | 27Ohm | - | 1.5μs, 1μs | - | 27 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | ±4.5V~18V | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX336EWI+ Maxim Integrated | 140 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX336 | - | 28 | - | Not Qualified | - | - | - | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 4.5V~20V ±4.5V~20V | - | - | -15V | - | - | 400Ohm | - | - | 16:1 | 82 dB | - | 20pA | 2pF 20pF | 5Ohm | - | 500ns, 500ns | 3.5pC | 5 Ω | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | - | 0.03A | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX313CPE+ Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 4 | 15V | - | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 512/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V ±4.5V~20V | - | - | -15V | - | - | 10Ohm | - | - | 1:1 | 65 dB | - | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | 275ns | 235ns | - | 10Ohm | NC | - | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX314FESE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 235 ns | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX314 | - | 16 | - | - | 20V | - | - | - | - | 1 | 4 | 36V | 9V | - | - | 500μA | 500μA | - | SPST | - | 275 ns | - | 9V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | 1:1 | 55 dB | - | 1nA | 20pF 20pF | 0.05Ohm | SPST - NO/NC | 225ns, 185ns | 70pC | 50m Ω | - | 225ns | 185ns | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4741EKA+T Maxim Integrated | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 30 | MAX4741 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | Not Qualified | - | 3.6V | 1.8/3V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | 1:1 | 50 dB | - | 1nA | 32pF 32pF | - | SPST - NO | 24ns, 16ns | 28pC | 50m Ω | BREAK-BEFORE-MAKE | 35ns | - | 1.6V~3.6V | - | NO | - | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX308CSE+T Maxim Integrated | 213 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 300 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX308 | - | 16 | - | - | 28V | - | - | - | - | 8 | 1 | 30V | 5V | - | 500μA | - | - | - | DPST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | 8:1 | 75 dB | - | 750pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4602CWE+ Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4602 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 12/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 2.5Ohm | - | - | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO | 250ns, 350ns | 120pC | 100m Ω | - | 250ns | 350ns | - | - | NO | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4521CSE+ Maxim Integrated | 8570 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX4521 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | 100Ohm | - | - | 1:1 | 90 dB | - | 1nA | 2pF 2pF | 4Ohm | SPST - NC | 80ns, 30ns | 1pC | 1 Ω | BREAK-BEFORE-MAKE | 80ns | 30ns | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4614CPD+ Maxim Integrated | 16800 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | - | 260 | 4 | 3.3V | - | NOT SPECIFIED | MAX4614 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 3.63V | 2.5/5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | - | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | - | NO | - | - | - | - | - | 19.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4051CPE+ Maxim Integrated | 25000 | - | Datasheet | 7 Weeks | - | Through Hole | - | DIP | - | 16 | 300 ns | - | - | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Matte Tin (Sn) | 70°C | 0°C | - | 842mW | - | - | 260 | 1 | 5V | 2.54mm | - | - | - | 16 | - | - | 15V | - | 3/5/+-5V | COMMERCIAL | - | 1 | - | 16V | 2V | - | 1μA | - | - | - | - | 250 ns | 600 ns | Multiplexer | - | Dual, Single | - | -5V | 8V | - | - | 2.7V | - | - | 90 dB | - | - | - | 12Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MAX313LCPE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | MATTE TIN | - | - | - | - | DUAL | - | 225 | 4 | - | - | NOT SPECIFIED | MAX313 | SEPARATE OUTPUT | - | - | Not Qualified | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | - | - | 10Ohm | - | - | 1:1 | - | - | 500pA | 15pF 15pF | - | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | 325ns | - | - | - | NO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IH5142CPE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 300 ns | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 450mW | - | - | 260 | 1 | 15V | - | - | IH5142 | - | 16 | - | - | 18V | - | - | - | - | 1 | 1 | - | - | - | - | - | - | 4 | - | - | 150 ns | - | - | Dual | - | -15V | 18V | - | 100Ohm | 4.5V | - | 2:1 | 50 dB | - | 100nA | - | 5Ohm | SPDT | 300ns, 150ns | 15pC | 5 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | - | - | ±4.5V~18V | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX379CWG+ Maxim Integrated | 197 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | NOT SPECIFIED | MAX379 | - | 24 | - | Not Qualified | - | - | +-15V | - | 4.5V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 1mA | -15V | - | - | 3.5kOhm | - | - | 4:1 | 68 dB | -18V | 1nA | 5pF 12pF | - | SP4T | 400ns, 300ns (Typ) | - | - | BREAK-BEFORE-MAKE | 1000ns | 1000ns | - | - | - | - | -4.5V | ±4.5V~18V | - | - | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX392CPE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | MATTE TIN | - | - | ALSO OPERATE WITH 3 V TO 15 V SINGLE SUPPLY | - | DUAL | - | 260 | 4 | 5V | - | NOT SPECIFIED | MAX392 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3.3/5+-5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | -5V | - | - | 35Ohm | - | - | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 130ns, 75ns | 2pC | 300m Ω | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | NO | - | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX325EPA+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 150 ns | - | -40°C~85°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | - | 727mW | DUAL | - | 260 | 2 | 5V | - | - | MAX325 | SEPARATE OUTPUT | 8 | - | - | - | - | 3.3/5V | - | - | 1 | 2 | 16V | 2.7V | - | - | 1μA | 1μA | - | SPST | - | 240 ns | - | - | - | - | - | - | - | 60Ohm | - | - | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | - | 100ns | 2.7V~16V | - | - | - | - | - | - | - | 9.375mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX397CAI+ Maxim Integrated | 9500 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX397 | - | 28 | - | Not Qualified | - | - | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | 0.001mA | -5V | - | - | 100Ohm | - | - | 8:1 | 75 dB | - | 100pA | 11pF 80pF | 1.8Ohm | - | 150ns, 150ns | 2pC | 1.8 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 1.99mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL84053IBZ Renesas Electronics America Inc. | 2500 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 16 | - | 60Ohm | MATTE TIN | - | - | IT ALSO OPERATES AT SINGLE SUPPLY FROM 2V TO 12 V | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 1.27mm | NOT SPECIFIED | ISL84053 | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | 100Ohm | - | - | 2:1 | 90 dB | - | 2pA Typ | 3pF 9pF | - | SPDT | 50ns, 40ns | 2pC | 6 Ω (Max) | - | - | - | - | 60Ohm | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - |