- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI-8196PCIF Holt Integrated Circuits Inc. | 46 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | - | - | - | -40°C~85°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 31Ohm | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 3.3V | 0.8mm | - | 40 | - | - | 16 | S-PQCC-N16 | - | - | - | - | - | - | 2.5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31Ohm | - | - | - | - | 1:1 | 65 dB | - | 5nA Max | 12pF 46pF | - | SPST - NC | 35ns, 20ns | -10pC | - | - | - | 75ns | - | - | - | - | ±3V~10V | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() HI-8197PCIF Holt Integrated Circuits Inc. | 14 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | - | - | - | -40°C~85°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 31Ohm | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 3.3V | 0.8mm | - | 40 | - | - | 16 | S-PQCC-N16 | - | - | - | - | - | - | 2.5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31Ohm | - | - | - | - | 1:1 | 65 dB | - | 5nA Max | 12pF 46pF | - | SPST - NO/NC | 35ns, 20ns | -10pC | - | - | - | 75ns | - | - | - | - | ±3V~10V | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() HI-8195PSTF Holt Integrated Circuits Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -55°C~125°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 31Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 40 | - | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | 2.5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31Ohm | - | - | - | - | 1:1 | 65 dB | - | 5nA | 12pF | - | SPST - NO | 35ns, 20ns (Typ) | -10pC | - | - | - | 75ns | - | - | - | - | ±3V~10V | - | 1.727mm | 9.9mm | 3.87mm | - | - | ROHS3 Compliant | - | ||
![]() AS1752S-T ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 100nA | - | - | - | - | SPST | - | - | - | - | - | Single | - | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | - | - | 2.5nA | 45pF 45pF | - | SPST - NC | 22ns, 14ns | 2pC | 30m Ω | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DG201ADJ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | TIN LEAD | - | - | - | - | DUAL | - | 240 | 4 | 15V | - | unknown | 20 | - | - | 16 | R-PDIP-T16 | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 200Ohm | - | - | - | - | 1:1 | 70 dB | -18V | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | 20pC | - | -90dB @ 100kHz | - | 600ns | - | - | - | - | ±4.5V~18V | - | - | 19.175mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() TS12A44513PWR Texas Instruments | 500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 80 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 880mW | DUAL | GULL WING | 260 | 4 | 3V | - | - | - | TS12A44513 | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | - | - | 4 | - | 12V | 2V | - | 50nA | - | 880mW | 50nA | - | SPST | - | 120 ns | - | 4 | - | Single | - | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | 94 dB | - | 1nA | 8pF 8pF | 3.5Ohm | SPST - NO/NC | 75ns, 45ns | -10.5pC | 2.5 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | - | 2.7V~12V | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() HI-8191PSIF Holt Integrated Circuits Inc. | 46 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 17Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | - | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V~15V ±3.3V~15V | - | - | - | - | - | - | 17Ohm | - | - | - | - | 1:1 | 65 dB | - | 5nA Max | 5pF 20pF | - | SPST - NC | 35ns, 20ns | 4pC | - | - | - | 55ns | 25ns | - | - | - | - | - | 1.727mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HI-8197PCTF Holt Integrated Circuits Inc. | 46 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | - | - | - | -55°C~125°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 31Ohm | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 3.3V | 0.8mm | - | 40 | - | - | 16 | S-PQCC-N16 | - | - | - | - | - | - | 2.5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31Ohm | - | - | - | - | 1:1 | 65 dB | - | 5nA | 12pF | - | SPST - NO/NC | 35ns, 20ns (Typ) | -10pC | - | - | - | 75ns | - | - | - | - | ±3V~10V | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() HI-8192PCTF Holt Integrated Circuits Inc. | 46 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | - | - | - | -55°C~125°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 17Ohm | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 5V | 0.8mm | - | 40 | - | - | 16 | S-PQCC-N16 | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V~15V ±3.3V~15V | - | - | - | - | - | - | 17Ohm | - | - | - | - | 1:1 | 65 dB | - | 5nA | 5pF | - | SPST - NO/NC | 35ns, 20ns (Typ) | 4pC | - | - | - | 55ns | 25ns | - | - | - | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() HI-8192PSTF Holt Integrated Circuits Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -55°C~125°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 17Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | - | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V~15V ±3.3V~15V | - | - | - | - | - | - | 17Ohm | - | - | - | - | 1:1 | 65 dB | - | 5nA | 5pF | - | SPST - NO/NC | 35ns, 20ns (Typ) | 4pC | - | - | - | 55ns | 25ns | - | - | - | - | - | 1.727mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MM74HC4053WM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 290 ns | -40°C~85°C TA | Tube | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | 74HC4053 | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 3 | 6V | 2V | - | - | - | 500mW | - | - | - | 60 ns | 355 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | Dual | 30MHz | - | - | 6V | 35MHz | 100Ohm | 1V | - | - | - | 2:1 | - | - | 100nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MUX08FS-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX08 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Ohm | - | - | - | - | 8:1 | - | - | 1nA | 2.5pF 7pF | - | - | 2μs, 400ns | - | 21 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL84515IB Intersil (Renesas Electronics America) | 19219 |
| Datasheet | - | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | Bulk | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 8 | - | 20Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | NOT SPECIFIED | - | - | 8 | - | Not Qualified | - | - | - | - | INDUSTRIAL | 2.4V | 1 | - | - | - | - | 1μA | - | - | - | 1 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 74HC4851PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 99 ns | -40°C~125°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 195Ohm | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | 74HC4851 | - | 16 | - | Not Qualified | - | - | - | - | - | - | 8 | 1 | 6V | 2V | - | 2μA | - | 500mW | - | - | - | 3 ns | 95 ns | Demultiplexer, Multiplexer | - | - | Single | - | 0.002mA | - | - | - | 195Ohm | - | 25mA | - | 25mA | 8:1 | - | - | 100nA | 10pF | 8Ohm | - | 78ns, 78ns | - | 3 Ω | - | - | - | - | 2V~6V | - | 0.05A | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() 74HCT1G66GW,165 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 13 ns | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 1 (Unlimited) | - | - | 128Ohm | Tin (Sn) | - | - | - | 250mW | - | - | 260 | - | - | - | - | 30 | 74HCT1G66 | - | 5 | - | - | 5V | - | - | - | - | - | - | - | 5.5V | 4.5V | - | 20μA | 50mA | 250mW | 50mA | - | SPST | - | 15 ns | - | 1 | - | Single | - | - | - | - | 200MHz | 95Ohm | - | - | - | - | 1:1 | - | - | 1μA | 1.5pF | - | SPST - NO | 30ns, 44ns | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC4316DB,112 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 220 ns | -40°C~125°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 240Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 4 | 6V | 0.65mm | - | 30 | 74HC4316 | - | 16 | - | - | 2.5V | - | - | - | - | - | 1 | - | 10V | 2V | - | 1nA | - | 500mW | - | - | - | - | 205 ns | - | 4 | 2V~10V ±1V~5V | Dual, Single | - | - | - | 5V | 160MHz | 135Ohm | 1V | - | 2.5V | - | 1:1 | 50 dB | - | 100nA | 3.5pF | 9Ohm | SPST - NO | 16ns, 16ns | - | 6 Ω | - | - | 35ns | 37ns | - | - | - | - | - | 2mm | 6.2mm | - | - | No | RoHS Compliant | - | ||
![]() ISL5120CB Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | - | - | - | - | Bulk | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 8 | - | 30Ohm | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | DUAL | GULL WING | 240 | 2 | 3.3V | - | - | 30 | - | SEPARATE OUTPUT | 8 | R-PDSO-G8 | Not Qualified | - | - | 3.6V | - | COMMERCIAL | 3V | 1 | - | - | - | - | 100pA | - | - | - | 2 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 76 dB | - | - | - | 1Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NO | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL8394IBZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 20 | - | 75 ns | - | Tape & Reel | 2001 | e3 | yes | - | 3 (168 Hours) | 20 | - | 35Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | QUAD 2:1 MUX OR DUAL 2-CHANNEL DMUX; ALSO OPERATE WITH 2V TO12V SINGLE SUPPLY | - | - | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | SEPARATE OUTPUT | 20 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 12V | 2V | - | 10nA | - | - | 1μA | 4 | SPDT | - | 130 ns | - | - | - | Dual, Single | - | - | -5V | 6V | - | - | 2V | - | 5V | - | - | 71 dB | - | - | - | 0.5Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() 74LV4053DB,118 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 95 ns | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | 165Ohm | - | - | - | - | 400mW | - | GULL WING | 260 | 3 | 2V | - | - | 30 | 74LV4053 | - | 16 | - | - | 3.3V | - | - | - | - | - | 6 | 3 | 6V | 1V | SINGLE-ENDED MULTIPLEXER | 80μA | - | 500mW | - | - | - | 8 ns | 125 ns | Demultiplexer, Multiplexer | - | - | Dual, Single | - | - | - | - | - | 105Ohm | - | 25mA | - | 25mA | 2:1 | 50 dB | - | 2μA | 3.5pF | 5Ohm | SPDT | 31ns, 24ns | - | 2 Ω | - | - | 97ns | 70ns | 1V~6V | - | - | - | - | 2mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4516CSA+ Maxim Integrated | 4608 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4516 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | +-5V | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±1V~6V | - | - | 0.2mA | -5V | - | - | 20Ohm | - | - | - | - | 1:1 | 86 dB | - | 1nA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 10pC | - | - | BREAK-BEFORE-MAKE | - | 75ns | - | NO | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |