- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4783EUE+ Maxim Integrated | 12114 | - | Datasheet | 6 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | TIN | - | DUAL | GULL WING | 260 | 3 | 1.8V | 0.65mm | - | 30 | MAX4783 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | 1 | 3 | - | - | - | - | 1Ohm | 2:1 | 75 dB | 2nA | 38pF 75pF | 0.3Ohm | SPDT | 25ns, 15ns | -110pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | 20ns | 1.6V~3.6V | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() ISL54503IRUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-UFDFN | YES | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | ISL54503 | - | - | R-PDSO-N6 | - | 5.5V | - | - | - | 1 | 1 | - | - | - | 250MHz | 2.5Ohm | 2:1 | 70 dB | 25nA | 7pF | 0.006Ohm | SPDT | 25ns, 15ns | 24pC | 3m Ω | - | - | - | - | 1.8V~5.5V | - | - | - | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() ISL43L120IRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL43L120 | - | - | - | - | - | - | - | - | - | 2 | SPDT | - | - | - | 250mOhm | 1:1 | - | 3nA | 182pF 182pF | - | SPST - NO | 25ns, 25ns | -125pC | 5m Ω | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX306EQI+T Maxim Integrated | 1344 | - | Datasheet | 6 Weeks | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | QUAD | J BEND | 260 | 1 | 15V | - | - | 30 | MAX306 | - | 28 | S-PQCC-J28 | Not Qualified | - | - | - | - | 16 | 1 | SINGLE-ENDED MULTIPLEXER | 5V~30V ±4.5V~20V | -15V | - | 100Ohm | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | 0.03A | - | 4.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4656ETA+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | DUAL | NO LEAD | - | 1 | - | 0.635mm | - | - | MAX4656 | - | - | R-PDSO-N8 | Not Qualified | - | - | - | - | - | 1 | - | 9V~40V ±4.5V~20V | - | 210MHz | 10Ohm | 1:1 | - | 1nA | 25pF 25pF | - | SPST - NO | 200ns, 100ns | 23pC | - | - | BREAK-BEFORE-MAKE | 200ns | - | - | NO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4522CPE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | DUAL | - | 260 | 4 | 5V | - | - | NOT SPECIFIED | MAX4522 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | 3/5/+-5V | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 100Ohm | 1:1 | 90 dB | 1nA | 2pF 2pF | 1Ohm | SPST - NO | 80ns, 30ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 80ns | 30ns | - | NO | - | - | - | 19.175mm | 7.62mm | ROHS3 Compliant | - | ||
![]() MAX327EPE+ Maxim Integrated | 500 | - | Datasheet | 6 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | - | 260 | 4 | 15V | - | - | NOT SPECIFIED | MAX327 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | - | 1 | 4 | - | 10V~30V ±5V~18V | -15V | - | 3.5kOhm | 1:1 | 70 dB | 10pA | 1.7pF 1.7pF | 75Ohm | SPST - NO | 1μs, 500ns | 2pC | 175 Ω | - | - | 1000ns | 500ns | - | - | - | - | - | 19.175mm | 7.62mm | ROHS3 Compliant | - | ||
![]() NLAS5113MUTBG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-UFDFN | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 6 | - | NICKEL PALLADIUM GOLD | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 4.2V | 0.4mm | - | NOT SPECIFIED | - | - | 6 | R-XDSO-N6 | COMMERCIAL | 4.5V | - | - | - | 1 | 1 | - | - | - | 457MHz | 1.3Ohm | 1:1 | - | 100nA | 14pF | 0.4Ohm | SPST - NO | 7ns, 4.5ns | - | - | - | - | - | - | 1.65V~4.5V | - | - | - | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() MC74HC4052AFG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | -55°C~125°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 40 | - | - | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | 2V~6V ±2V~6V | -4.5V | 95MHz | 100Ohm | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | -60dB @ 1MHz | - | 83ns | 76ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G66YEAR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 5-XFBGA, DSBGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | yes | Obsolete | 3 (168 Hours) | 5 | - | TIN LEAD | - | BOTTOM | BALL | 260 | 1 | 2.3V | 0.5mm | - | NOT SPECIFIED | - | - | 5 | R-XBGA-B5 | - | 5.5V | - | - | - | 1 | 1 | - | - | - | 300MHz | 10Ohm | 1:1 | 42 dB | 100nA | 6pF | - | SPST - NO | 4.2ns, 5ns | - | - | - | - | 6.5ns | 6.9ns | 1.65V~5.5V | - | - | - | 0.5mm | - | - | Non-RoHS Compliant | - | ||
![]() ISL84716IH-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | - | 3.6V | - | - | - | 1 | 1 | - | - | - | - | 400mOhm | 1:1 | - | 3nA | 68pF 68pF | - | SPST - NC | 12ns, 8ns | 70pC | - | - | - | 22ns | - | 1.65V~3.6V | - | - | - | - | 2mm | - | Non-RoHS Compliant | - | ||
![]() ISL43122IH-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | - | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 2 | - | - | - | - | 20Ohm | 1:1 | 76 dB | 100pA | 8pF 8pF | 0.8Ohm | SPST - NO/NC | 35ns, 30ns | 5pC | 800m Ω | -105dB @ 1MHz | - | - | 50ns | 2.7V~12V | - | - | - | 1.45mm | - | 1.6mm | Non-RoHS Compliant | - | ||
![]() ISL84715IH-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.8V | 0.65mm | - | 30 | - | - | 5 | R-PDSO-G5 | - | 3.6V | - | - | - | 1 | 1 | - | - | - | - | 400mOhm | 1:1 | - | 3nA | 68pF 68pF | - | SPST - NO | 12ns, 8ns | 70pC | - | - | - | 22ns | - | 1.65V~3.6V | - | - | - | - | 2mm | - | Non-RoHS Compliant | - | ||
![]() MAX4502EPA Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | - | - | 8 | R-PDIP-T8 | - | 5.5V | - | - | - | 1 | 1 | - | - | - | - | 250Ohm | 1:1 | 100 dB | 1nA | 3pF 3pF | - | SPST - NC | 75ns, 50ns | 1pC | - | - | - | 75ns | 50ns | 2V~12V | - | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() NLAST9431MTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN | YES | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 2.5V | 0.4mm | - | NOT SPECIFIED | - | - | 16 | - | COMMERCIAL | 5.5V | - | - | - | 2 | 1 | - | - | - | 200MHz | 25Ohm | 2:2 | 93 dB | 1nA | 10pF 10pF | - | DPDT | 14ns, 8ns | 3pC | 2 Ω | - | - | - | - | 2V~5.5V | - | - | - | 0.8mm | 2.6mm | - | ROHS3 Compliant | - | ||
![]() NLAS5223LMNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-WFQFN | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 10 | - | NICKEL PALLADIUM GOLD | - | QUAD | NO LEAD | 260 | 2 | 3V | 0.4mm | unknown | 40 | - | - | 10 | R-XQCC-N10 | COMMERCIAL | 3.6V | - | - | - | 1 | 2 | - | - | - | 17MHz | 300mOhm | 2:1 | 65 dB | 500nA | 75pF | 0.05Ohm | SPDT | 50ns, 30ns | 38pC | 50m Ω (Max) | -70dB @ 100kHz | - | 50ns | 30ns | 1.65V~3.6V | - | - | - | 0.8mm | 1.8mm | - | ROHS3 Compliant | - | ||
![]() MAX4541EKA-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 20 | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 1 | 2 | - | - | - | - | 60Ohm | 1:1 | 76 dB | 100pA | 8pF 8pF | 0.8Ohm | SPST - NO | 100ns, 75ns | 1pC | 800m Ω | -90dB @ 1MHz | - | 100ns | 75ns | 2.7V~12V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4504CPA Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | - | - | 8 | R-PDIP-T8 | - | - | - | - | 1V | 1 | 1 | - | - | -5V | - | 250Ohm | 1:1 | 90 dB | 1nA | 3pF 3pF | - | SPST - NC | 150ns, 100ns | 1pC | - | - | - | - | - | - | - | - | ±1V~6V | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() MAX4515CUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 20 | - | - | 5 | R-PDSO-G5 | - | - | - | - | - | 1 | 1 | - | - | - | - | 20Ohm | 1:1 | 90 dB | 1nA | 14pF 14pF | 1Ohm | SPST - NC | 150ns, 100ns | 2pC | - | - | - | - | - | 2V~12V | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | - | ||
![]() ADG791ABCPZ-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad, CSP | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | - | MATTE TIN | ALSO OPERATES WITH 5V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 4 | 3V | 0.5mm | - | 40 | - | - | 24 | S-XQCC-N24 | - | 3.3V | - | INDUSTRIAL | 2.7V | 2 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | 6Ohm | - | 60 dB | - | - | 0.15Ohm | - | - | - | - | - | - | 270ns | 260ns | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | - |